ABEC 3 / Class 6 / P6 Ball Bearings

81 Results
.O550" Bore, 0.1875" Outside diameter., Lubricated With Oil ( MIL-L-6085A) -- A 7Y55-E1805
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
  • Design Units: Inch
  • Application: Pump
  • Bore: 0.0550
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) -- A 7Y55-F1504G
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
  • Design Units: Inch
  • Application: Pump
  • Bore: 0.0469
Double-row Angular Contact - 5000 Series - 5200-C Series -- 5204-C
from SKF/Global

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30 ° contact angle. [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Double Row Angular Contact
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Self-Clinching Ball Bearings - Inch -- BDNRSS-SBS1250
from Quality Bearings & Components

Self-Clinching. BALL BEARINGS – INCH. Materials: High Chromium Alloy Steel Bearing. Carbon Steel Retainer, Black Oxide Finish. Features: • Self-aligning to ±5 °. • Double Shields. • ABEC 3. • High-speed applications. • Knurling ensures secure self-clinching. [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.2500
BALL BEARINGS -- B1-13
from W.M. Berg

Bearings are highly engineered, precision-made components that enable machinery to move at extremely high speeds and carry remarkable loads with ease and efficiency. Berg offers many different options for your application. Journal. Ball. Linear. Needle. Roller. Thrust. Spherical. Oil-Less [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; ABEC 7 / Class 4 / P4
  • Outside Diameter: 0.8750
  • Bore: 0.3750
  • Rolling Element: Stainless Steel
Miniature Ball Bearings -- 608ZZM3MTA3LG49 [608ZZM3MTA3LG49 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

8 Mm X 22 Mm X 7 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.3150
Ceramic Hybrid Angular Contact Bearings -- 7305AC/TB #5 SI3N4 BALLS
from Boca Bearings Company

Angular Contact Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Angular Contact Bearings
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Ball Screw Bearings - 7602012
from FHD Bearings Co., Ltd.

Ball screw bearing. Ball screw bearing is a kind of transmission device which adopts ball rolling method, featuring high precision, high efficiency, high load capacity and long life, etc. It is widely used in CNC machine tools and automation equipments. High Accuracy: Ball Screws are able to provide... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Aerospace; Automotive; Medical / Dental; CNC Machines & Industrial Automation,Linear Motion Systems,Printing & Packaging Machinery,Metalworking & Press Machines
  • Type: Single Row Ball
  • Design Units: Metric
Super Precision Bearings
from IBT Industrial Solutions

Industrial bearings have been a mainstay of the IBT Industrial Solutions business from the very beginning, when IBT was founded in Kansas City in 1949. With this legacy of service, you can be confident that you are working with the pros when you partner with IBT. Whether you are replacing an... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; ABEC 5 / Class 5 / P5; ABEC 7 / Class 4 / P4; ABEC 9 / Class 2 / P2
  • Application: Aerospace
Electric Motor Quality Ball Bearing -- 6000
from Berliss

Berliss Bearing Company is pleased to offer a complete line of electric motor quality (EMQ) bearings. Our electric motor quality bearings are designed to provide quiet and smooth operation in electric motors. They are available in various configurations including open and single or double sealed or... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
PumPac 8000 Series Angular Contact Ball Bearings - 8000-ABB Series -- 8218-AAB
from SKF/Global

The PumPac 8000 Series consists of a matched set of 40 ° (A) and 15 ° (B) angular contact ball bearings with computer optimized internal design. They are manufactured to ABEC-3 tolerances and are supplied with an inner ring centered machined brass cage. [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Duplex Thrust Angular
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Application: Pump; Elec. Motors, Compressors, Centrifuges
Miniature Ball Bearings -- DDL-1040ZZRA3P25LO1 [DDL-1040ZZRA3P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1575
Ceramic Hybrid Radial Bearings -- FR168C-2RS #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE3308SCPP Sealed
from FHD Bearings Co., Ltd.

Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Application: Aerospace; Medical / Dental; Military; Semiconductor & Vacuum Systems,Harsh Chemical & Petrochemical
Single-row Angular Contact Ball Bearing - Type 7000PJ - 7200-PJ Series -- 7205-PJ
from SKF/Global

MRC 7000 Series bearings are single-row 29 ° angular contact ball bearings having one heavy race shoulder and one counterbored race shoulder on the outer ring. Because of this construction, it is possible to incorporate a greater number of balls than in the deep groove nonfilling notch bearing. [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: One Directional Thrust Angular
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Miniature Ball Bearings -- DDL-1260ZZRA3P25LY121 [DDL-1260ZZRA3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / 6 Mm X 12 Mm X 4 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.2362
Ceramic Hybrid Radial Bearings -- MR60/22C-2RS/C3 #3 SRL
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE7004ZR Open
from FHD Bearings Co., Ltd.

Single-row Angular Contact Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Single Row Ball
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Application: Medical / Dental; Semiconductor & Ultra-Clean Manufacturing, Chemical & Offshore Harsh Environments,High-Speed, Electrically Sensitive Machinery,Food
Miniature Ball Bearings -- DDL-1360ZZRA3P25LY121 [DDL-1360ZZRA3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.2362
Ceramic Hybrid Radial Bearings -- MR608C-ZZ TH9/C3 #3 LD SI3N4
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE7304SI Open
from FHD Bearings Co., Ltd.

Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Single Row Ball
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Application: Aerospace; Military; Spindle / Super Precision; High-Performance Motors & Electrified Powertrains,Oil & Gas / Petrochemical Extreme Services
Miniature Ball Bearings -- DDL-1480ZZRA3P25LG20 [DDL-1480ZZRA3P25LG20 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.3150
Ceramic Hybrid Radial Bearings -- MR6203C THB/C3 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE1205ZR
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Aerospace; Automotive; Medical / Dental; Pump; High-Temperature & Chemical Processing,Semiconductor & Electronics Manufacturing,Food & Beverage Processing,Marine & Offshore
  • Type: Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDL-840-ZZHA3P25L01 [DDL-840-ZZHA3P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1575
Ceramic Hybrid Radial Bearings -- MR63C-ZZ/W2 #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE2202 E-SCPP
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Aerospace; Medical / Dental; Military; Glass & Steel Manufacturing,Deep-Sea Mining & Desalination Systems,High-Speed, Electrically Sensitive Applications,
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
Miniature Ball Bearings -- DDL-850 HA3 P25 LO1 [DDL-850 HA3 P25 LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- MR6815C-2RS/C3 #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Ceramic Bearings - Full Ceramic Bearings - Thrust Ceramic Ball Bearings - FCB CE51405ZR
from FHD Bearings Co., Ltd.

Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust ball... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Single Row Ball
  • Primary Bearing Category: Thrust Bearing
  • Application: Medical / Dental; Severe Chemical & Marine Environments,High Voltage & Electrically Sensitive Systems,Electromagnetic & Non-Magnetic
Miniature Ball Bearings -- DDL-850ZZ HA3P25LY121 [DDL-850ZZ HA3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- SFR1-4C-ZZ #3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Rolling Bearings - Ball Bearings - Angular Contact Ball Bearings - 3310 2RS
from FHD Bearings Co., Ltd.

Double row angular contact ball bearing. Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can operate at high speeds and are more suitable... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Application: Agriculture; Automotive; Spindle / Super Precision; Industrial Machinery,Material Handling & Conveyors,Paper & Pulp Industry,Wind Turbines & Renewable Energy,
Miniature Ball Bearings -- DDL-850ZZHA3P25L01 [DDL-850ZZHA3P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- SFR144C-UU #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Rolling Bearings - Ball Bearings - Deep Groove Ball Bearings - One-way bearings - CSK30 PP-2RS
from FHD Bearings Co., Ltd.

One-way clutch bearings. One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises of... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Aerospace; Automotive; Medical / Dental; Military; Industrial Machinery,Consumer & Home Appliances,Renewable Energy
  • Type: Conrad / Deep Groove; Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDL-940RA3P25LO1 [DDL-940RA3P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

4.0 Mm X 9.0 Mm X 2.5 Mm / Miniature Instrument Deep / Groove Radial Ball Bearing / Two Metal Shields [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1575
Ceramic Hybrid Radial Bearings -- SFR168C-LLC #3 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Rolling Bearings - Ball Bearings - Deep Groove Ball Bearings - SS606 ZZ
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearing with integral sealing. Stainless steel single row deep groove ball bearing with seals or shields on both sides, provide greater chemical and corrosion resistance. As with deep groove ball bearings generally, they are particularly versatile, have low friction... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Automotive; Medical / Dental; Food Processing & Packaging Equipment,Marine & Outdoor Electronics,Lab Equipment
  • Type: Conrad / Deep Groove; Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDL-950ZZHA3P25LO1 [DDL-950ZZHA3P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- SFR168C-ZZEE #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Rolling Bearings - Ball Bearings - Self-aligning Ball Bearings - 2306
from FHD Bearings Co., Ltd.

Self-aligning ball bearing. Self-aligning ball bearings have two rows of balls, a common sphered raceway in the outer ring and two deep uninterrupted raceway grooves in the inner ring. They are insensitive to angular misalignment of the shaft relative to the housing, which can be caused, for... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Agriculture; Automotive; Textile,Conveyor Systems,Mining and Double Row
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
Miniature Ball Bearings -- DDL-950ZZHA3P25LY308 [DDL-950ZZHA3P25LY308 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- SMR105C-2GS #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Rolling Bearings - Ball Bearings - Thrust Ball Bearings - 52204
from FHD Bearings Co., Ltd.

Double direction thrust ball bearing. Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components facilitate mounting/dismounting and maintenance inspections, and many of the components are... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Thrust Bearing
  • Application: Aerospace; Automotive; Pump; Spindle / Super Precision; Industrial Robotics,Heavy-Duty Presses & Stamping Machines,Marine & Shipbuilding,Railway Applications
Miniature Ball Bearings -- DDLF-1040ZZRA3P25L01 [DDLF-1040ZZRA3P25L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1575
Ceramic Hybrid Radial Bearings -- SMR115C-UU #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - Deep groove ball bearings - S304-1601 2RS
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearings. Stainless steel deep groove ball bearings made of 304 have good corrosion resistance and are suitable for hygienic requirements, making them suitable for the food and chemical industries. Excellent corrosion resistance for harsh environments. High... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Agriculture; Medical / Dental; Food & Beverage Industry,Marine Equipment
  • Type: Conrad / Deep Groove; Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDLF-1680HHRA3P25LY121 [DDLF-1680HHRA3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.3150
Ceramic Hybrid Radial Bearings -- SMR2015C #3 LD
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - Deep groove ball bearings - S316-R155 Open
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearings. Stainless steel deep groove ball bearings made of 316 have excellent corrosion resistance and are particularly suitable for extreme environments and chemical industry applications. Excellent corrosion resistance: made of 316 stainless steel, excellent... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Critical Laboratory & Pharmaceutical Applications,Extreme Sanitation Food Processing,Chemical & Semiconductor Processing
  • Type: Conrad / Deep Groove; Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDR-1140ZZRA3P25LY551 [DDR-1140ZZRA3P25LY551 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1575
Ceramic Hybrid Radial Bearings -- SMR3121.5C-2YS/C3 FC #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - Deep groove ball bearings - SR133-ZZ
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearings. Stainless steel deep groove ball bearings are corrosion-resistant, high-temperature-resistant, low-maintenance industrial components that ensure reliable performance and long life. High corrosion resistance: Made from stainless steel, they offer excellent... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Aerospace; Automotive; Biotech,Food Processing,Printers,Fax Machines,Photocopier, Machinery,Conveyors, Belt Drives,Electronic Devices,Power Transmission, among others.
  • Type: Conrad / Deep Groove; Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDR-1950ZZRA3P24LY677 [DDR-1950ZZRA3P24LY677 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1969
Ceramic Hybrid Radial Bearings -- SR166C-ZZEE #3 L55
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Stainless Steel Bearings - Stainless Steel Angular Contact Ball Bearings - SS3202 2RS
from FHD Bearings Co., Ltd.

Stainless Steel Double Row Angular Contact Ball Bearings. Double Row Stainless Steel Angular Contact Bearings are corrosion-resistant bearings capable of withstanding high radial and axial loads for applications requiring high performance and durability. Stainless steel material: with excellent... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Application: Aerospace; Automotive; Machine Tools,Electric Motors,Robotics
Miniature Ball Bearings -- DDR-1960ZZ RA3P25LO1 [DDR-1960ZZ RA3P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.2362
Ceramic Insulated Rubber Sealed Series Ceramic Insulated Bearings -- MR3724CCT-2RS/C3 #3 NS7
from Boca Bearings Company

Ceramic Insulated Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Design Units: Metric
  • Description: Ceramic Insulated Bearings
  • Bore: 0.9449
Stainless Steel Bearings - Stainless Steel Flanged Ball Bearings - SFR1-4 2RS
from FHD Bearings Co., Ltd.

Stainless Steel Flanged Ball Bearings. Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged Ball Bearings with Extended Inner... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Instrument / Miniature; Medical / Dental; Robotics, Watches, 3D Printers, Testing Instruments, Pressure Rotors, among others
  • Type: Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDR-2RA3P25LD [DDR-2RA3P25LD from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1250
Ceramic Special Stainless Saltwater Radial Bearings -- Q-SMR103C-ZZ/P58 #3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - Stainless Steel Flanged Ball Bearings - SFR1-4 Open
from FHD Bearings Co., Ltd.

Stainless Steel Flanged Ball Bearings. Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged Ball Bearings with Extended Inner... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Medical / Dental; Food & Beverage Processing,Marine & Offshore Applications,Chemical & Semiconductor Manufacturing
  • Type: Single Row Ball
  • Design Units: Metric
Miniature Ball Bearings -- DDR-2ZZ R A3P25LY121 [DDR-2ZZ R A3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1250
Chrome Steel Series Radial Bearings -- MR5200/C0 #3 AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - stainless steel self aligning ball bearings - S2200 ETN9
from FHD Bearings Co., Ltd.

stainless steel self aligning ball bearings. Stainless steel self-aligning ball bearings are corrosion-resistant bearings with self-aligning capability for applications with high loads and requiring axial and radial adjustment. Stainless Steel: Highly corrosion resistant, suitable for corrosive... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Application: Agriculture; Automotive; Pump; Conveyors and Motors,Fans,Industrial Machinery
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Design Units: Metric
Miniature Ball Bearings -- DDR-3 R A3 P25 L01 [DDR-3 R A3 P25 L01 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1875
Chrome Steel Series Radial Bearings -- MR607-RS TH9/C3C AF2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - Stainless Steel Thrust Ball Bearings - S52205-Double Direction
from FHD Bearings Co., Ltd.

Stainless Steel Double Direction Thrust Ball Bearings. Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and corrosive environments. Stainless steel material: high corrosion... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Thrust Bearing
  • Application: Medical / Dental; Marine & Offshore Equipment,Food & Beverage Processing,Chemical & Process Industries
Miniature Ball Bearings -- DDR-3ZZ R A3 P25LO1 [DDR-3ZZ R A3 P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1875
Chrome Steel Series Radial Bearings -- MR608-UU #3 PS2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - Stainless Steel Thrust Ball Bearings - SF3-8M
from FHD Bearings Co., Ltd.

Stainless Steel Miniature Thrust Ball Bearings. Stainless steel miniature thrust bearings are small bearings designed to withstand axial loads and are suitable for applications where limited space and high precision are required. Stainless steel: corrosion resistant and suitable for harsh... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Single Row Ball
  • Primary Bearing Category: Thrust Bearing
  • Application: Micro Electric Motor, RC Helicopter and RC Car, etc
Miniature Ball Bearings -- DDR-3ZZ R A3 P58LO1 [DDR-3ZZ R A3 P58LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1875
Chrome Steel Series Radial Bearings -- MR6202C-LL/C3 #3 KRY 240AC
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Super Precision Bearings - single row angular contact ball bearing - 706 CD
from FHD Bearings Co., Ltd.

Super-precision, high-capacity, single row angular contact ball bearing. These super-precision, high-capacity, single row angular contact ball bearings, with 15 ° contact angle, accommodate radial and axial loads acting simultaneously, where the axial load acts in one direction only. They are... [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Type: Single Row Ball
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Application: Aerospace; Automotive; Medical / Dental; Pump; Machine Tools & Spindles,Electric Motors,Robotics & Automation,Compressors & Gearboxes,Instrumentation
Miniature Ball Bearings -- DDR-3ZZEERA3P25LY121 [DDR-3ZZEERA3P25LY121 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1875
Chrome Steel Series Radial Bearings -- SFR3C-2RS #3 NB2
from Boca Bearings Company

Radial Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch
Miniature Ball Bearings -- DDR-3ZZRA3P25LY75 [DDR-3ZZRA3P25LY75 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

Groove Radial Ball Bearing [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1875
Insert Full Ceramic Bearings -- UC205-16 FC ZRO2/T9
from Boca Bearings Company

Insert Full Ceramic Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Design Units: Inch
  • Description: Insert Full Ceramic Bearings
  • Bore: 1.0000
Miniature Ball Bearings -- DDR-4HH R A3 P25LO1 [DDR-4HH R A3 P25LO1 from Minebea Co., Ltd.]
from Pacific International Bearing, Inc.

NMB Brand / .2500in X .6250in X 1960in / Miniature Instrument Deep / Groove Radial Ball Bearing / Non-removable Metallic Shield [See More]

  • Bearing Class: ABEC3 / Class 6 / P6; Abec 3
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.2500
Silcon Nitride (Si3N4) Series Radial Full Ceramic Bearings -- 6001 SI3N4 FC #3 LD
from Boca Bearings Company

Radial Full Ceramic Bearings [See More]

  • Bearing Class: ABEC3 / Class 6 / P6
  • Description: Radial Full Ceramic Bearings
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric