Ceramic Balls Ball Bearings
from TOK America, Inc.
TOK offers a wide range of uniquely featured bearings, including resin bearings, conductive bearings, water-resistant bearings, high-toughness bearings, non-magnetic bearings, chemical-resistant bearings, urethane bearings, and ceramic bearings. In particular, the variety of resin bearings is... [See More]
- Rolling Element: Ceramic Balls
- Bore: 0.5315 to 2.2913
- Design Units: Metric
- Outside Diameter: 0.8661 to 3.3465
from GMN Paul Muller Industrie GmbH & Co. KG
Rings and balls from different material. Rings made from steel 100Cr6 and balls from ceramics. (e.g. silicon nitride Si3N4). Optimized wear behaviour, rigidity, load capacity,. speed and life [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Radial Ball Bearing
- Bore: 0.1969 to 1.5748
from Timken Company (The)
Timken ® Fafnir ® hybrid ball bearings combine ceramic rolling elements with superfinished steel rings. This “hybrid ” combination provides superior ceramic performance at a cost-effective price. This design also enables ceramic bearings to deliver outstanding service life and... [See More]
- Rolling Element: Ceramic Balls
- Bore: 0.3937 to 7.8740
from Berliss
Berliss now offers bearings in Ceramic (hybrid and full). Full ceramic bearings have excellent performance when electrical and magnetism resistance is required. Ceramic bearings last longer and provide enhanced corrosion resistance as compared to standard bearings. These bearings are lubrication and... [See More]
- Rolling Element: Ceramic Balls
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
from WD Bearing Group
Angular contact ball bearings have raceways in the inner and outer rings that are offset in relation to each other in the direction of the bearing axis. These bearings are designed to accommodate combined loads and reach high speeds. The contact angle α is defined as the angle between the line... [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
from NSK Americas
NSK SPACEA ™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA ™ series has a wide array of product applicable to special environments including vacuum, clean, corrosive, high-temperature, dust or water... [See More]
- Rolling Element: Steel; Stainless Steel; Ceramic / Steel Combination; Ceramic Balls; Polymer
- Application: Agriculture; Instrument / Miniature; Medical / Dental; Clean rooms for the manufacture of semiconductors, Aqueos Food Processing Environments, Vacuum Conditions, Utilities, Pharmaceutical, Print,
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Stainless Steel; Ceramic Races; Corrosion Resistant; Nickel Alloy Coated, Ceramic Coated
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.5433
from SKF/Global
MRC Hybrid ceramic ball bearings use a combination of traditional 52100 steel rings precision matched with silicon nitride (ceramic) balls. In addition to being excellent electric insulators, hybrid bearings have a higher speed capability and will provide longer service life than all-steel bearings... [See More]
- Rolling Element: Ceramic Balls
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Metric
from BNB INT. Co., Ltd.
Alumina bearings are manufactured mainly at 99% or higher purity, with good corrosion and chemical resistance. It has excellent high-temperature resistance, electric insulation, hardness, and wear resistance. [See More]
- Rolling Element: Ceramic Balls
- Application: Semiconductor equipment, LCD equipment, Insulation equipment, Chemical Facilities
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Plastic; Ceramic Races
from Alpine Bearing, Inc.
Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo... [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Application: Pump
- Bore: 0.3937
from Pacific International Bearing, Inc.
Angular Contact Ball Bearing [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.7402
from SKF/Global
MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]
- Rolling Element: Ceramic Balls; Polymer
- Type: Duplex Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Application: Spindle / Super Precision
from BNB INT. Co., Ltd.
A ceramic bearing is suitable for any environment in which wear, corrosion, thermal resistance, and electric insulation are required, so metal bearings are not suitable. Corrosion Resistance Applicable in strong acid, alkali, and sea water. Wear resistance High hardness and wear resistance. [See More]
- Rolling Element: Ceramic Balls
- Application: Any environment in which wear, corrosion, thermal resistance, and electric insulation are required
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Stainless Steel; Plastic; Ceramic Races
from Alpine Bearing, Inc.
Ceramic balls are 50% lighter than steel balls, and because they are almost perfectly smooth, they exhibit vibration levels 2-7 times lower than conventional steel ball bearings. These bearings also run at significantly lower operating temperatures, and allow running speeds to increase by as much as... [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.7402
from BNB INT. Co., Ltd.
Anticorrosive HDPE Bearing. HDPE has good hardness for rapidly increasing heat and is widely used for contacting hot liquid, with excellent acid resistance. It has great electric insulation and weldability. Advantages. It has good workability and wear resistance. It is nontoxic and chemically... [See More]
- Rolling Element: Stainless Steel; Ceramic Balls; Glass; Polymer
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: -40 to 230
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.9370
from BNB INT. Co., Ltd.
It is mainly used for the hot environment, where metal and plastic are not applicable. A pull-type bearing only consists of ceramic without a cage structure. Sliding Ceramic Bearing and Other Ceramic Works. A ceramic sliding bearing fully consists of ceramic materials, such as zirconia, silicon... [See More]
- Rolling Element: Ceramic Balls
- Application: Aerospace; Semiconductor equipment, LCD equipment, Chemical equipment, Aerospace equipment
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Ceramic Races
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.9370
from BNB INT. Co., Ltd.
Metal, plastic, and ceramic can be mixed to design and manufacture bearings customized for the hot environment, corrosion and wear resistance, allowed load, and rpm. It can cover the disadvantages of ceramic and metal bearings and is customizable for working environments to guarantee high service... [See More]
- Rolling Element: Ceramic Balls
- Application: Medical / Dental; Semiconductor equipment, LCD equipment, Food equipment, Plating facility, Chemical Facilities, Medical facilities
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Stainless Steel; Plastic
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.9370
from BNB INT. Co., Ltd.
Wear-resistant and Anticorrosive PCTFE Bearing. PCTFE is one of the widely used fluoroplastics. It has good chemical resistance and low friction factor and can work stably in a wide range of temperatures (even under low temperatures). Therefore, it is widely used for machine parts and equipment... [See More]
- Rolling Element: Ceramic Balls
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: -40 to 230
from Pacific International Bearing, Inc.
Angular Contact Ball Bearing [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 4.1339
from BNB INT. Co., Ltd.
PEEK is a plastic with the highest thermal and chemical resistance among moldable crystalline resins. It has good machinability, mechanical strength, and wear resistance, and can work at a high temperature (250 °C ). It also has high resistance to radiation, so it is slightly deformed when it is... [See More]
- Rolling Element: Ceramic Balls; Polymer
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: 500
from Pacific International Bearing, Inc.
Angular Contact Ball Bearing [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 4.3307
from BNB INT. Co., Ltd.
Antiwear PET Bearing. PET is good for rolling bearings because of its high hardness, strength, dimensional stability, and low friction factor. It is good for food sanitation with nontoxicity and has great electric insulation. Advantages. It has high strength and hardness. It has good electric... [See More]
- Rolling Element: Ceramic Balls; Glass; Polymer
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: -40 to 230
from Pacific International Bearing, Inc.
Angular Contact Ball Bearing [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 4.3307
from BNB INT. Co., Ltd.
Antichemical PP Bearing. PP has good strength, hardness, and chemical resistance. This material has great transparency and food sanitation and is resistant to repetitive bending. It breaks at a low temperature and has the lowest specific gravity among plastics, so it is light with a good electric... [See More]
- Rolling Element: Stainless Steel; Ceramic Balls; Glass; Polymer
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: -40 to 392
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.5433
from BNB INT. Co., Ltd.
Antichemical PTFE Bearing (Applicable to the hydrofluoric acid environment). PTFE can work continuously at -40 °C –200 °C and has the best chemical resistance among engineering plastics. It has resistance to all types of chemicals, low friction factor, good electric insulation, and is... [See More]
- Rolling Element: Ceramic Balls; Glass; Polymer
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: -40 to 302
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.5433
from BNB INT. Co., Ltd.
Antiwear and Anticorrosion PVDF Plastic Bearing (Applicable to Hydrofluoric Acid Environment). PVDF has excellent chemical and wear resistance, relatively good machinability, and high strength and hardness, and. can work continuously at a high temperature (130 °C ) while keeping chemical... [See More]
- Rolling Element: Ceramic Balls; Glass; Polymer
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: -76 to 302
from Pacific International Bearing, Inc.
Angular Contact Ball Bearing [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.5433
from BNB INT. Co., Ltd.
Silicon carbide bearings are more chemically stable than any other ceramics. It is especially resistant to hydrofluoric acid and has good strength and hardness for wear and corrosion resistance under high temperatures. [See More]
- Rolling Element: Ceramic Balls
- Application: Aerospace; Semiconductor equipment, LCD equipment, Chemical equipment, Aerospace equipment
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Plastic; Ceramic Races
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.7402
from BNB INT. Co., Ltd.
A silicon nitride bearing has all the characteristics of zirconia, as well as light weight, wear resistance, and high strength. It is almost resistant to thermal impact among ceramics and has excellent wear and chemical resistance, making it suitable for extreme environments. [See More]
- Rolling Element: Ceramic Balls
- Application: Medical / Dental; Semiconductor equipment, Display fixtures, Food equipment, Electroplating equipment, Chemical Equipment, Textile machinery, Medical equipment
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Plastic; Ceramic Races
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.7402
from BNB INT. Co., Ltd.
Anticorrosive UPE Bearing. It pertains to a high-density polyethylene with 1 million or higher average molecular weight and is otherwise known as UHMW-PE and UPE. Among engineering plastics, it has the highest impact resistance and significant wear resistance,. so it is widely used for its low... [See More]
- Rolling Element: Stainless Steel; Ceramic Balls; Glass; Polymer
- Material / Plating: Plastic
- Primary Bearing Category: Radial Ball Bearing
- Operating Temperature: -148 to 176
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.9370
from BNB INT. Co., Ltd.
A zirconia bearing is mainly applicable to high and low temperatures. It also has corrosion,. thermal resistance, and electric insulation. It has good mechanical strength, toughness,. and self-lubrication, making it suitable for bearings. [See More]
- Rolling Element: Ceramic Balls
- Application: Medical / Dental; Semiconductor equipment, Display fixtures, Food equipment, Electroplating equipment, Chemical Equipment, Textile machinery, Medical equipment
- Primary Bearing Category: Radial Ball Bearing
- Material / Plating: Plastic; Ceramic Races
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 3.9370
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Filling Slot / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 4.3307
from Pacific International Bearing, Inc.
FAG Brand / Angular Contact Ball Bearing / Double Row / Split Inner Ring / Ceramic Balls Cronidur Rings [See More]
- Rolling Element: Ceramic Balls
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Bore: 4.3307
from Pacific International Bearing, Inc.
TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 75 Mm X 115 Mm X 20 Mm / Angular Contact Bearing / 15 ° Contact Angle / Single - Universal Matched [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 8 Mm X 22 Mm X 7 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 15 ° Contact Angle / Single - Universal Matched [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from Pacific International Bearing, Inc.
TPI Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]
- Rolling Element: Ceramic Balls
- Application: Spindle / Super Precision
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric