Plated Ball Bearings
from KAYDON Bearings
Type X JG - Four Point Contact [See More]
- Material / Plating: Corrosion Resistant; Endurakote Hard Chromium
- Type: One Directional Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Inch
from RBC Bearings
This 7500 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards. This 7500 Series ™ bearing is recommended for applications requiring the accuracy of rotation and quiet performance of close tolerance... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from NSK Americas
NSK SPACEA ™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA ™ series has a wide array of product applicable to special environments including vacuum, clean, corrosive, high-temperature, dust or water... [See More]
- Material / Plating: Stainless Steel; Ceramic Races; Corrosion Resistant; Nickel Alloy Coated, Ceramic Coated
- Application: Agriculture; Instrument / Miniature; Medical / Dental; Clean rooms for the manufacture of semiconductors, Aqueos Food Processing Environments, Vacuum Conditions, Utilities, Pharmaceutical, Print,
- Primary Bearing Category: Radial Ball Bearing
- Rolling Element: Steel; Stainless Steel; Ceramic / Steel Combination; Ceramic Balls; Polymer
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Corrosion Resistant; Cadmium Plated
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from KAYDON Bearings
KH series bearings are designed to provide precise positioning and stopping, with consistent repeatability, in applications where rotation is constant, intermittent or oscillating. They are the ideal bearing for advanced rotary index tables or any design where the bearing will mesh with other... [See More]
- Material / Plating: Corrosion Resistant; Chrome Steel Hardened Bearings
- Application: Precision Indexing, Rotary Tables
- Type: Four Point Contact
- Design Units: Inch
from RBC Bearings
This 7600 Series ™ bearing is a single row retainer type radial bearing. It incorporate 2 highly effective single lip contact seals with metal guards, while the inner ring is extended and contains set screws This 7600 Series ™ bearing is recommended for applications requiring the... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Corrosion Resistant; Cadmium Plated
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from RBC Bearings
This precision ground 1600 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 5000 rpm. Precision ground on all surfaces for superior performance with extra attention given to the ball grooves. Careful heat... [See More]
- Material / Plating: Corrosion Resistant
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Corrosion Resistant; Cadmium Plated
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from RBC Bearings
This ER series ball bearing has heavy duty seals and is prelubricated for life. It has two lubrication holes for re-greasing. Black oxide finish provides added corrosion resistance. [See More]
- Material / Plating: Corrosion Resistant; Chrome Alloy Steel
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Stainless Steel; Corrosion Resistant; Cadmium Plated
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from RBC Bearings
This precision ground 3000 Series ™ bearing is manufactured in easy-to-use inch dimensions and is recommended for medium loads and for maximum speeds in the range of 2500 rpm. Precision ground on all rolling surfaces for superior performance. Careful heat treatment provides a uniform and exact... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Stainless Steel; Corrosion Resistant; Cadmium Plated
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from RBC Bearings
This 6900 Series ™ bearing consists of a double sealed, semi-ground bearing with an extended inner ring. It is provided with two set screws and a flanged housing designed for flush mounting. Bearings are supplied assembled in the housing. The pressed steel flanged housing provides a secure yet... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Corrosion Resistant; Cadmium Plated
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Description: Fairleads
from RBC Bearings
This 500 Series ™ of unground combination radial and thrust bearings is designed for applications where a pure radial bearing or a pure thrust bearing would be unsuitable. The 500 Series ™ is an angular contact bearing designed for applications where primarily thrust load carrying... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Flat Race Thrust
- Primary Bearing Category: Thrust Bearing
- Description: Radial and Thrust Combination
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Corrosion Resistant; Cadmium Plated
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Description: Fairleads
from RBC Bearings
This 400 Series ™ unground radial ball bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not warrant the more expensive precision ground bearings. This bearing features a full ball complement for maximum capacity, without a retainer, and a... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Corrosion Resistant; Cadmium Plated
- Type: External Self Aligning
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from RBC Bearings
This 5000 Series ™ bearing has a flange on the outer ring to locate the bearing when pressed into a tube or housing, thus eliminating the need for an external mounting device. The bearing is designed for moderate loads and speeds where running accuracy and noise level requirements do not... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Stainless Steel; Corrosion Resistant; Cadmium Plated
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from RBC Bearings
This 600 Series ™ bearing is designed for moderate speeds and medium thrust loads. This bearing utilizes a full ball complement. Rings are cold forged from hardenable strip steel and are carefully heat treated. The entire assembly is housed in a soft steel band which lends itself to an easy... [See More]
- Material / Plating: Corrosion Resistant; Bearing Grade Steel
- Type: Flat Race Thrust
- Primary Bearing Category: Thrust Bearing
- Application: Automotive
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Stainless Steel; Corrosion Resistant; Cadmium Plated
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Stainless Steel; Corrosion Resistant; Cadmium Plated
- Type: Internal Self Aligning
- Primary Bearing Category: Radial Ball Bearing
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Material / Plating: Stainless Steel; Corrosion Resistant; Cadmium Plated
- Application: Airframe / Aircraft Control; Also For Use In Pulleys
- Description: Pulley; Retainer Type
- Design Units: Inch