Airframe / Aircraft Control Ball Bearings
from Alpine Bearing, Inc.
Light weight design and safe for extreme environments, aircraft bearings are typically used to support high loads which spin at medium to low RPMs and are commonly oscillating. These bearings can take many forms including single, double row or thin section ball bearings. Known for their precise... [See More]
- Application: Aerospace; Airframe / Aircraft Control
- Bore: 0.6250
- Design Units: Inch
- Outside Diameter: 1.0625
from Timken Company (The)
Timken's ball bearings for aerospace applications are specifically designed to withstand radial, thrust, moment, reversible thrust or combination loads. Our offering includes two Conrad configurations (types HK and HD) and two angular contact configurations (types HA and HT). Bearings may be... [See More]
- Application: Aerospace; Airframe / Aircraft Control
- Type: Conrad / Deep Groove (optional feature)
- Primary Bearing Category: Radial Ball Bearing; Angular Contact Ball Bearing
- Outside Diameter: 0.3937 to 23.6221
from Barden Precision Bearings
Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Design Units: Inch
- Primary Bearing Category: Angular Contact Ball Bearing
- Material / Plating: Stainless Steel
from Radwell International
AIRFRAME CONTROL BALL BEARING, 0.5000 IN ID, 1.1250 IN OD, 0.3750 IN WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from KAYDON Bearings
A Conrad assembled bearing designed primarily for application of radial load —deep ball grooves also permit application of thrust load in either direction – often used in conjunction with another bearing. We can provide internal fit up, lubricants, separators and other features to meet... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from National Precision Bearing, Inc.
These bearings are made in accordance with AS 7949 standards. Designed for applications of oscillating motion or slow intermittent rotation. They assure excellent radial and axial positioning. SAE52100 chrome steel with cadmium plating is standard, 440C stainless steel is also available. [See More]
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
- Design Units: Inch
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Type: Four Point Contact
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Inch
from AST Bearings LLC
The bearing has two removable seals made of woven fabric Teflon. [See More]
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from JTEKT North America, Inc.
For bearings used for aircraft and helicopter, high reliability, long service life and weight reduction have been required. Bearing for jet engine shaft. The bearing for the shaft of the jet engine is the most important machine part located at the heart of the aircraft. It features not only high... [See More]
- Application: Aerospace; Airframe / Aircraft Control
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing; Thrust Bearing
- Design Units: Inch
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 0.3125 IN ID, 1.2500 IN OD, 0.7450 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Barden Precision Bearings
Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Metric
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 0.3750 IN ID, 1.4375 IN OD, 0.8750 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Barden Precision Bearings
Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
- Type: Two Directional Grooved Thrust
- Primary Bearing Category: Angular Contact Ball Bearing; Thrust Bearing
- Design Units: Metric
from Radwell International
AIRFRAME CONTROL BALL BEARING, 0.5 IN ID, 1.6875 IN OD, 0.9320 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Barden Precision Bearings
For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
- Material / Plating: Stainless Steel
- Primary Bearing Category: Angular Contact Ball Bearing; Thrust Bearing
- Seals / Shields: None (Open Bearing); Single Seal
from Radwell International
CONTROL BALL BEARING, AIRFRAME, 1/2 IN ID, 1-11/16 IN OD, 15/16 IN WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Barden Precision Bearings
Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
- Design Units: Metric
- Primary Bearing Category: Angular Contact Ball Bearing
- Material / Plating: Stainless Steel
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 0.5000 IN ID, 1.6875 IN OD, 1.0000 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Radwell International
CONTROL BALL BEARING, 0.2500 INCH ID, 0.6250 INCH OD, 0.5620 INCH WIDTH, SEALED, NO CAGE, WITHOUT SNAP RING, INTERNAL CLEARANCE: C0. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Description: Fairleads
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 0.2500 IN ID, 0.7500 IN OD, 0.8750 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Double Row Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Description: Fairleads
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 1.0000 IN ID, 1.7500 IN OD, 0.4370 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: External Self Aligning
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Radwell International
AIRFRAME CONTROL BALL BEARING ,1.2500 IN ID, 2.2500 IN OD, 0.5000 IN WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 1.3125 IN ID, 2.0625 IN OD, 0.4370 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Conrad / Deep Groove
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 0.1900 IN ID, 0.6250 IN OD, 0.2970 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control
- Type: Internal Self Aligning
- Primary Bearing Category: Radial Ball Bearing
- Design Units: Inch
from Radwell International
AIRFRAME CONTROL BALL BEARING,3.0625 IN ID, 4.0000 IN OD, 0.5310 IN WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Schatz Bearing Corp.
Schatz manufactures a broad line of aircraft ball bearings used in aircraft control, aircraft accessory, and aircraft gearbox applications. Many of our aircraft bearings are manufactured and approved to the applicable SAE and U.S. Government military standards, controlled by AS7949 (formerly... [See More]
- Application: Airframe / Aircraft Control; Also For Use In Pulleys
- Design Units: Inch
- Description: Pulley; Retainer Type
- Bore: 0.1900
from Radwell International
AIRFRAME CONTROL BALL BEARING, 0.2500 IN ID, 0.7500 IN OD, 0.2810 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Radwell International
AIRFRAME CONTROL BALL BEARING , 0.3750 IN ID, 0.8750 IN OD, 0.3125 IN WIDTH, DOUBLE SEALED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 0.3125 IN ID, 0.8125 IN OD, 0.2970 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 1.0625 IN ID, 1.5000 IN OD, 0.2810 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Radwell International
RBC AIRFRAME CONTROL BALL BEARING - 0.5000 IN ID, 1.4375 IN OD, 1.5000 IN WIDTH, SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Radwell International
BALL BEARING, KP A SEIRES, AIRFRAME, CONTROL, 0.625 IN BORE, 1.375 IN OUTSIDE DIAMETER, 0.406 IN OVERALL WIDTH, 500 RPM, C0 CLEARANCE, DOUBLE SEALED, SINGLE ROW, NON-FILL, CADMIUM PLATED. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control
from Radwell International
RBC ® AIRFRAME CONTROL BALL BEARING - 0.2500 IN ID, 0.7500 IN OD, 0.2810 IN WIDTH, DOUBLE SEALED, NO CAGE. FREE 2 YEAR RADWELL WARRANTY [See More]
- Application: Airframe / Aircraft Control