Military Ball Bearings
from RBC Bearings
This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]
- Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
- Type: Four Point Contact
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Inch
from SilverThin Bearing Group of Mechatronics Inc.
Industry Part Number Interchange. Standard Bearings from 1-inch bore to 35-inch bore, with Specials upon request. Application Engineering Services available [See More]
- Application: Aerospace; Military; Industrial, Robotics, Dist. Markets
- Type: One Directional Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Inch
from KAYDON Bearings
A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in... [See More]
- Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
- Type: One Directional Thrust Angular
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Inch
from Kinematics Manufacturing, Inc.
Kinematics slewing bearings are a cost-effective design and performance enhancement option for rotary devices carrying heavy loads. Slewing rings have a compact design, which facilitates more ease of use and can be manufactured without teeth, with internal or external teeth, with balls and/or with... [See More]
- Application: Aerospace; Automotive; Medical / Dental; Military; Solar Trackers, Digger Derricks, Truck Cranes, Wind Turbines, Utility Equipment, Forestry, Hydraulic Equipment Attachments and Tire Handlers.
- Outside Diameter: 7.0000 to 25.0000
- Design Units: Metric
- Dynamic Axial: 29943 to 530528
from New Hampshire Ball Bearings, Inc. (NHBB)
Miniature & Instrument Bearings. This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super duplex... [See More]
- Application: Aerospace; Medical / Dental; Military
- Design Units: Metric
- Primary Bearing Category: Radial Ball Bearing
- Bore: 0.3937 to 0.9843
from FHD Bearings Co., Ltd.
Zirconia ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is second only to diamond and can withstand friction and wear at high speeds and high pressures. [See More]
- Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; High-Speed Machinery,Valves & Fluid Control Systems,Electronics & Sensors,Specialty Manufacturing
- Material / Plating: Zirconia(ZrO2)
- Design Units: Metric
from FHD Bearings Co., Ltd.
Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]
- Application: Aerospace; Medical / Dental; Military; Semiconductor & Vacuum Systems,Harsh Chemical & Petrochemical
- Type: Maximum Capacity Double Row Full Ball Complement
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from FHD Bearings Co., Ltd.
Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]
- Application: Aerospace; Military; Spindle / Super Precision; High-Performance Motors & Electrified Powertrains,Oil & Gas / Petrochemical Extreme Services
- Type: Single Row Ball
- Primary Bearing Category: Angular Contact Ball Bearing
- Design Units: Metric
from FHD Bearings Co., Ltd.
Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]
- Application: Aerospace; Medical / Dental; Military; Glass & Steel Manufacturing,Deep-Sea Mining & Desalination Systems,High-Speed, Electrically Sensitive Applications,
- Design Units: Metric
- Type: Maximum Capacity Double Row Full Ball Complement
- Outside Diameter: 1.3780
from FHD Bearings Co., Ltd.
One-way clutch bearings. One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises of... [See More]
- Application: Aerospace; Automotive; Medical / Dental; Military; Industrial Machinery,Consumer & Home Appliances,Renewable Energy
- Design Units: Metric
- Type: Conrad / Deep Groove; Single Row Ball
- Outside Diameter: 2.4409
from FHD Bearings Co., Ltd.
Eight Point Contact Ball Slewing Bearing. The internal configuration consists of two deep groove gothic arch raceways, each with a maximum ball complement, located in both the inner and outer rings. This results in a total of eight surfaces where the balls may contact at any time, providing... [See More]
- Application: Aerospace; Military; Heavy Machinery,Robotics,Wind Turbines,
- Design Units: Metric
- Type: Maximum Capacity Double Row Full Ball Complement; Eight Point Contact
- Bore: 12.2441
from FHD Bearings Co., Ltd.
Eight Point Contact Ball Slewing Bearing. The internal configuration consists of two deep groove gothic arch raceways, each with a maximum ball complement, located in both the inner and outer rings. This results in a total of eight surfaces where the balls may contact at any time, providing... [See More]
- Application: Aerospace; Military; Heavy Machinery,Robotics,Wind Turbines
- Design Units: Metric
- Type: Maximum Capacity Double Row Full Ball Complement; Eight Point Contact
- Bore: 26.7323