Spindle / Super Precision Ball Bearings

70 Results
Ceramic Bearings - Ceramic Balls - Zirconia Balls
from FHD Bearings Co., Ltd.

Zirconia ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is second only to diamond and can withstand friction and wear at high speeds and high pressures. [See More]

  • Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; High-Speed Machinery,Valves & Fluid Control Systems,Electronics & Sensors,Specialty Manufacturing
  • Material / Plating: Zirconia(ZrO2)
  • Design Units: Metric
Flanged Ball Bearings-Open & Shielded Type - Inch -- BB#RFX-2XXX
from Quality Bearings & Components

Precision. FLANGED BALL BEARINGS-OPEN & SHIELDED TYPE – INCH. • Stainless Steel. • Chrome Steel [See More]

  • Application: Spindle / Super Precision
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.1250
Bearing -- 103465260
from Radwell International

SPINDLE BEARING, HIGH PRECISION ANGULAR CONTACT BALL BEARING, LAMINATED RESIN CAGE CENTRED ON OUTER RING, CLASS P4. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
7000 Series Light Duty Super Precision Angular Contact Ball Bearings -- 7000CTDULP4
from Emerson Bearing Co.

Super Precision Angular Contact bearings are designed for rigid, high speed, high tolerance applications. Spindle bearings used in pairs in a 'back to back' or 'face to face' arrangemet can support axial forces on both directions and moments. Bearings in a tandem arrangement can only support axial... [See More]

  • Application: Spindle / Super Precision
  • Bore: 0.3940
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Outside Diameter: 1.0240
Specialty Ball Bearings - DS-Type 7100-KRDS Series -- 7100KRDS-BKE#7
from SKF/Global

MRC specialty bearings and housings are available right off the shelf as "drop-in" replacements, ready for work within a variety of machines - everything from gearboxes, pumps and electric motors to auxiliary power units, conveyors and more. MRC products are helping plants across a range of... [See More]

  • Application: Spindle / Super Precision
  • Type: Duplex Thrust Angular
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Angular Contact Bearings (Inch)
from Barden Precision Bearings

Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Design Units: Inch
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Material / Plating: Stainless Steel
Super Precision Angular Contact Bearings -- 5S1-7006CT1D2G/GLP42 [5S1-7006CT1D2G/GLP42 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 1.1811
Spindle Ball Bearings
from GMN Paul Muller Industrie GmbH & Co. KG

Support of axial load in one direction only. High rigidity and loading capacity, radial and axial,. due to higher number of balls. Adjustment against a second bearing is necessary. Size range from 5 to 70 mm and 75 to 120 mm (BIGspi). bore diameter. Precision classes P4/P2 resp. ABEC7 and ABEC9. as... [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 2.9528 to 4.7244
Single Direction Angular Contanct Ball Bearings -- 7005AC
from Splendor Industrial Bearing Co., Ltd.

The raceways of the inner and outer rings of ACBB can have relative displacement in the direction of the horizontal axis, that can withstand combined loads — that is, radial and axial loads acting simultaneously. The axial-load carrying capacity of ACBB increases as the contact angle... [See More]

  • Application: Spindle / Super Precision
  • Bore: 1.8504
  • Design Units: Metric
  • Static Axial: 1821
Ceramic Precision Spindle Bearings – HC, HCS types -- HC71917C.T.P4S.UL
from WD Bearing Group

Angular contact ball bearings have raceways in the inner and outer rings that are offset in relation to each other in the direction of the bearing axis. These bearings are designed to accommodate combined loads and reach high speeds. The contact angle α is defined as the angle between the line... [See More]

  • Application: Spindle / Super Precision
  • Rolling Element: Ceramic Balls
  • Primary Bearing Category: Angular Contact Ball Bearing
Type A KA - Angular -- KA020AR0
from KAYDON Bearings

A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in... [See More]

  • Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
  • Type: One Directional Thrust Angular
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Inch
BA/BT Ball Bearings -- 100BA10
from Alpine Bearing, Inc.

These are precision angular contact bearings, non-separable with outer rings relieved and available with 15 ° or 25 ° contact angles. For critical applications these bearings are stocked as universally ground duplex pairs with standard preloads and as single row bearings. A different... [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 3.9370
Precision Ball Bearings -- Ball Screw Support Bearings
from Timken Company (The)

Our broad line of Timken ® Fafnir ® ball screw support bearings includes single- and double-row designs with a variety of mounting configurations. We offer flanged and non-flanged series for both standard and rotating nut mountings. Housed cartridge and pillow block units facilitate bolting... [See More]

  • Application: Ball Screw Support; Spindle / Super Precision
  • Bearing Class: ABEC 9 / Class 2 / P2
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE7304SI Open
from FHD Bearings Co., Ltd.

Single-row Angular Contact Ceramic Ball Bearings – Silicon Nitride (Si3N4). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Application: Aerospace; Military; Spindle / Super Precision; High-Performance Motors & Electrified Powertrains,Oil & Gas / Petrochemical Extreme Services
  • Type: Single Row Ball
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Plain Ball Bearings-Open Type -- BB#RXX-10XXXX
from Quality Bearings & Components

Precision. PLAIN BALL BEARINGS-OPEN TYPE. • Stainless Steel. • Chrome Steel [See More]

  • Application: Spindle / Super Precision
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.6250
Bearing -- 103470233 [209HDH from Barden Precision Bearings]
from Radwell International

BEARING, ANGULAR CONTACT BALL BEARING, SPINDLE AND PRESISION MACHINE TOOL ANGULAR CONTACT BALL BEARING, 45 MM ID, 85 MM OD, 19 MM WIDTH, SINGLE SEAL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Deep Groove Spindle and Turbine Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Super Precision Angular Contact Bearings -- 5S1-7012CT1D2G/ [5S1-7012CT1D2G/ from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 2.3622
Double Direction Ball Bearings -- 234407
from Alpine Bearing, Inc.

This type of bearing can accommodate axial loads in both directions, and are done in a separable design. Double direction bearings can handily high axial forces and have a high rigidity. Ball Bearing Features. 60 degree contact angle. outer ring “OD ” has a lubricating groove in center... [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Type: Double Directional Thrust Angular
  • Bore: 1.3780
Precision Ball Bearings -- HX (Machine Tool Bearings)
from Timken Company (The)

Timken has developed superior, ISO series-10 machine tool spindle bearings to promote increased metalworking throughput. Our HX bearing design delivers higher spindle speeds and increased dynamic radial stiffness. This allows spindle heads to remove more material in less time while maintaining... [See More]

  • Application: Spindle / Super Precision
  • Bearing Class: ABEC 9 / Class 2 / P2
  • Bore: 0.3937 to 7.8740
Rolling Bearings - Ball Bearings - Angular Contact Ball Bearings - 3310 2RS
from FHD Bearings Co., Ltd.

Double row angular contact ball bearing. Double row angular contact ball bearings correspond, in their design and operation, to a pair of single row angular contact ball bearings in a back-to-back arrangement, while requiring less axial space. They can operate at high speeds and are more suitable... [See More]

  • Application: Agriculture; Automotive; Spindle / Super Precision; Industrial Machinery,Material Handling & Conveyors,Paper & Pulp Industry,Wind Turbines & Renewable Energy,
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Plain Ball Bearings-Shielded Type -- BB#RXX-10XX
from Quality Bearings & Components

Precision. PLAIN BALL BEARINGS-SHIELDED TYPE. • Stainless Steel. • Chrome Steel [See More]

  • Application: Spindle / Super Precision
  • Design Units: Inch
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.6250
Bearing -- 185177241 [HC7015-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

ANGULAR CONTACT BALL BEARING, W/ CERAMIC BALLS, 75 MM BORE, 115 MM OD, 20 MM WIDTH, HIGH SPEED SPINDLE BEARINGS, RESTRICTED TOLERANCES. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Spindle Bearings
from Barden Precision Bearings

Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Material / Plating: Stainless Steel
Super Precision Angular Contact Bearings -- 5S1-7012CT1D2G/GNP42 [5S1-7012CT1D2G/GNP42 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 2.3622
Double Row NN30 Cylindrical Roller Bearings -- NN3005
from Alpine Bearing, Inc.

Cylindrical rollers distribute loads across a broader surface allowing for high radial load capacity and higher speeds. Single row and double row cylindrical bearings are used primarily for precision machine tools. Ball Bearing Features. K = tapered bore (taper ration is 1/12) [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Bore: 0.9843
Precision Ball Bearings -- MM/MMV (Machine Tool Bearings)
from Timken Company (The)

Super precision bearings manufactured to the MM/MMV tolerance class operate with running accuracy and performance levels meeting ABEC 9/ISO P2 levels, yet maintain non-critical features at ABEC 7/ISO P4 levels for cost effectiveness. Timken ® Fafnir ® super precision ball bearings are... [See More]

  • Application: Spindle / Super Precision
  • Bearing Class: ABEC 9 / Class 2 / P2
  • Bore: 0.3937 to 11.8110
Rolling Bearings - Ball Bearings - Thrust Ball Bearings - 52204
from FHD Bearings Co., Ltd.

Double direction thrust ball bearing. Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components facilitate mounting/dismounting and maintenance inspections, and many of the components are... [See More]

  • Application: Aerospace; Automotive; Pump; Spindle / Super Precision; Industrial Robotics,Heavy-Duty Presses & Stamping Machines,Marine & Shipbuilding,Railway Applications
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Thrust Bearing
  • Design Units: Metric
Bearing -- 19464205 [MM305K from Timken Company (The)]
from Radwell International

BALL BEARING, SPINDLE DEEP GROOVE,25MM BORE,62MM OD, 17MM WIDTH, STEEL. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
Super Precision Angular Contact Bearings -- 5S1-7015CG/GNP4X [5S1-7015CG/GNP4X from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 75 Mm X 115 Mm X 20 Mm / Angular Contact Bearing / 15 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 2.9528
Extra Light 100 ABEC5 Ball Bearings -- 6000P5
from Alpine Bearing, Inc.

Precision radial bearings support axial loads in a single direction. They are high rigidity and have a high load capacity. This type of bearing is used for applications requiring high running accuracy and tight dimensional tolerances. Use of nonmetallic retainers such as phenolic can help to achieve... [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.3937
Stainless Steel Bearings - Stainless Steel Flanged Ball Bearings - SFRW168-Open
from FHD Bearings Co., Ltd.

Stainless Miniature Flanged Ball Bearings With Extended Inner Ring. Stainless steel miniature flanged ball bearings with extended inner ring combine small dimensions with an extended inner ring for precision applications where space is limited and additional support is required. Tiny size: Suitable... [See More]

  • Application: Medical / Dental; Spindle / Super Precision; Semiconductor & Cleanroom Equipment,Food Processing & Packaging,Marine & Outdoor Electronics
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 0.3748
Bearing -- 34777787 [B71909-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-708CD2G/GNP4 [5S1-708CD2G/GNP4 from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 8 Mm X 22 Mm X 7 Mm / Angular Contact Bearing / 15 ° Contact Angle / Pair - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.3150
Inch Ball Bearings -- BS-078
from Alpine Bearing, Inc.

Ball screw support bearings are designed to provide maximum axial rigidity and improved feeding accuracy for use with precision ball screws. They are high accuracy angular contact thrust bearings which are superior to combinations of standard angular contact bearings or arrangements of radial and... [See More]

  • Application: Ball Screw Support; Spindle / Super Precision
  • Bore: 0.7874
  • Design Units: Inch
  • Outside Diameter: 1.8504
Bearing -- 34777808 [B7014-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS - 100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS003CT1LLBG [5S1-HS003CT1LLBG from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 17 Mm X 35 Mm X 10 Mm / Angular Contact Bearing / 15 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.6693
Bearing -- 45966956 [2MM9107WICRDUL from Timken Company (The)]
from Radwell International

BALL BEARING, ANGULAR CONTACT, SPINDLE, 35 MM X 62 MM X 28 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS004CE1T1LLBG [5S1-HS004CE1T1LLBG from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 20 Mm X 42 Mm X 12 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.7874
Bearing -- 45966984 [2MM9107WI DUL from Timken Company (The)]
from Radwell International

BEARING, BALL P4S,SUPER PRECISION, TIMKEN (FAFNIR), SPINDLE & PRECISION MACHINE TOOL ANGULAR CONTACT BEARING - 35 MM ID, 62 MM OD, 14 MM WIDTH, 15 CONTACT, ABEC 7 (ISO CLASS 4), OPEN. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS005CE1T1LLBD2G [5S1-HS005CE1T1LLBD2G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 25 Mm X 47 Mm X 12 Mm / Angular Contact Bearing / 18 ° Contact Angle / Pair - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.9843
Bearing -- 71670706 [2MM9111WI DUL from Timken Company (The)]
from Radwell International

ANGULAR CONTACT BEARING, SPINDLE & PRECISION MACHINE TOOLED, BALL BEARING SET, P4S SUPER PRECISION, 55X90X18MM, PHENOLIC RESIN CAGE, 15 DEGREE CONTACT ANGLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS006CE1T1G [5S1-HS006CE1T1G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 1.1811
Bearing -- 73876598 [B71907-E-T-P4S-DUL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARING SETS & M. KITS- 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS006CE1T1LLBD2G [5S1-HS006CE1T1LLBD2G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 30 Mm X 55 Mm X 13 Mm / Angular Contact Bearing / 18 ° Contact Angle / Pair - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 1.1811
Bearing -- 77941415 [HC7013-C-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, HYBRID - OPEN, HS,HSS,HC,HCS,HCB,XCS,CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS007CE1T1LLBD2G [5S1-HS007CE1T1LLBD2G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 35 Mm X 62 Mm X 14 Mm / Angular Contact Bearing / 18 ° Contact Angle / Pair - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 1.3780
Bearing -- 77955590 [HS7020-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, HS,HSS,HC,HCS,HCB,XCS,CERAMIC. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS008CE1T1G [5S1-HS008CE1T1G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 40 Mm X 68 Mm X 15 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 1.5748
Bearing -- 77960723 [B71905-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

BALL BEARING, SUPER PRECISION, ANGULAR CONTACT, SPINDLE STYLE, 100CR6 - OPEN, 25 X 42 X 9 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS009CE1T1G [5S1-HS009CE1T1G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 45 Mm X 75 Mm X 16 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched Mat [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 1.7717
Bearing -- 77961205 [B71928-E-T-P4S-DUL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARING SETS & M. KITS- 100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS010CE1T1G [5S1-HS010CE1T1G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 50 Mm X 80 Mm X 16 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 1.9685
Bearing -- 77961300 [B7209-C-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

BALL BEARING, ANGULAR CONTACT, 45 MM INNER DIAMETER, 85 MM OUTER DIAMETER, 19 MM WIDTH, 15 DEGREE CONTACT ANGLE, LIGHT-PRELOAD, PHENOLIC RETAINER, MACHINE TOOL SPINDLE. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS012CE1T1LLBG [5S1-HS012CE1T1LLBG from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 60 Mm X 95 Mm X 18 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 2.3622
Bearing -- 77965354 [B71908-E-T-P4S-DUL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARING SETS & M. KITS- 100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS013CE1T1G [5S1-HS013CE1T1G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 65 Mm X 100 Mm X 18 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 2.5591
Bearing -- 77972066 [B7007-C-T-P4S-K5-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 5S1-HS014CE1T1G [5S1-HS014CE1T1G from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

TPI Brand / 70 Mm X 110 Mm X 20 Mm / Angular Contact Bearing / 18 ° Contact Angle / Single - Universal Matched [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 2.7559
Bearing -- 77972326 [B71906-C-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS, - 100CR6 - OPEN, B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 7000 ACD/P4ADGA [7000 ACD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.3937
Bearing -- 77977618 [B71914-E-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SUPER PRECISION ANGULAR CONTACT BALL BEARINGS, SPINDLE BEARINGS,100CR6 - OPEN, SPINDLE BRGS B7XXX, B72XX, B719XX. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 7000 ACDGA/P4A [7000 ACDGA/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.3937
Bearing -- 79949164 [HCB7203-C-T-P4S-UL from Schaeffler Group USA Inc.]
from Radwell International

SPINDLE BEARING, OPEN, ANGULAR CONATACT, SINGLE ROW, CERAMIC BALLS, 50000RPM, 17 X 40 X 12 MM. FREE 2 YEAR RADWELL WARRANTY [See More]

  • Application: Spindle / Super Precision
  • Primary Bearing Category: Angular Contact Ball Bearing
Super Precision Angular Contact Bearings -- 7000 CD/P4A [7000 CD/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.3937
Super Precision Angular Contact Bearings -- 7000 CD/P4ADGA [7000 CD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.3937
Super Precision Angular Contact Bearings -- 7000CG/GNP4X [7000CG/GNP4X from Tung Pei Industry Technology]
from Pacific International Bearing, Inc.

15 ° contact angle [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.3937
Super Precision Angular Contact Bearings -- 7001 ACD/P4A [7001 ACD/P4A from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001 ACD/P4ADGA [7001 ACD/P4ADGA from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.4724
Super Precision Angular Contact Bearings -- 7001 ACD/P4ADGB [7001 ACD/P4ADGB from SKF/North America]
from Pacific International Bearing, Inc.

Angular Contact Bearing [See More]

  • Application: Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Bore: 0.4724