Pump Ball Bearings

18 Results
.O550" Bore, 0.1875" Outside diameter., Lubricated With Oil ( MIL-L-6085A) -- A 7Y55-E1805
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Bore: 0.0550
  • Design Units: Inch
  • Outside Diameter: 0.1875
1 in. ID, 1.375 in. OD Chrome Steel Thin Section Angular Contact Style Ball Bearing -- BBXANG-KAA10ARO
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Static Radial: 147
  • Static Axial: 430
  • Features: Thin-section
1 in. ID, 2.047 in. OD Single Row Acetal Ball Bearing Insert -- BBPRIX-I100S
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Material / Plating: Plastic
  • Dynamic Axial: 92
  • Rolling Element: Stainless Steel
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 -- A 7C55MP3010
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.1811
17mm ID, 47mm OD Chrome Steel Angular Contact Ball Bearing -- BBXANGM7303B
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Grease: 13000
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Oil: 17000
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) -- A 7Y55-F1504G
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Bore: 0.0469
  • Design Units: Inch
  • Outside Diameter: 0.1562
Plastic Ball Bearing With 0.25" Bore, 0.625" O.D. and 0.196" wide -- A 7Z 5-S0602A
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Bore: 0.2500
  • Design Units: Inch
  • Overall Width: 0.1960
Plastic ball bearing, 10mm Bore, 26mm O.D. and 8mm wide -- A 7Z 5M2610
from Stock Drive Products & Sterling Instrument - SDP/SI

A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding... [See More]

  • Application: Pump
  • Bore: 0.3937
  • Design Units: Metric
  • Outside Diameter: 1.0236
Double-row Ball Water Pump Bearings – Angular Contact -- DWAB2540077
from WD Bearing Group

WD Water pump bearings basically consist of standard double row bearings, ball-ball type and ball-roller type. Water pump bearings do not have an inner ring but instead have raceways directly machined into the shaft. Therefore, there is additional space for rolling elements enabling higher specific... [See More]

  • Application: Pump
  • Primary Bearing Category: Angular Contact Ball Bearing
Angular Contact Ball Bearings
from NSK Americas

NSK offers one of the most comprehensive range of Angular Contact Ball Bearings designed to meet OE manufacturers' demanding requirements. These bearings have a contact angle that enables them to withstand significant axial loads in one direction together with radial loads. They are generally used... [See More]

  • Application: Agriculture; Automotive; Ball Screw Support; Pump; Semiconductor, MachineTools, Oil-free Screw Compressors, Pharmaceutical, Petrochemical, Quarrying / Mining, Fans and Blowers, Liquefied Natural Gas
  • Type: Double Row Angular Contact (optional feature) Double Row Maximum Complement Angular (optional feature) Four Point Contact (optional feature)
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Description: Sealed Angular Contact, Duplex Angular Contact
Ball Bearings -- 6804
from Alpine Bearing, Inc.

Combining incredible high rates of speed with challenging atmospheric conditions, turbo molecular pumps push bearings to new extremes. Alpine Bearing has worked together with world class manufacturers to develop replacement bearings for both ball bearing and magnetic levitation (mag-lev) turbo... [See More]

  • Application: Pump
  • Bore: 0.7874
  • Design Units: Metric
  • Outside Diameter: 0.5906
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE1205ZR
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Pump; High-Temperature & Chemical Processing,Semiconductor & Electronics Manufacturing,Food & Beverage Processing,Marine & Offshore
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 2.0472
Double-row Angular Contact - 5000 Series - 5300-UPG Series -- 5308-UPG
from SKF/Global

MRC double-row angular contact ball bearings are manufactured in two main types: C-type (Conrad construction) and M-type (maximum capacity with filling notches). Each of the two rows has a 30 ° contact angle. [See More]

  • Application: Pump
  • Type: Double Row Angular Contact
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Deep Groove Ball Bearings
from NSK Americas

NSK is the World Leader in Deep Groove Ball Bearings. Deep Groove Ball Bearings (DGBB) are the most common form of rolling bearings and are used in a variety of applications; particularly those where high speeds and low power loss are required. NSK DGBB can handle not only radial forces, but also... [See More]

  • Application: Agriculture; Automotive; Instrument / Miniature; Medical / Dental; Pump; Paper Machinery, Woodworking, Material Handling, Railway, Petrochemical, Power Transmission, Utilities
  • Type: Conrad / Deep Groove Wide Inner Ring
  • Primary Bearing Category: Radial Ball Bearing
  • Description: Insulated, Magneto, Creep-Free, Miniature, Fretting-Resistant, Sensor, Pump
Rolling Bearings - Ball Bearings - Thrust Ball Bearings - 52204
from FHD Bearings Co., Ltd.

Double direction thrust ball bearing. Double direction thrust ball bearings can accommodate axial loads in both directions, but they must not be subjected to any radial load. Their separable components facilitate mounting/dismounting and maintenance inspections, and many of the components are... [See More]

  • Application: Aerospace; Automotive; Pump; Spindle / Super Precision; Industrial Robotics,Heavy-Duty Presses & Stamping Machines,Marine & Shipbuilding,Railway Applications
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Thrust Bearing
  • Design Units: Metric
PumPac 8000 Series Angular Contact Ball Bearings - 8000-ABB Series -- 8218-AAB
from SKF/Global

The PumPac 8000 Series consists of a matched set of 40 ° (A) and 15 ° (B) angular contact ball bearings with computer optimized internal design. They are manufactured to ABEC-3 tolerances and are supplied with an inner ring centered machined brass cage. [See More]

  • Application: Pump; Elec. Motors, Compressors, Centrifuges
  • Type: Duplex Thrust Angular
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Stainless Steel Bearings - stainless steel self aligning ball bearings - S2200 ETN9
from FHD Bearings Co., Ltd.

stainless steel self aligning ball bearings. Stainless steel self-aligning ball bearings are corrosion-resistant bearings with self-aligning capability for applications with high loads and requiring axial and radial adjustment. Stainless Steel: Highly corrosion resistant, suitable for corrosive... [See More]

  • Application: Agriculture; Automotive; Pump; Conveyors and Motors,Fans,Industrial Machinery
  • Design Units: Metric
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Outside Diameter: 1.1811
Super Precision Bearings - single row angular contact ball bearing - 706 CD
from FHD Bearings Co., Ltd.

Super-precision, high-capacity, single row angular contact ball bearing. These super-precision, high-capacity, single row angular contact ball bearings, with 15 ° contact angle, accommodate radial and axial loads acting simultaneously, where the axial load acts in one direction only. They are... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Pump; Machine Tools & Spindles,Electric Motors,Robotics & Automation,Compressors & Gearboxes,Instrumentation
  • Type: Single Row Ball
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric