Medical /Dental Ball Bearings

44 Results
Deep Groove Ball Bearings
from NSK Americas

NSK is the World Leader in Deep Groove Ball Bearings. Deep Groove Ball Bearings (DGBB) are the most common form of rolling bearings and are used in a variety of applications; particularly those where high speeds and low power loss are required. NSK DGBB can handle not only radial forces, but also... [See More]

  • Application: Agriculture; Automotive; Instrument / Miniature; Medical / Dental; Pump; Paper Machinery, Woodworking, Material Handling, Railway, Petrochemical, Power Transmission, Utilities
  • Type: Conrad / Deep Groove Wide Inner Ring
  • Primary Bearing Category: Radial Ball Bearing
  • Description: Insulated, Magneto, Creep-Free, Miniature, Fretting-Resistant, Sensor, Pump
Ball Screw Bearings - 7602012
from FHD Bearings Co., Ltd.

Ball screw bearing. Ball screw bearing is a kind of transmission device which adopts ball rolling method, featuring high precision, high efficiency, high load capacity and long life, etc. It is widely used in CNC machine tools and automation equipments. High Accuracy: Ball Screws are able to provide... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; CNC Machines & Industrial Automation,Linear Motion Systems,Printing & Packaging Machinery,Metalworking & Press Machines
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 1.2598
Medical Equipment Bearings
from JTEKT North America, Inc.

Medical equipment is an aggregate of leading-edge technology, and the bearing is used in the special environment featuring non magnetism and ultra-high temperatures. Bearing unit for CT scanner X-ray tube. A special bearing unit having silver ion plating on the transfer face of the bearing is... [See More]

  • Application: Medical / Dental
Deep Groove Ball Bearings Open type -- 1000905
from Splendor Industrial Bearing Co., Ltd.

DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row radial DGBB have simple... [See More]

  • Application: Aerospace; Medical / Dental
  • Bore: 1.6535
  • Design Units: Metric
  • Static Axial: 1023
Medical And Dental Bearings And Applications Miniature Specialty Bearing
from National Precision Bearing, Inc.

We have super precision miniature bearings for most dental/medical applications. These dental bearings are of the highest quality and precision with operational tolerances exceeding ABEC 9 (High speed instrument bearings). In addition to the standard lubricants we offer the Lube-No-More* grease pack... [See More]

  • Application: Instrument / Miniature; Medical / Dental
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing (optional feature); Angular Contact Ball Bearing (optional feature)
  • Design Units: Inch
Slewing Ring Bearings
from Kinematics Manufacturing, Inc.

Kinematics slewing bearings are a cost-effective design and performance enhancement option for rotary devices carrying heavy loads. Slewing rings have a compact design, which facilitates more ease of use and can be manufactured without teeth, with internal or external teeth, with balls and/or with... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Military; Solar Trackers, Digger Derricks, Truck Cranes, Wind Turbines, Utility Equipment, Forestry, Hydraulic Equipment Attachments and Tire Handlers.
  • Outside Diameter: 7.0000 to 25.0000
  • Design Units: Metric
  • Dynamic Axial: 29943 to 530528
Hybrid Bearing
from BNB INT. Co., Ltd.

Metal, plastic, and ceramic can be mixed to design and manufacture bearings customized for the hot environment, corrosion and wear resistance, allowed load, and rpm. It can cover the disadvantages of ceramic and metal bearings and is customizable for working environments to guarantee high service... [See More]

  • Application: Medical / Dental; Semiconductor equipment, LCD equipment, Food equipment, Plating facility, Chemical Facilities, Medical facilities
  • Material / Plating: Stainless Steel; Plastic
  • Primary Bearing Category: Radial Ball Bearing
  • Rolling Element: Ceramic Balls
Food Line Stainless Steel Deep Groove Ball Bearings
from SKF/Global

These reliable, food safety compliant bearing solutions for wet and corrosive environments have been designed to meet food and beverage industry needs and requirements. A wide range of food and beverage applications. SKF Food Line stainless steel deep groove ball bearings are ideal for virtually any... [See More]

  • Application: Medical / Dental; Food and Beverage
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Inch; Metric
Flat Mount Rotary Table Bearing -- FMB
from TPA Motion

Flat Mount Bearings are extremely high precision four point contact rotary bearings design for quick mounting via threaded holes in both the inner and outer rings These bearings can replace back-to-back or face-to-face mounted angular contact bearing pairs. No need to machine a housing to capture... [See More]

  • Application: Medical / Dental; Metrology
  • Design Units: Metric
  • Type: Four Point Contact
  • Bore: 1.5748 to 3.9370
KH166P
from KAYDON Bearings

KH series bearings are designed to provide precise positioning and stopping, with consistent repeatability, in applications where rotation is constant, intermittent or oscillating. They are the ideal bearing for advanced rotary index tables or any design where the bearing will mesh with other... [See More]

  • Application: Medical / Dental; Small Cranes, Booms, Lifts, Robotics
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 12.7500
Slewing Ring Turnable Bearings -- Rectangular
from SilverThin Bearing Group of Mechatronics Inc.

Four-point Contact Ball. Rectangular cross-section. External and non-gear. Clearance and preload. *Dimensions up to 72 ” OD. Available Capacities up to: Moment -. 900,000 ft-lbs to. 980,000 ft-lbs. Thrust -. 1,150,000 ft-lbs to. 1,380,000 ft-lbs. Radial -. 250,000 lbs to. 250,000 lbs. [See More]

  • Application: Aerospace; Medical / Dental; Cranes, Aerial Lifts, Robots, Wind Turbines
  • Design Units: Inch
  • Type: Four Point Contact
  • Outside Diameter: 72.0000
Angular Contact Bearings (Inch)
from Barden Precision Bearings

Angular contact bearings have one ring shoulder partially or totally removed. This allows a larger ball complement than found in comparable deep groove bearings, hence a greater load capacity. Speed capability is also greater. Angular contact bearings are assembled to a contact angle by varying the... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Design Units: Inch
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Material / Plating: Stainless Steel
Middle Size Metric Series - Radial, Unflanged
from New Hampshire Ball Bearings, Inc. (NHBB)

Miniature & Instrument Bearings. This product line encompasses inch and metric series radial and angular contact ball bearings from 0.1250 in. to 1.8504 in. O.D. Optional features include flanges, shields and seals, extended inner rings, and modified dimensions. Duplex and super duplex... [See More]

  • Application: Aerospace; Medical / Dental; Military
  • Design Units: Metric
  • Primary Bearing Category: Radial Ball Bearing
  • Bore: 0.3937 to 0.9843
4-Point Contact Thin Section , X-Type -- JU047XP0*RBC
from RBC Bearings

This X-Type series sealed thin section ball bearing is made from 52100 steel, has two seals made of molded rubber, and utilizes a snap-over cage design made of brass or composite material. This bearing is designed for applications with axial, moment, and reverse axial loads, and is manufactured to... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental; Military; Radar, Scanning Equipment, etc.
  • Type: Four Point Contact
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Inch
Special or Severe Environment Ball Bearings -- SPACEA Series
from NSK Americas

NSK SPACEA ™ Series Ball Bearings are optimal for applications in severe operating environments where standard bearings aren't adequate. The SPACEA ™ series has a wide array of product applicable to special environments including vacuum, clean, corrosive, high-temperature, dust or water... [See More]

  • Application: Agriculture; Instrument / Miniature; Medical / Dental; Clean rooms for the manufacture of semiconductors, Aqueos Food Processing Environments, Vacuum Conditions, Utilities, Pharmaceutical, Print,
  • Material / Plating: Stainless Steel; Ceramic Races; Corrosion Resistant; Nickel Alloy Coated, Ceramic Coated
  • Primary Bearing Category: Radial Ball Bearing
  • Rolling Element: Steel; Stainless Steel; Ceramic / Steel Combination; Ceramic Balls; Polymer
Ceramic Bearings - Ceramic Balls - Silicon Carbide Ball
from FHD Bearings Co., Ltd.

Silicon Carbide Ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is second only to diamond and can withstand friction and wear at high speeds and high... [See More]

  • Application: Medical / Dental; Semiconductor Manufacturing,Chemical Processing,High-Speed & Extreme Conditions,Food-Grade Systems
  • Material / Plating: Silicon Carbide(SiC)
  • Design Units: Metric
Deep Groove Ball Bearings RS type -- 1-0003
from Splendor Industrial Bearing Co., Ltd.

DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row radial DGBB have simple... [See More]

  • Application: Aerospace; Medical / Dental
  • Bore: 2.8346
  • Design Units: Metric
  • Static Axial: 3439
Silicon Nitride (Si3N4) Bearing
from BNB INT. Co., Ltd.

A silicon nitride bearing has all the characteristics of zirconia, as well as light weight, wear resistance, and high strength. It is almost resistant to thermal impact among ceramics and has excellent wear and chemical resistance, making it suitable for extreme environments. [See More]

  • Application: Medical / Dental; Semiconductor equipment, Display fixtures, Food equipment, Electroplating equipment, Chemical Equipment, Textile machinery, Medical equipment
  • Material / Plating: Plastic; Ceramic Races
  • Primary Bearing Category: Radial Ball Bearing
  • Rolling Element: Ceramic Balls
MT Series -- MT0-145
from KAYDON Bearings

Ideally suited for applications such as truck mounted cranes, hoists, and non-precision industrial tables and positioners. Available from stock. Ball pitch diameters from 9" to 40" and moment load ratings up to 870,000 ft.-lbs. [See More]

  • Application: Agriculture; Medical / Dental; Machine Tools, Radar, Cranes, Excavators
  • Design Units: Inch
  • Type: Four Point Contact
  • Bore: 5.7090
Deep Groove Flanged Bearings (Inch)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Instrument / Miniature; Medical / Dental
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing; Thrust Bearing
  • Design Units: Inch
Ceramic Bearings - Ceramic Balls - Zirconia Balls
from FHD Bearings Co., Ltd.

Zirconia ball is an advanced engineering ceramic component that has excellent performance and is therefore widely used in various high-tech fields. High hardness: The hardness of silicon nitride balls is second only to diamond and can withstand friction and wear at high speeds and high pressures. [See More]

  • Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; High-Speed Machinery,Valves & Fluid Control Systems,Electronics & Sensors,Specialty Manufacturing
  • Material / Plating: Zirconia(ZrO2)
  • Design Units: Metric
Deep Groove Ball Bearings ZZ type -- 16040M-Z
from Splendor Industrial Bearing Co., Ltd.

DGBB are composed of four basic parts, including inner ring, outer ring, steel ball and cage. Under normal operating conditions, the inner raceway, the outer raceway and the steel balls bear the load, and the cage separates the steel balls and maintains stability. Single-row radial DGBB have simple... [See More]

  • Application: Aerospace; Medical / Dental
  • Bore: 12.2047
  • Design Units: Metric
  • Static Axial: 40239
Zirconia (ZrO2) Bearing
from BNB INT. Co., Ltd.

A zirconia bearing is mainly applicable to high and low temperatures. It also has corrosion,. thermal resistance, and electric insulation. It has good mechanical strength, toughness,. and self-lubrication, making it suitable for bearings. [See More]

  • Application: Medical / Dental; Semiconductor equipment, Display fixtures, Food equipment, Electroplating equipment, Chemical Equipment, Textile machinery, Medical equipment
  • Material / Plating: Plastic; Ceramic Races
  • Primary Bearing Category: Radial Ball Bearing
  • Rolling Element: Ceramic Balls
Type A KA - Angular -- KA020AR0
from KAYDON Bearings

A deep groove bearing with reduced shoulder on one side of inner or outer race ball path. Snapover assembly permits use of a one-piece circular pocket ring separator and greater ball complement. These bearings will accept radial load and single direction thrust load and are normally used in... [See More]

  • Application: Aerospace; Medical / Dental; Military; Spindle / Super Precision; Glass working, Robotics, Food Processing
  • Type: One Directional Thrust Angular
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Inch
Deep Groove Spindle and Turbine Bearings (Metric)
from Barden Precision Bearings

Deep groove ball bearings have full shoulders on both sides of the raceways of the inner and outer rings. They can accept radial loads, thrust loads in either direction, or a combination of loads. The design of deep groove bearings make them suitable for the addition of closures which help exclude... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Type: Conrad / Deep Groove
  • Primary Bearing Category: Radial Ball Bearing
  • Design Units: Metric
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE3308SCPP Sealed
from FHD Bearings Co., Ltd.

Double-row Angular Contact Ceramic Ball Bearings – Silicon Carbide (SiC). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Application: Aerospace; Medical / Dental; Military; Semiconductor & Vacuum Systems,Harsh Chemical & Petrochemical
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
Double Direction Angular Contact Thrust Ball Bearings
from Barden Precision Bearings

Double direction angular contact thrust ball bearings are designed for use in machine tool spindles, in combination with cylindrical roller bearings. They are manufactured to precision tolerances. Double direction angular contact thrust ball bearings are designed to carry only thrust loads. They... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
  • Type: Two Directional Grooved Thrust
  • Primary Bearing Category: Angular Contact Ball Bearing; Thrust Bearing
  • Design Units: Metric
Ceramic Bearings - Full Ceramic Bearings - Angular Contact Ceramic Ball Bearings - FCB CE7004ZR Open
from FHD Bearings Co., Ltd.

Single-row Angular Contact Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Ceramic angular contact ball bearings are a specialized type of bearing designed for applications operating in extreme special environments where conventional bearings are not suitable for. They can handle high-speed,... [See More]

  • Application: Medical / Dental; Semiconductor & Ultra-Clean Manufacturing, Chemical & Offshore Harsh Environments,High-Speed, Electrically Sensitive Machinery,Food
  • Type: Single Row Ball
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric
FAG Double Direction Angular Contact Thrust Ball Bearings
from Barden Precision Bearings

For optimum performance, machine tool spindle bearings must exhibit high rigidity as well as high precision, allowing only slight deflection under load. Double direction angular contact thrust ball bearings achieve a very high level of rigidity through their internal design and preload. Double... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental
  • Material / Plating: Stainless Steel
  • Primary Bearing Category: Angular Contact Ball Bearing; Thrust Bearing
  • Seals / Shields: None (Open Bearing); Single Seal
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE1205ZR
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Pump; High-Temperature & Chemical Processing,Semiconductor & Electronics Manufacturing,Food & Beverage Processing,Marine & Offshore
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 2.0472
Spindle Bearings
from Barden Precision Bearings

Barden spindle bearings are highprecision, single row, angular contact ball bearings. Their special design features — including contact geometry, surface design and other properties — result in a bearing design that offers high precision, excellent speedability, high rigidity and low... [See More]

  • Application: Aerospace; Airframe / Aircraft Control; Medical / Dental; Spindle / Super Precision
  • Design Units: Metric
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Material / Plating: Stainless Steel
Ceramic Bearings - Full Ceramic Bearings - Self-aligning Ceramic Ball Bearings - FCB CE2202 E-SCPP
from FHD Bearings Co., Ltd.

Self Aligning Ceramic Ball Bearings – Silicon carbide (SiC). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust... [See More]

  • Application: Aerospace; Medical / Dental; Military; Glass & Steel Manufacturing,Deep-Sea Mining & Desalination Systems,High-Speed, Electrically Sensitive Applications,
  • Design Units: Metric
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Outside Diameter: 1.3780
Ceramic Bearings - Full Ceramic Bearings - Thrust Ceramic Ball Bearings - FCB CE51405ZR
from FHD Bearings Co., Ltd.

Thrust Ceramic Ball Bearings – Zirconium Oxide (ZrO2). Thrust ceramic ball bearing is a type of bearing that is designed to handle axial loads, which are loads that are parallel to the axis of rotation. They can offer several advantages over traditional steel bearings. Ceramic thrust ball... [See More]

  • Application: Medical / Dental; Severe Chemical & Marine Environments,High Voltage & Electrically Sensitive Systems,Electromagnetic & Non-Magnetic
  • Type: Single Row Ball
  • Primary Bearing Category: Thrust Bearing
  • Design Units: Metric
Linear Bearings - Linear Ball Bearings - 6485K11
from FHD Bearings Co., Ltd.

Linear and Rotary Ball Bearings. Linear Ball Bearings are precision-engineered components designed to facilitate smooth and low-friction linear motion in various applications. Comprising an outer and inner race with ball elements in between, these bearings offer efficient support for linear... [See More]

  • Application: Medical / Dental; Robotic Applications,Automated Machinery,CNC Machines,Packaging Equipment,Testing Equipment
  • Outside Diameter: 0.6248
  • Design Units: Metric
  • Dynamic Radial: 70
Rolling Bearings - Ball Bearings - Deep Groove Ball Bearings - One-way bearings - CSK30 PP-2RS
from FHD Bearings Co., Ltd.

One-way clutch bearings. One-way clutches transfer torque during the cranking of self-start motors. They also prevent starter motor failure, by restricting reverse drive while the engine is running. One Way Clutch typically has only four parts compared to the conventional design that comprises of... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Military; Industrial Machinery,Consumer & Home Appliances,Renewable Energy
  • Design Units: Metric
  • Type: Conrad / Deep Groove; Single Row Ball
  • Outside Diameter: 2.4409
Rolling Bearings - Ball Bearings - Deep Groove Ball Bearings - SS606 ZZ
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearing with integral sealing. Stainless steel single row deep groove ball bearing with seals or shields on both sides, provide greater chemical and corrosion resistance. As with deep groove ball bearings generally, they are particularly versatile, have low friction... [See More]

  • Application: Automotive; Medical / Dental; Food Processing & Packaging Equipment,Marine & Outdoor Electronics,Lab Equipment
  • Design Units: Metric
  • Type: Conrad / Deep Groove; Single Row Ball
  • Outside Diameter: 0.6693
Slewing Bearings - Four Point Contact Ball Slewing Bearing - HS6-16P1Z
from FHD Bearings Co., Ltd.

Four Point Contact Ball Slewing Bearing. Slewing bearings comprise an inner ring and an outer ring, one of which usually incorporates a gear. Together with attachment holes in both rings, they enable an optimized power transmission with a simple and quick connection between adjacent machine... [See More]

  • Application: Medical / Dental; Robotics & Automation,Solar Tracking Systems,Material Handling & Logistics
  • Design Units: Metric
  • Type: Single Row Ball Four Point Contact
  • Bore: 11.9685
Stainless Steel Bearings - Deep groove ball bearings - S304-1601 2RS
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearings. Stainless steel deep groove ball bearings made of 304 have good corrosion resistance and are suitable for hygienic requirements, making them suitable for the food and chemical industries. Excellent corrosion resistance for harsh environments. High... [See More]

  • Application: Agriculture; Medical / Dental; Food & Beverage Industry,Marine Equipment
  • Design Units: Metric
  • Type: Conrad / Deep Groove; Single Row Ball
  • Outside Diameter: 0.6874
Stainless Steel Bearings - Deep groove ball bearings - SR133-Open
from FHD Bearings Co., Ltd.

Stainless steel deep groove ball bearings. Stainless steel deep groove ball bearings are corrosion-resistant, high-temperature-resistant, low-maintenance industrial components that ensure reliable performance and long life. High corrosion resistance: Made from stainless steel, they offer excellent... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Biotech,Food Processing,Printers,Fax Machines,Photocopier, Machinery,Conveyors, Belt Drives,Electronic Devices,Power Transmission, among others.
  • Design Units: Metric
  • Type: Conrad / Deep Groove; Single Row Ball
  • Outside Diameter: 0.1874
Stainless Steel Bearings - Stainless Steel Balls - AISI 304 Stainless Steel Balls
from FHD Bearings Co., Ltd.

Stainless steel balls made of 304 have excellent corrosion resistance and are suitable for a wide range of industrial applications. Good Corrosion Resistance: 304 stainless steel balls are highly resistant to most common corrosive media and are suitable for corrosive environments. Hygienic Standards... [See More]

  • Application: Automotive; Medical / Dental; Food Processing Equipment,Kitchen Appliances,Architectural and Construction Materials,
Stainless Steel Bearings - Stainless Steel Flanged Ball Bearings - SFR1-4 2RS
from FHD Bearings Co., Ltd.

Stainless Steel Flanged Ball Bearings. Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged Ball Bearings with Extended Inner... [See More]

  • Application: Instrument / Miniature; Medical / Dental; Robotics, Watches, 3D Printers, Testing Instruments, Pressure Rotors, among others
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 0.2500
Stainless Steel Bearings - Stainless Steel Flanged Ball Bearings - SFR1-4 Open
from FHD Bearings Co., Ltd.

Stainless Steel Flanged Ball Bearings. Stainless steel flanged ball bearings in 440 combine high hardness and corrosion resistance for demanding and durable applications, and the flanged design provides additional safety. High hardness: 440 Stainless Steel Flanged Ball Bearings with Extended Inner... [See More]

  • Application: Medical / Dental; Food & Beverage Processing,Marine & Offshore Applications,Chemical & Semiconductor Manufacturing
  • Design Units: Metric
  • Type: Single Row Ball
  • Outside Diameter: 0.2500
Stainless Steel Bearings - Stainless Steel Thrust Ball Bearings - S52205-Double Direction
from FHD Bearings Co., Ltd.

Stainless Steel Double Direction Thrust Ball Bearings. Stainless Steel Double Direction Thrust Ball Bearing is a corrosion-resistant bearing capable of withstanding bi-directional axial loads for applications with high loads and corrosive environments. Stainless steel material: high corrosion... [See More]

  • Application: Medical / Dental; Marine & Offshore Equipment,Food & Beverage Processing,Chemical & Process Industries
  • Type: Maximum Capacity Double Row Full Ball Complement
  • Primary Bearing Category: Thrust Bearing
  • Design Units: Metric
Super Precision Bearings - single row angular contact ball bearing - 706 CD
from FHD Bearings Co., Ltd.

Super-precision, high-capacity, single row angular contact ball bearing. These super-precision, high-capacity, single row angular contact ball bearings, with 15 ° contact angle, accommodate radial and axial loads acting simultaneously, where the axial load acts in one direction only. They are... [See More]

  • Application: Aerospace; Automotive; Medical / Dental; Pump; Machine Tools & Spindles,Electric Motors,Robotics & Automation,Compressors & Gearboxes,Instrumentation
  • Type: Single Row Ball
  • Primary Bearing Category: Angular Contact Ball Bearing
  • Design Units: Metric