Battery / Fuel Cell Aluminum Oxide and Alumina Ceramics

4 Results
Alumina Plate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina plate is widely used because of its excellent performance and relatively low cost. It can still maintain insulation performance and high strength without deformation in high temperature environment. Moreover, it ’s harder and more abrasion resistant than metals. [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Corrosion resistant; HV / Electrical
  • Bond & Processing: Sintered / Fired
  • Alumina / Aluminate Type: Alumina
  • Shape / Form: Plate / Board
Ceramic Components
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical
  • Bond & Processing: Sintered / Fired
  • Alumina / Aluminate Type: Alumina
Ceramic Setters
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Ceramic setters, also known as kiln setters, are devices used in the manufacture of powders, ceramic and metal parts within a kiln during the firing process. Typically, they are made of ceramic materials that can endure high temperatures and thermal cycles within the kiln. They are engineered to... [See More]

  • Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Chemical or material processing; HV / Electrical
  • Bond & Processing: Sintered / Fired
  • Alumina / Aluminate Type: Alumina
  • Shape / Form: KilnFurniture
DBC Ceramic Substrate
from Xiamen Unipretec Ceramic Technology Co., Ltd.

DBC (Direct Bonded Copper) is comprised of an insulating layer of ceramic substrate such as Al2O3 (aluminum oxide) and AlN (aluminum nitride) and copper connections to ensure electrical conductivity at high temperatures. For maximum reliability and performance, modules must exhibit excellent... [See More]

  • Applications: Battery / Fuel Cell; BuildingConstruction; Electronics or semiconductors; HV / Electrical
  • Bond & Processing: Sintered / Fired
  • Alumina / Aluminate Type: Alumina
  • Performance Features: Metallized or electrode film