Block Aluminum Oxide and Alumina Ceramics

6 Results
Zirconia Toughened Alumina (ZTA) Ceramic Blocks
from Shenzhen Great Precision Ceramic CO., LTD.

Introduction to Zirconia Toughened Alumina Ceramic Blocks. Zirconia Toughened Alumina (ZTA) Ceramic Blocks are a new class of materials that combine the beneficial properties of Alumina and Zirconia. These ceramic blocks are known for their exceptional strength, toughness, and resistance to wear and... [See More]

  • Shape / Form: Block
  • Alumina / Aluminate Type: Alumina-Zirconia
Refractory Bricks
from Rath USA Inc.

RATH ’s refractory bricks are stable up to 1800 °C and can be used in almost all areas of industrial furnace construction. Typical applications. For any application, optimum durability can be achieved by a suitable combination of raw materials. The dense bricks are usually dry-pressed or... [See More]

  • Shape / Form: Block
  • Max Use Temperature: ? to 1800
  • Alumina / Aluminate Type: Alumina; Silicon Carbide
  • Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Foundry / Metal Processing
Ceramic Wear Components and Tiles
from CoorsTek

CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]

  • Shape / Form: Block; Custom Shape; Plate / Board; Rod; Roller / Roll; Tile; Hollow Stock (Tube, Pipe, Column)
  • Composition: Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
  • Alumina / Aluminate Type: Alumina; Alumina-Zirconia
  • Length: 9
(Ultra) Low Porosity Bricks
from Gouda Refractories BV

LP and ULP brick series comprise  super dense high alumina refractory bricks with an extremely low porosity as every 2% lower porosity reduces chemical ingression by 40 - 50%.  . LP and ULP bricks provide thermal shock resistance and very good resistance to various aggressive slags. For... [See More]

  • Shape / Form: Block
  • Max Use Temperature: 1800
  • Alumina / Aluminate Type: Alumina
Fire Clay, High Alumina, and Other Refractory Bricks
from CeramSource Inc.

APPLICATIONS OF FIRE CLAY HIGH ALUMINA BRICK  Coke oven, re-generator, checker brick, flue, combustor, roofs, walls, riser pipes, door and etc. Coke quench tower,  chamber dust collector, residual-heat boiler,  soaking pit,  and different kinds of heating furnaces. Copper, lead... [See More]

  • Shape / Form: Block
  • Max Use Temperature: 1300 to 1790
  • Alumina / Aluminate Type: Alumina; Cordierite, Andalusite, Corundum
  • Compressive Strength: 3553 to 11603
Refractory Bricks
from Resco Products, Inc.

Resco Products, a  refractory brick manufacturer produces a variety of refractory brick for all industries and applications.  Finding the right level of porosity, cold crushing strength, resistance, and other factors are essential for selecting the correct product.   Resco Products... [See More]

  • Shape / Form: Block
  • Alumina / Aluminate Type: Alumina; Dolomite