Tube / Sheath - Immersion (Closed End) Aluminum Oxide and Alumina Ceramics

2 Results
Ion Repeller Ceramic Tube
from Xiamen Innovacera Advanced Materials Co., Ltd.

Engineered for extreme high-voltage, high-temperature vacuum environments, our glazed alumina ceramic tube with an internal thread provide the ultimate insulation and sealing solution for critical ion repeller and repeller insulator assemblies. This alumina ceramic tube is the essential insulating... [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Applications: For critical ion repeller and repeller insulator assemblies
  • Alumina / Aluminate Type: Alumina
Alumina Ceramic Rod
from Xiamen Unipretec Ceramic Technology Co., Ltd.

Alumina ceramic rods have high hardness and excellent wear resistance, making them less susceptible to damage from friction or usage. Additionally, they can maintain their superior mechanical and insulating properties at high temperatures, and are chemically inert, meaning they are not corroded by... [See More]

  • Shape / Form: Immersion Tube or Sheath
  • Bond & Processing: Sintered / Fired
  • Alumina / Aluminate Type: Alumina
  • Max Use Temperature: 1500 to 1650