Dielectric Ceramics / Materials Aluminum Oxide and Alumina Ceramics
from Knowles
High-K substrates are used for circuit miniaturization. DLI offers complete fabrication services! [See More]
- Applications: Dielectric; Electronics or semiconductors
- Shape / Form: BarStock
- Alumina / Aluminate Type: Alumina
- Length: 1 to 4
from NIKKO Company
Features Easy to achieve high number of layers Fine Line, small diameter via capabilities Various layer thicknesses available Capable of offering a Cavity structure Capable of creating surface resistors with trimming options Low resistance conductor material available for internal and surface... [See More]
- Applications: Dielectric
- Alumina / Aluminate Type: Alumina
from Superior Technical Ceramics Corp.
Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size. [See More]
- Applications: Dielectric
- Shape / Form: Plate / Board
- Alumina / Aluminate Type: Alumina
- Length: 2.11
from OMEGA Engineering, Inc.
OMEGATITE ®650 is an alloy of silicon nitride and aluminum oxide. This superior refractory material has the combined properties of silicon nitride (high strength, hardness, fracture toughness, and low thermal expansion) and aluminum oxide (corrosion resistance, chemically inert, high temperature... [See More]
- Applications: Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Molten Metal Measuring; Abrasion Resistant; Corrosion resistant; Dielectric; Foundry / Metal Processing
- Shape / Form: Tube
- Alumina / Aluminate Type: Alumina
- Length: 5.91 to 23.62
from Monocrystal, Inc.
Due to its dielectric and crystallographic properties, sapphire is an outstanding material for producing various wafers for electronic applications. Sapphire is the basic material in LED production, as its crystal lattice allows the growth of an epitaxial layer of gallium nitride (GaN) with fine... [See More]
- Applications: Dielectric; Electronics or semiconductors
- Shape / Form: WaferCarrier
- Alumina / Aluminate Type: Sapphire
- Width / OD: 2 to 10
from Accuratus Corporation
Accuratus maintains an inventory of standard extruded and cast aluminum oxide, mullite and sialon shapes for fast delivery requirements. These are low cost, quality rods and tubes that can be quickly cut to precision lengths. (See Mullite Sizes, Aluminum Oxide Sizes and Sialon Sizes). Accuratus will... [See More]
- Applications: Refractory or High Temperature Insulation; Abrasion Resistant; Armor / Ballistic Protection; Dielectric; Electronics or semiconductors; HV / Electrical
- Composition: 94% - 99.5% Al2O3
- Alumina / Aluminate Type: Alumina
- Shape / Form: Rod
from Kyocera Corporation
The most widely used and best-known fine ceramic material. Good mechanical strength, electrical insulation, high-frequency loss, thermal conductivity, and resistance to heat, wear and corrosion. Sapphire is single-crystal alumina. [See More]
- Applications: Refractory or High Temperature Insulation (optional feature); Wear resistant parts or tooling (optional feature); Anti-Plasma Materials; Chemical or material processing (optional feature); Dielectric; Electronics or semiconductors (optional feature); HV / Electrical (optional feature)
- Shape / Form: Custom Shape (optional feature); Roller / Roll (optional feature); Tube (optional feature); WaferSubstrate (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 800 to 1000
from San Jose Delta Associates, Inc.
Aluminum Nitride - AlN, is most often the material of choice due to its relatively excellent thermal conductivity and non-toxic nature. Because San Jose Delta has a segregated beryllium oxide - BeO department with over 20 years of experience fabricating common microwave designs such as helix support... [See More]
- Applications: Wear resistant parts or tooling; Dielectric
- Thermal Conductivity: 170 to 200
- Shape / Form: Custom Shape; Rod
- CTE: 5
from Gavish, Inc.
While Gavish is NOT a provider of high volume commodity type substrates for LED ’s and SOS applications, we are a producer of custom sapphire substrates and sapphire dummy wafers oriented and finished per customer specifications. Specialty sapphire substrates for electronic applications 2 x 2... [See More]
- Applications: Optical Grade; Dielectric
- Shape / Form: WaferSubstrate
- Alumina / Aluminate Type: Sapphire
- Length: 2
from 3X Ceramic Parts Company Limited
99 Al2O3 99.7 Alumina Ceramic Holed Plate. Alumina Ceramic Holed plate forming way is isostatic pressing which with higher density , zero porosity . The holes are machined by cnc machining . We could reach high tolerance for machining such type of alumina ceramic plate , as fine as 0.005mm. It is... [See More]
- Applications: Dielectric
- CTE: 7.9 to 8.5
- Alumina / Aluminate Type: Alumina
- MOR / Flexural Strength: 40610 to 44961
from Accuratus Corporation
Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the cost in fabricated alumina shapes. With... [See More]
- Applications: Dielectric
- Shape / Form: Custom Shape
- Alumina / Aluminate Type: Alumina
from Kyocera Corporation
Sapphire is single-crystal alumina, a transparent material with excellent chemical stability and valuable mechanical, thermal and optical properties. Its material properties are vastly superior to glass, quartz and other mass-produced transparent materials. [See More]
- Applications: Optical Grade (optional feature); Refractory or High Temperature Insulation (optional feature); Anti-Plasma Materials; Chemical or material processing (optional feature); Dielectric; Electronics or semiconductors (optional feature); HV / Electrical (optional feature)
- Bond & Processing: Single Crystal
- Alumina / Aluminate Type: Sapphire
- Shape / Form: Custom Shape (optional feature); Rod (optional feature); Tube (optional feature); WaferSubstrate (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
from 3X Ceramic Parts Company Limited
Alumina Ceramic Insulator Description : Alumina is the most cost effective and widely used material in the family of engineering ceramics. The raw materials from which this high performance technical grade ceramic is made are readily available and reasonably priced, resulting in good value for the... [See More]
- Applications: Dielectric
- Shape / Form: Custom Shape
- Alumina / Aluminate Type: Alumina
- CTE: 8.2 to 8.4
from 3X Ceramic Parts Company Limited
High Precision Machining Zirconia Cermaic or 99% Alumina Ceramic Ball Valve Seat. Besides some advantages of metal valve, ceramic ball valve seat can also resist corrosion, high temperature,wear and erosion.Ceramic Ball Seat can be used in different kinds of acids bases and salts gas, liquid,stream... [See More]
- Applications: Wear resistant parts or tooling; Dielectric
- CTE: 3.2 to 10
- Alumina / Aluminate Type: Alumina
- MOR / Flexural Strength: 15664 to 166792
from 3X Ceramic Parts Company Limited
3X Ceramic Parts Company provide different material of Ceramic Guide Pin: Silicone Nitride Guide Pin, Welding Pin. Nano Zirconia blue ceramic guide pin , raw material imported from Germany. China produced Blue Zirconia Ceramic material. ZTA material. White Zirconia Ceramic material. Alumina Ceramic... [See More]
- Applications: Dielectric
- Compressive Strength: 362592 to 565644
- Alumina / Aluminate Type: Alumina
- Dielectric Strength: 2.00E7 to 3.00E7
from 3X Ceramic Parts Company Limited
Ceramic Plunger Description : Our ceramic plungers are made of high quality imported raw materials, cold isostatic pressing forming way , and assembled with stainless steel metal parts after high temperature sintering. As one of the main components of the plunger pump, the ceramic plunger is matched... [See More]
- Applications: Dielectric
- Shape / Form: Custom Shape
- Alumina / Aluminate Type: Alumina
- Dielectric Strength: 7.87E6 to 8.86E6