Powder / Aggregate (Grain / Grog) Aluminum Oxide and Alumina Ceramics

13 Results
High Purity Ceramic Powders
from Aremco Products, Inc.

Aremco offers a wide range of high purity metals and ceramics that are applicable to scientists and engineers involved in basic research and applied product development. [See More]

  • Shape / Form: Powder, Grain or Grog
  • Applications: Wear resistant parts or tooling; Abrasives, ceramics or glass manufacturing; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; Foundry / Metal Processing; HV / Electrical
  • Alumina / Aluminate Type: Alumina (optional feature)
Alumina Titania Thermal Spray Powder -- #108 and #109
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #108 thermal spray powders combine aluminum & titanium oxides to produce a smooth, wear resistant coating. The polished surface exhibits low wettability due to dilute solutions of common acids. These powders are ideal for bearing surfaces such as heater plates, thread... [See More]

  • Shape / Form: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 59 % Al2O3, 40 % TiO2
ALUMINUM OXIDE, 99.995%
from GFS Chemicals, Inc.

ITEM#:5006. Al2O3. CAS#:1344-28-1. F.W.:101.96. NFPA#:1-0-0. Specific Gravity: DOT:NR. Descriptions: Specification. TEST. 1. Assay (metals basis) 99.995% min. Properties. No properties. [See More]

  • Shape / Form: Powder, Grain or Grog
  • Alumina / Aluminate Type: Alumina
Alumina Basic 500g (bulk) -- 34050
from Miles Scientific (Analtech)

Silica gel and bonded phases are based upon a 150A pore silica gel, 35-75um particle. SPICE Packings are available in bulk quantities of 100 grams, 500 grams, 5 kg, and 10 kg. For larger quantities call for a price quote. [See More]

  • Shape / Form: Powder, Grain or Grog
Premalox High Purity Alumina Powders (99.99%)
from Advanced Abrasives Corp.

Premalox High Purity Alumina Powders (99.99 %). Provided in AG (As Grown) and DA (De-Agglomerated) formats. High purity and uniform particle shape ensures consistency from lot to lot to deliver the best possible quality finish regardless of application. Available in abrasive particle sizes 0.05... [See More]

  • Shape / Form: Powder, Grain or Grog
  • Applications: Optical Grade; Abrasive Applications
  • Alumina / Aluminate Type: Alumina
Monolithic Refractories
from Resco Products, Inc.

Monolithic refractories are utilized across numerous industries including steel, aluminum, cement, lime, HPI/petrochem, etc.   It is considered an "unshaped" mix with a particular percentage of water for optimal properties.    How much water is too much?    Molds are used... [See More]

  • Shape / Form: Powder, Grain or Grog
  • Alumina / Aluminate Type: Alumina; Dolomite
Fine-grain High-grade Alumina Material and Tiles -- Durafrax®
from Saint-Gobain Performance Ceramics & Refractories

Durafrax ™ 2000, Saint-Gobain's ultra fine-grain, high grade alumina, is made from exceptionallly pure, uniformly controlled alpha aluminum oxide and is engineered to be one of the best wear materials available for fine particle abrasion. Durafrax ™ 2000 is our most economical and... [See More]

  • Shape / Form: Custom Shape; Powder, Grain or Grog; Tile
  • Max Use Temperature: 1250
  • Alumina / Aluminate Type: Alumina
  • Thermal Conductivity: 18
Alumina Titania Thermal Spray Powders -- #106 and #107
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #106 thermal spray powders feature blocky-shaped particles that form dense, hard coatings engineered to resist wear due to abrasion, fretting, cavitation & particle erosion. The alumina-titania formulation resists corrosion by most acidic & caustic environments. The... [See More]

  • Shape / Form: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 85 % Al2O3, 15 % TiO2
Alumina Neutral 500g (bulk) -- 33050
from Miles Scientific (Analtech)

Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats... [See More]

  • Shape / Form: Powder, Grain or Grog
Alumina Zirconia Thermal Spray Powder -- #290
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #290 is a blocky-shaped, fused thermal spray powder that is grayish-blue in color. This powder produces a dense, hard coating that resists wear due to abrasion, fretting, cavitation & particle erosion. Due to its excellent wear & corrosion resistance, Saint-Gobain... [See More]

  • Shape / Form: Powder, Grain or Grog
  • Applications: Thermal Insulation or Fire Proofing Material; Abrasion Resistant
  • Composition: 75.8 # Al2O3, 23 % ZrO2
Alumina Neutral 5kg (bulk) -- 33060
from Miles Scientific (Analtech)

Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats... [See More]

  • Shape / Form: Powder, Grain or Grog
Aluminum Oxide Thermal Spray Powder -- #110
from Saint-Gobain Coating Solutions

Saint-Gobain ’s #110 is a blocky-shaped gray fused aluminum oxide powder containing about 3 percent titania. When sprayed, this powder produces a hard, dense coating that offers wear resistance & dielectric strength in aerospace, printing, automotive & chemical applications. [See More]

  • Shape / Form: Powder, Grain or Grog
  • Applications: Abrasion Resistant
  • Composition: 95.5 % Al3O2
Alumina Neutral, 1 KG (bulk) -- 33100
from Miles Scientific (Analtech)

Since 1961 Analtech has been manufacturing quality thin layer chromatography plates, providing friendly and expert technical assistance and helping customers solve real problems with real solutions. In fact thin layer chromatography is our sole focus. We carry an extensive line of over 500 formats... [See More]

  • Shape / Form: Powder, Grain or Grog