Porous / Foam Aluminum Oxide and Alumina Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
The range of Innovcera porous ceramic filters are made from aluminum oxide and silicon carbide. The strong, uniform porous ceramic has 40-50% open porosity with a tortuous pore structure and is available in pore sizes ranging from 6 to 90 microns. Maximum Temperature. Up to 1000C for porous ceramic,... [See More]
- Performance Features: Porous material
- Shape / Form: Custom Shape
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 1000
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic furnace tubes are used to contain and protect heating elements and samples processed in the furnace. In addition, they are used to control the atmosphere within the furnace by preventing air from entering or leaving the furnace. [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Shape / Form: Tube
from Saint-Gobain Innovative Materials
Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
from Morgan Advanced Materials
A porous alumina ceramic of 99.85% Al2O3 content, especially developed as a ‘lossy ’ material for microwave attenuation as typically needed in vacuum tubes. [See More]
- Performance Features: Porous material
- MOR / Flexural Strength: 22916
- Alumina / Aluminate Type: Alumina
- Dielectric Constant: 6.9
from Saint-Gobain NorPro
Denstone ® deltaP ™ 99 technology utilizes the revolutionary, patent pending Saint-Gobain NorPro Denstone deltaP bed support technology and combines it with a high alumina, low silica composition to produce a media that is engineered to withstand the most severe environments while... [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Composition: Al2O3 >99%
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Shape / Form: Plate / Board
from Saint-Gobain Innovative Materials
High Surface Area Rings and Extrudates. Saint-Gobain NorPro has a long-standing tradition of supplying top bed solutions to its customers. We can customize a solution based on your plant's performance needs. One of our top bed solutions is the NorPro ® HSA alumina catalyst carrier rings. An HSA... [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Shape / Form: Custom Shape; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column)
from Saint-Gobain NorPro
Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina; alpha/ Glassy Silica, Bauxite
- Shape / Form: Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec manufactures alumina rod with aluminium oxide purity of 95%, 99%, and 99.8%. Due to their remarkable characteristics, such as their high-temperature resistance, mechanical strength, electrical insulation, and chemical inertness, alumina rods are an essential component in a variety of... [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Shape / Form: Immersion Tube or Sheath
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]
- Performance Features: Porous material
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Shape / Form: Plate / Board