Plate / Board (e.g., Fiberboard) Aluminum Oxide and Alumina Ceramics
from Xiamen Innovacera Advanced Materials Co., Ltd.
Innovacera manufactures ceramic setter plates for high demands on geometry and material quality for your components. The setter plate is widely use for sintering and debinding of metal injection molding, ceramic injection molding, piezoelectric ceramic transducer (PZT) or Solid Oxide Fuel Cell(SOFC)... [See More]
- Shape / Form: Plate / Board
- Performance Features: good mechanical strength with the high porosity
- Applications: ceramic injection molding
from PCB Piezotronics, Inc.
ALUMINA CERAMIC SHEET 4.5 x 4.5 x .040 [See More]
- Shape / Form: Plate / Board
- Length: 4.5
- Alumina / Aluminate Type: Alumina
- Width / OD: 4.5
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Unipretec offers 99.6% alumina substrates. This high purity alumina substrate exhibits excellent physical, chemical, and mechanical properties, including exceptional insulating properties, high thermal conductivity, low dielectric constant, low dielectric loss, high flexural strength, high wear and... [See More]
- Shape / Form: Plate / Board
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 1500 to 1650
from Superior Technical Ceramics Corp.
Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size. [See More]
- Shape / Form: Plate / Board
- Length: 2.11
- Alumina / Aluminate Type: Alumina
- Width / OD: 2.11
from ZIRCAR Refractory Composites, Inc.
ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates and retains... [See More]
- Shape / Form: Custom Shape (optional feature); Plate / Board
- Composition: Al_2O_3 , SiO_2 , Other Metal Oxides
- Alumina / Aluminate Type: Alumina
- Length: 24
from CoorsTek
CoorsTek technical ceramics exhibit long-lasting wear in the most abrasive environments. Our advanced technical ceramics offer higher strength and corrosion resistance than traditional wear materials. Let our wear design experts help you choose the best material and configuration, carefully... [See More]
- Shape / Form: Block; Custom Shape; Plate / Board; Rod; Roller / Roll; Tile; Hollow Stock (Tube, Pipe, Column)
- Composition: Alumina 90, 92, 96; Zirconia Toughened Alumina; Silicon Carbide
- Alumina / Aluminate Type: Alumina; Alumina-Zirconia
- Length: 9
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Al2O3 substrates are now the most established ceramic substrates in terms of manufacturing and processing technology. Unipretec provides al2o3 substrates with alumina concentration of 96%. Due to their exceptional electrical, mechanical, and chemical properties, they are extensively used. We use... [See More]
- Shape / Form: Plate / Board
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 1500 to 1650
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-200 is a fiber-reinforced ceramic laminate with useful properties to 1260°C (2300°F). This high temperature product offers high strength, moderate thermal conductivity and excellent electrical insulation. It retains its strength and utility to levels far exceeding... [See More]
- Shape / Form: Plate / Board
- Composition: Al_2O_3 , SiO_2 , CaO, B_2O_3, MgO Other Metal Oxides
- Alumina / Aluminate Type: Alumina
- Length: 18
from CoorsTek
CoorsTek offers a wide variety of tubes and rods manufactured from high-performance technical ceramic materials, including alumina, zirconia, and silicon carbide. Enhance performance and product life by using the material best suited to your application. CoorsTek tubes and rods are utilized in the... [See More]
- Shape / Form: Plate / Board
- Composition: Magnesia partially stabilized Zirconia (ZrO2); AD-995, 99.5% Dense Alumina (Al2O3)
- Alumina / Aluminate Type: Alumina-Zirconia
- Length: 6
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina ceramic plates are well-known for their hardness, wear resistance, and electrical insulation. These plates have numerous applications across various sectors, including the electronics, metallurgy, medical, semiconductor, and armor systems. Unipretec offers ceramic plates with different... [See More]
- Shape / Form: Plate / Board
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 1500 to 1650
from ZIRCAR Refractory Composites, Inc.
ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity alumina bond making them... [See More]
- Shape / Form: Custom Shape (optional feature); Plate / Board
- Composition: Al_2O_3 , SiO_2
- Alumina / Aluminate Type: Alumina
- Length: 12
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical strength, electrical... [See More]
- Shape / Form: Plate / Board
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 1500 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Alumina substrate, also known as aluminum oxide substrate or ceramic substrate, is primarily composed of aluminum oxide (Al2O3). The excellent electrical, thermal, and mechanical characteristics of alumina, a well-known ceramic material, lead to its selection. The manufacturing process of alumina... [See More]
- Shape / Form: Plate / Board
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 1500 to 1650