Granular Fill / Bed Media Aluminum Oxide and Alumina Ceramics

3 Results
Alumina Bubble
from ZIRCAR Ceramics, Inc.

ZIRCAR Ceramics ™ Alumina Bubbles Type IB-100 are hollow, thin-wall, high-purity alumina ceramic spheres. These low-density sintered ceramic bodies exhibit low thermal conductivity, exceptional resistance to chemical attack, high packing strength and excellent thermal shock resistance. IB-100... [See More]

  • Shape / Form: Grannular Fill
  • Alumina / Aluminate Type: Alumina
Low Surface Area (LSA) Catalyst Carrier -- SA Series Alumina/Silica
from Saint-Gobain NorPro

Some catalyst carriers in this series are available in monomodal or bi-modal or pore options. For many years, Saint-Gobain NorPro has been known for its range of very low surface area macroporous alpha-alumina-based carrier materials. Inert to their environment in most circumstances, the carriers... [See More]

  • Shape / Form: Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
  • Bond & Processing: Sintered / Fired
  • Alumina / Aluminate Type: Alumina; alpha/ Glassy Silica, Bauxite
  • Width / OD: 0.1181 to 19.69
High Surface Area (HAS) Catalyst Carrier -- SA Series High Purity Alumina
from Saint-Gobain Innovative Materials

Saint-Gobain NorPro provides a range of formed, higher surface area catalyst carrier. Surface areas from 10 m2/g to 400 m2g are typically based on high-purity raw materials. When needed, Saint-Gobain NorPro can incorporate unusual pore size distributions, including a high proportion of... [See More]

  • Shape / Form: Custom Shape; Grannular Fill; Ferrule / Eyelet (optional feature); Hollow Stock (Tube, Pipe, Column) (optional feature)
  • Bond & Processing: Sintered / Fired
  • Alumina / Aluminate Type: Alumina
  • Width / OD: 0.1181 to 19.69