Biocompatible / Bioceramics Aluminum Oxide and Alumina Ceramics
from CoorsTek
CoorsTek CeraSurf ®-p is a state of the art material used for ceramic bearing surfaces in total hip arthroplasty. Comprised of an alumina matrix composite, CeraSurf ®-p incorporates advanced toughening mechanisms to improve the performance of the material. CeraSurf ®-p is proven to... [See More]
- Applications: Bioceramics
- Composition: Alumina Matrix Composite
- Alumina / Aluminate Type: Alumina-Zirconia
- Shape / Form: Custom Shape
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the alumina content, it is classified as 92... [See More]
- Applications: Refractory or High Temperature Insulation; Bioceramics; Chemical or material processing; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina
- Max Use Temperature: 1200 to 1650
from Xiamen Unipretec Ceramic Technology Co., Ltd.
Ceramic components are manufactured of ceramic materials, which are an extensive family of inorganic, non-metallic compounds typically consisting of metal, non-metal, and metalloid elements. The exceptional properties exhibited by ceramics, such as their high hardness, low electrical conductivity,... [See More]
- Applications: Battery / Fuel Cell; Refractory or High Temperature Insulation; Thermal Insulation or Fire Proofing Material; Wear resistant parts or tooling; Abrasion Resistant; Armor / Ballistic Protection; Bioceramics; Corrosion resistant; Electronics or semiconductors; HV / Electrical
- Bond & Processing: Sintered / Fired
- Alumina / Aluminate Type: Alumina