Axial Pressure Blowers and Fans
from New York Blower Company (The)
The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is... [See More]
- Design: Axial
- Environment: Clean; Dirty; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 120000
from Safran Electrical & Power
Weight (kg): 1.71. Noise (dBA): Acoustic pressure input: 73. Acoustic pressure output: 77. Radiated acoustic pressure: 52. Flow rate (l/s): 28. Pressure (hPa): 12. Max. operating temperature ( °C): -55/+110. Elec. power (W): 120. Speed regulation: Single speed. Voltage (V): 115/200. Frequency... [See More]
- Design: Axial
- Static Pressure Range: 5
- Air Flow Rate: 59
- Temperature Range: -67 to 230
from Cincinnati Fan
Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]
- Design: Axial; Centrifugal
- Fan / Blower Type: Forward Curved Centrifugal; Airfoil; Backward Inclined Centrifugal; Radial Blade; Propeller
- Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
- Drive Type: Direct (optional feature); Belt (optional feature)
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Design: Axial
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty; Smoke
from Safran Electrical & Power
Weight (kg): 1.7. Noise (dBA): Acoustic pressure input: NA. Acoustic pressure output: NA. Radiated acoustic pressure: NA. Flow rate (l/s): 24.5. Pressure (hPa): 10. Max. operating temperature ( °C): 0/+110. Elec. power (W): 137. Speed regulation: Single speed. Voltage (V): 115/200. Frequency... [See More]
- Design: Axial
- Static Pressure Range: 4
- Air Flow Rate: 52
- Temperature Range: 32 to 230
from Enervex, Inc.
The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]
- Design: Axial
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Dirty
from Safran Electrical & Power
Weight (kg): 2.28. Noise (dBA): Acoustic pressure input: 74. Acoustic pressure output: 78. Radiated acoustic pressure: 52. Flow rate (l/s): 28. Pressure (hPa): 10. Max. operating temperature ( °C): 0/+110. Elec. power (W): 153. Speed regulation: Single speed. Voltage (V): 28. Frequency (Hz):... [See More]
- Design: Axial
- Static Pressure Range: 4
- Air Flow Rate: 59
- Temperature Range: 32 to 230