FRP / Composite Pressure Blowers and Fans

8 Results
FRP Direct Coupled Turbo Fan -- FTF-MD
from Magnatex Pumps, Inc.

Features: Highly corrosion resistant FRP fiberglass construction. High performance compared to our competition. Same great features as our FTF range except close coupled design, which eliminates belt drive maintenance and consumables. Maximum space saving design. Back pull-out system facilitates... [See More]

  • Material of Construction: Composite
  • Environment: Corrosive
  • Product Form: Packaged
  • Design: Centrifugal
FRP Centrifugal Fan -- FTB series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up to 50" WC) The bearing system uses oil-lubricated bearing which prevents an... [See More]

  • Material of Construction: Composite; Steel
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 50 to 20000
Turbo Blower -- FTB-TRP
from Magnatex Pumps, Inc.

Features: Oil lubricated bearings are vastly superior to grease lubricated units. Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance. Leak proof shaft seal prevents contamination from external sources. Oil lubricated... [See More]

  • Material of Construction: Composite
  • Environment: Corrosive
  • Product Form: Packaged
  • Design: Centrifugal
FRP Centrifugal Fan -- FTF series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FTF series FRP (Fiberglass Reinforced Plastic) centrifugal blowers / fans utilize a backward curved vinyl ester impeller. The FTF series can move corrosive gas efficiently with low noise characteristics. The bearing system uses an oil-lubricated bearing which minimizes oil leakage and... [See More]

  • Material of Construction: Composite; Steel
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 100 to 130000
Turbo Fan -- FRP
from Magnatex Pumps, Inc.

Features: Highly corrosion resistant FRP (fiberglass) construction. High performance compared to our competitors. Oil lubricated bearing system. Belt driven with completely enclosed belt guard. FRP (fiberglass) molded casing. Easy maintenance. Applications: Corrosive gas scrubbing in process plants:... [See More]

  • Material of Construction: Composite
  • Environment: Corrosive
  • Product Form: Packaged
  • Design: Centrifugal
FRP Centrifugal Fan -- NSF series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses oil-lubricated bearing system. [See More]

  • Material of Construction: Composite; Steel
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 4000 to 20000
Turbo Fan, Fiberglass Reinforced Polypropylene -- TCF-FRPP
from Magnatex Pumps, Inc.

Features: Clockwise rotation with centerline exhaust. Round flange for easy connection to standard ducting. Easy removal of suction cone for ease of maintenance. Highly efficient production system facilitates rapid order fulfillment. Innovative design and special engineered plastics construction... [See More]

  • Material of Construction: Composite
  • Environment: Corrosive
  • Product Form: Packaged
  • Design: Centrifugal
Two Stage Dual Impeller FRP Fan -- FTW series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high static pressure requirements. (Up... [See More]

  • Material of Construction: Composite; Steel
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: ? to 5500