Dampers / Louvers Pressure Blowers and Fans

2 Results
Electra-Kool™ Blower fan -- Model 60A-1PP
from Wayne Products Inc.

Electra-Kool ™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners... [See More]

  • Features: Dampers
  • Environment: Clean; Dust
  • Product Form: Packaged
  • Air Flow Rate: 60
CBI JET Series -- CBI JET 250
from FanAm, Inc.

Roof mounted or inline configuration capabilities. [See More]

  • Features: Dampers; ExplosionProof (optional feature); Wall
  • Air Flow Rate: 0 to 1137
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Static Pressure Range: 0 to 4