Inspection / Access Doors Pressure Blowers and Fans

7 Results
Compact Pressure Blower
from New York Blower Company (The)

New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]

  • Features: Dampers (optional feature); Doors
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean; Dirty; Dust
Backward Curved Fan
from AirPro Fan & Blower Co.

The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial applications. Whether standard or custom, AirPro... [See More]

  • Features: Doors; Stand Alone (Free Standing)
  • Environment: Clean; Corrosive; Dirty; Smoke
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Air Flow Rate: 300000
FRPP Centrifugal Fan -- CES series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FRPP CES series centrifugal blower / fan has compact forward curved impeller made of an injected FRPP (Fiber reinforced polypropylene) mold with standardized central discharge. This series is ideal for moderate capacities at low to medium pressures. The blower is corrosion resistant,... [See More]

  • Features: Doors
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 10 to 4000
Blower Package -- Qube™ 400
from Tuthill Corporation / Vacuum & Blower Systems

With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]

  • Features: Doors
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean
Backward Inclined Fan
from AirPro Fan & Blower Co.

The AirPro backward inclined fan (BIHS) is used for clean-air applications to move high volumes of air at a variety of static pressures, such as in dust-collection systems. The AirPro BIHS centrifugal fan is offered in belt-driven, direct-driven, and direct-coupled arrangements along with various... [See More]

  • Features: Doors; Stand Alone (Free Standing)
  • Air Flow Rate: 350000
  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: 25
Blower Package -- Qube™ 800 and 1600
from Tuthill Corporation / Vacuum & Blower Systems

Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]

  • Features: Doors
  • Draft: Forced Draft
  • Product Form: Packaged
  • Environment: Clean
High Pressure Radial Open Blower
from AirPro Fan & Blower Co.

The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]

  • Features: Doors; Stand Alone (Free Standing)
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Static Pressure Range: 140