Smoke Pressure Blowers and Fans
from New York Blower Company (The)
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft
- Product Form: Packaged
- Air Flow Rate: 0 to 123000
from New York Blower Company (The)
New York Blower Series 60 Fans are designed to meet the performance requirements of high-pressure industrial-process systems such as scrubbers, combustion supply and high-speed drying. [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Air Flow Rate: 0 to 66000
- Product Form: Packaged
- Static Pressure Range: 407 to 477
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 0 to 2200
- Product Form: Packaged
- Static Pressure Range: 407 to 421
from New York Blower Company (The)
New York Blower Series 20 GI Fans (General Industrial) employ two distinct radial-wheel designs for use in moderate-pressure applications. Typical uses include dust collection, pneumatic-conveying, moisture blow-off, incineration and oven and dryer exhaust. [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 0 to 77000
- Product Form: Packaged
- Static Pressure Range: 407 to 429
from New York Blower Company (The)
New York Blower Series 30 GI [General Industrial] Fans offer four distinct radial-wheel designs to provide the broadest selection flexibility in the industry for moderately high-pressure applications. Typical uses include dust collection, pneumatic-conveying, scrubber exhaust, oxidation and oven and... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 0 to 95000
- Product Form: Packaged
- Static Pressure Range: 407 to 439
from New York Blower Company (The)
New York Blower Series 45 GI Fans (General Industrial) offer two different radial-wheel designs to meet the needs of high-pressure, dust and material-handling applications. Typical uses include dust collection, pneumatic-conveying, scrubber exhaust, oxidation and oven and dryer exhaust. [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 0 to 100000
- Product Form: Packaged
- Static Pressure Range: 407 to 453
from New York Blower Company (The)
New York Blower RTS Fans combine the rugged construction required in heavy industrial-process applications with pre-engineered fan designs for unequaled performance, quality and value. RTS radial-tip wheels handle a wide variety of airstreams usually reserved for field-erected equipment including... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 0 to 250000
from New York Blower Company (The)
The Vaneaxial Adjustable Pitch Fans are designed and constructed for high-pressure applications found in heavy industrial-process applications such as air-assisted flares, combustion air, process supply and exhaust. Adjustable pitch design conveniently allows for performance adjustments when fan is... [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: 0 to 120000
- Product Form: Packaged
- Static Pressure Range: 407 to 427
from National Fan Company
U Series Portable Smoke Ejector 12 in Blade (1,620 CFM). FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in compact and efficient... [See More]
- Environment: Smoke
- Air Flow Rate: ? to 1620
- Product Form: Packaged
- Features: Portable
from Leister USA
High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Air Flow Rate: 124 to 159
- Draft: Forced Draft
- Static Pressure Range: ? to 117
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Environment: Clean; Dust; Smoke
- Draft: Forced Draft
- Product Form: Packaged
- Air Flow Rate: 79 to 121
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Environment: Dirty; Smoke
- Draft: Induced Draft
- Product Form: Packaged
- Air Flow Rate: 450
from AirPro Fan & Blower Co.
The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial applications. Whether standard or custom, AirPro... [See More]
- Environment: Clean; Corrosive; Dirty; Smoke
- Air Flow Rate: 300000
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Static Pressure Range: 40
from National Fan Company
U Series Portable Smoke Ejector 16 in Blade (3,151 CFM). FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in compact and efficient... [See More]
- Environment: Smoke
- Air Flow Rate: ? to 3151
- Product Form: Packaged
- Features: Portable
from Leister USA
High Pressure Blower MONO Compact with high performance [See More]
- Environment: Clean; Dirty; Smoke
- Air Flow Rate: ? to 32
- Draft: Forced Draft
- Static Pressure Range: ? to 20
from AirPro Fan & Blower Co.
The AirPro backward inclined fan (BIHS) is used for clean-air applications to move high volumes of air at a variety of static pressures, such as in dust-collection systems. The AirPro BIHS centrifugal fan is offered in belt-driven, direct-driven, and direct-coupled arrangements along with various... [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Static Pressure Range: 25
- Air Flow Rate: 350000
- Temperature Range: 1000
from Leister USA
High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]
- Environment: Clean; Dirty; Dust; Smoke
- Air Flow Rate: 42 to 46
- Draft: Forced Draft
- Static Pressure Range: 32 to 42
from AirPro Fan & Blower Co.
The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Static Pressure Range: 140
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Temperature Range: 1200
from AirPro Fan & Blower Co.
The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent performance through variable air flow at or near a constant pressure. Two different wheel types... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Static Pressure Range: 140
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Temperature Range: 1200
from AirPro Fan & Blower Co.
A plug fan, typically utilizing a forward curved impeller, is used when the fan must mount to an enclosure to circulate air in a clean, contaminated, or high temperature environment. A high temperature fan requires no ductwork, as the wheel is directly inserted into the enclosure. The motor,... [See More]
- Environment: Clean; Dirty; Smoke
- Design: Centrifugal
- Temperature Range: 1700
- Fan / Blower Type: Forward Curved Centrifugal
from AirPro Fan & Blower Co.
The IEAH model is AirPro ’s air-handling industrial exhaust fan. Functioning in clean-air and light dust-loading applications, this fan features a streamlined, heavy-duty design with a focus on performing with high operating efficiencies. The wheel blades of this IEAH fan are... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 80000
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Static Pressure Range: 45
from AirPro Fan & Blower Co.
AirPro ’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy, sticky, and abrasive materials through the airstream without compromising the... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 80000
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Static Pressure Range: 45
from AirPro Fan & Blower Co.
The AirPro industrial exhaust fan radial shrouded (IERS) is a true radial blade design with higher efficiency than the other radial options that fit into the Industrial Exhauster family of housings. The impeller design is preferred for process air that is particle laden. Ideal for mineral processing... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 150000
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Static Pressure Range: 60
from AirPro Fan & Blower Co.
AirPro ’s heavy-duty, radial tipped fan (RTHS) is designed to move high volumes of air at moderate-to-high pressures and are able to handle both clean and dirty airstreams. The AirPro centrifugal radial tipped fan provides consistent, reliable service with oxidizers, dryers, baghouses,... [See More]
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Air Flow Rate: 250000
- Draft: Forced Draft (optional feature); Induced Draft (optional feature)
- Static Pressure Range: 36