Belt Drive Pressure Blowers and Fans
from Paxton Products, an ITW company
The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with blower efficiencies... [See More]
- Drive Type: Belt
- Environment: Clean
- Product Form: Packaged
- Design: Centrifugal
from Aerzen USA Corp.
Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and unique 3+4 compressor profile, which is specially designed for low pressure applications up... [See More]
- Drive Type: Belt
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 59 to 5297
from New York Blower Company (The)
New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Air Flow Rate: 0 to 350000
from Fuji Electric Corp. of America
The VFT Series are turbo style blowers with a maximum pressure of 69 in. H2O and a maximum capacity of 3531 SCFM. Blowers are complete with belt driven TEFC motors from 7.5 to 30HP. All blowers are provided with cast aluminum housings and aluminum closed impellers. Motors are suitable for 230/460... [See More]
- Drive Type: Belt
- Environment: Clean
- Product Form: Packaged
- Design: Centrifugal
from New York Blower Company (The)
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Air Flow Rate: 0 to 200000
from New York Blower Company (The)
New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 170000
from New York Blower Company (The)
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 80000
from Twin City Fan & Blower
Application. The TPB Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPB is available in seven housing sizes that can be fitted with multiple wheel and inlet... [See More]
- Drive Type: Belt
- Air Flow Rate: 50 to 2400
- Environment: Clean
- Static Pressure Range: 429
from Tuthill Corporation / Vacuum & Blower Systems
With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]
- Drive Type: Belt
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Koger Air Corporation
Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are... [See More]
- Drive Type: Belt
- Draft: Induced Draft (optional feature)
- Product Form: Packaged
- Air Flow Rate: 660 to 4488
from FanAm, Inc.
Polypropylene construction to withstand corrosive gases and elements [See More]
- Drive Type: Direct; Belt
- Air Flow Rate: 0 to 575
- Environment: Clean; Corrosive; Dirty; Smoke
- Static Pressure Range: 0 to 3
from Magnatex Pumps, Inc.
Features: Oil lubricated bearings are vastly superior to grease lubricated units. Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance. Leak proof shaft seal prevents contamination from external sources. Oil lubricated... [See More]
- Drive Type: Belt
- Environment: Corrosive
- Product Form: Packaged
- Design: Centrifugal
from Chicago Blower Corporation
Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since aluminum is non-magnetic and non-toxic, Chicago's pressure... [See More]
- Drive Type: Belt
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 4000
from Verantis
Capacities from 200 CFM to 75,000 CFM at static. pressures up to 8" WC. 7 sizes available from 18" to 66" diameter. [See More]
- Drive Type: Belt
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Corrosive; Dirty
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up to 50" WC) The bearing system uses oil-lubricated bearing which prevents an... [See More]
- Drive Type: Belt
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 50 to 20000
from GENERON
GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available. Regenerative blower... [See More]
- Drive Type: Belt
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean; Pneumatic Conveying & Vacuum Applications
from Tuthill Corporation / Vacuum & Blower Systems
Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]
- Drive Type: Belt
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Magnatex Pumps, Inc.
Features: Highly corrosion resistant FRP (fiberglass) construction. High performance compared to our competitors. Oil lubricated bearing system. Belt driven with completely enclosed belt guard. FRP (fiberglass) molded casing. Easy maintenance. Applications: Corrosive gas scrubbing in process plants:... [See More]
- Drive Type: Belt
- Environment: Corrosive
- Product Form: Packaged
- Design: Centrifugal
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses oil-lubricated bearing system. [See More]
- Drive Type: Belt
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 4000 to 20000
from Tuthill Corporation / Vacuum & Blower Systems
Based on the dependable COMPETITOR PLUS ™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16 ” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,... [See More]
- Drive Type: Belt
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Magnatex Pumps, Inc.
Features: Clockwise rotation with centerline exhaust. Round flange for easy connection to standard ducting. Easy removal of suction cone for ease of maintenance. Highly efficient production system facilitates rapid order fulfillment. Innovative design and special engineered plastics construction... [See More]
- Drive Type: Belt
- Environment: Corrosive
- Product Form: Packaged
- Design: Centrifugal