Forced Draft Pressure Blowers and Fans

23 Results
Centrifugal Fan -- AF-30
from New York Blower Company (The)

New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]

  • Draft: Forced Draft
  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 0 to 123000
Turbo Blowers -- Aerzen Turbo Generation 5
from Aerzen USA Corp.

Designed to handle unsolved energy problems. This is the key unit in the most efficient combination design – and the power behind every municipal or industrial waste disposal facility: the Aerzen Turbo Generation 5. Unbeatable, AERZEN ’s mix of blower, hybrid and turbo technology. [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 706 to 9531
Compact Pressure Blower
from New York Blower Company (The)

New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]

  • Draft: Forced Draft
  • Environment: Clean; Dirty; Dust
  • Product Form: Packaged
  • Air Flow Rate: 0 to 4000
Turbo Blowers -- Aerzen Turbo Generation 5plus
from Aerzen USA Corp.

Aerzen Turbo Blower Generation 5plus is an excellent choice for high-speed turbo blower. This turbo blower is ideal for volume flows between 360 and 8400 m³/h. It has a significantly smaller physical footprint but boasts up to 10% higher operational efficiency than conventional turbo blowers. [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 125 to 3255
Pressure Blower, Type HP
from New York Blower Company (The)

New York Blower Type HP Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the Type HP Pressure Blower suitable for a wide range of... [See More]

  • Draft: Forced Draft; Induced Draft
  • Environment: Clean; Corrosive; Dirty; Dust
  • Product Form: Packaged
  • Air Flow Rate: 0 to 20000
Centrifugal Blower -- ABC-101/100
from Atlantic Blowers

Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]

  • Draft: Forced Draft
  • Environment: Clean; Dust; Smoke
  • Product Form: Packaged
  • Air Flow Rate: 79 to 121
RL Pressure Blower
from Robinson Fans

The RL Pressure Blowers are custom engineered for a complete range of heavy duty combustion air applications. Robinson high-pressure blowers are engineered for a range of volumes from 275 to 23,680 cfm at pressures from 4 to 32 ounces per square inch. All-welded steel construction. Wheel and housing... [See More]

  • Draft: Forced Draft; Induced Draft
  • Environment: Combustion Gases
  • Product Form: Packaged
  • Air Flow Rate: 275 to 23680
Supply-Air Fan -- SFTA 16
from Enervex, Inc.

The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]

  • Draft: Forced Draft
  • Environment: Dirty
  • Product Form: Packaged
  • Air Flow Rate: 2000 to 30000
Customized Regenerative Blowers
from GENERON

GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available. Regenerative blower... [See More]

  • Draft: Forced Draft
  • Environment: Clean; Pneumatic Conveying & Vacuum Applications
  • Product Form: Packaged
  • Air Flow Rate: 10 to 1400
High Pressure Single Camber (HPSC)
from IB International

High Pressure, Medium Flow [See More]

  • Draft: Forced Draft
  • Environment: Clean (optional feature); Combustion air
  • Product Form: Packaged
  • Air Flow Rate: 0 to 125000
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Draft: Forced Draft
  • Environment: Clean; Corrosive
  • Product Form: Packaged
  • Air Flow Rate: 0 to 247
Blower Package -- Qube™ 400
from Tuthill Corporation / Vacuum & Blower Systems

With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 145 to 1600
AIRPACK High Pressure Blower
from Leister USA

High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]

  • Draft: Forced Draft
  • Air Flow Rate: 124 to 159
  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: ? to 117
Customized Rotary Lobe Blowers
from GENERON

GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working pressures up to 100... [See More]

  • Draft: Forced Draft
  • Environment: Clean; Dirty; Pneumatic Conveying, Bio/Landfill Gas, Wastewater Treatment, Sulphur Recovery, Vacuum Hold down, Gas Gathering
  • Product Form: Packaged
  • Air Flow Rate: 10 to 30000
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 0 to 159
Blower Package -- Qube™ 800 and 1600
from Tuthill Corporation / Vacuum & Blower Systems

Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 85 to 950
MONO High Pressure Blower
from Leister USA

High Pressure Blower MONO Compact with high performance [See More]

  • Draft: Forced Draft
  • Air Flow Rate: ? to 32
  • Environment: Clean; Dirty; Smoke
  • Static Pressure Range: ? to 20
Roots® Centrifugal Blowers
from GENERON

GENERON represents a complete line of Roots ® centrifugal blower packages. Centrifugal blowers deliver high efficiencies while handling a wide range in turndown. Adjustable inlet guide vanes and diffuser vanes can be controlled to enhance unit performance. API Standard Centrifugal Blowers are... [See More]

  • Draft: Forced Draft
  • Environment: Clean; Dirty; Landfill, Wastewater, Gas Separation, Process Gas, Petrochemical, Vapor Recovery
  • Product Form: Packaged
  • Air Flow Rate: 4000 to 300000
Blower Packages -- PneuPak 13
from Tuthill Corporation / Vacuum & Blower Systems

Based on the dependable COMPETITOR PLUS ™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16 ” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,... [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Packaged
  • Air Flow Rate: 6 to 1494
ROBUST High Pressure Blower -- ROBUST
from Leister USA

High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]

  • Draft: Forced Draft
  • Air Flow Rate: 42 to 46
  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: 32 to 42
Positive Displacement Blowers
from Tuthill Corporation / Vacuum & Blower Systems

Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and... [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 18 to 850
Positive Displacement Blowers
from Tuthill Corporation / Vacuum & Blower Systems

Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to prevent internal... [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 18 to 3200
Positive Displacement Blowers -- Qx™ 3200 Series
from Tuthill Corporation / Vacuum & Blower Systems

Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]

  • Draft: Forced Draft
  • Environment: Clean
  • Product Form: Bare
  • Air Flow Rate: 17 to 410