Clean Air / Gas Pressure Blowers and Fans

107 Results
Biogas Blower -- Delta Blower GM4S ... GM240L
from Aerzen USA Corp.

Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals. The driving shaft can be sealed gas tightly. Vertical direction of flow. Drive via narrow... [See More]

  • Environment: Clean
  • Air Flow Rate: 353 to 1323
  • Product Form: Packaged
  • Static Pressure Range: 401
Industrial Direct Drive Screw Blowers -- GBS and HBS Series
from Kaeser Compressors, Inc.

New models fill critical niche for small to midsize treatment plants. Kaeser Compressors has expanded its award-winning screw blower product line to include the new GBS and HBS packages. This series delivers 777 to 5650 cfm at pressures up to 15 psig. With this expansion, Kaeser now offers our... [See More]

  • Environment: Clean
  • Air Flow Rate: 777 to 1320
  • Product Form: Packaged
Backward Curved Fan
from New York Blower Company (The)

New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. [See More]

  • Environment: Clean
  • Air Flow Rate: 0 to 300000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 447
PX-Series Centrifugal Blowers
from Paxton Products, an ITW company

The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with blower efficiencies... [See More]

  • Environment: Clean
  • Design: Centrifugal
  • Product Form: Packaged
  • Drive Type: Belt
Explosion Proof Blower -- EXV1000-7W 10HP
from Fuji Electric Corp. of America

Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. This blower is... [See More]

  • Environment: Clean
  • Air Flow Rate: 406
  • Product Form: Packaged
  • Drive Type: Direct
Large Blower -- Series Alpha Blower
from Aerzen USA Corp.

INDIVIDUALITY AS MODULAR SYSTEM. FOR STAGES AND ASSEMBLIES. The key to the most efficient large blowers made by AERZEN is: It is always the right size. This means that AERZEN provides you with the right blower size for each individual application. Thanks to the Alpha Blower as new modular system,... [See More]

  • Environment: Clean
  • Air Flow Rate: 5651 to 45322
  • Product Form: Bare
  • Static Pressure Range: -321 to 401
Industrial Rotary Screw Blowers -- CBS, DBS, EBS, and FBS Series
from Kaeser Compressors, Inc.

More air for your money. Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw blowers. The combination of a blower airend with high efficiency Sigma profile rotors, flow-optimized... [See More]

  • Environment: Clean
  • Air Flow Rate: 448 to 2542
  • Product Form: Packaged
  • Approvals / Certifications: ISO 1217
Backward Inclined DWDI Fan
from New York Blower Company (The)

New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]

  • Environment: Clean; Corrosive; Dirty
  • Air Flow Rate: 0 to 350000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 421
Turbo Blowers -- FDC-005A-7W
from Fuji Electric Corp. of America

FDC blowers feature direct drive motors from 0.5 HP to 5 HP and are available in voltages of 115 single phase, 230 single phase, 230/460 3-phase (dependent upon motor size). These new models utilize Premium Efficiency motors. Blowers can provide a maximum pressure of 18.60 in. H2O, and a maximum... [See More]

  • Environment: Clean
  • Design: Centrifugal
  • Product Form: Packaged
  • Approvals / Certifications: UL, RoHS
Negative Pressure Stage with Pre-inlet Cooling
from Aerzen USA Corp.

For conveying air. Proven 2- or 3-lobe blower technology for plant engineering for forced conveyance at extreme negative pressure up to 80% vacuum. Oil-free and extremely robust. Belt or direct drive version. For stationary and vehicle application. DESIGN. Housing with additional third socket on... [See More]

  • Environment: Clean
  • Static Pressure Range: -321 to 0
  • Air Flow Rate: 35 to 26487
  • Design: Lobal
Rotary Lobe Bare Blowers -- Omega Series
from Kaeser Compressors, Inc.

Omega Series. Delivery: up to 5650 cfm. Pressure: up to 15 psig. Vacuum: up to 15" Hg. Tough and ready for anything. Our bare block blowers provide maximum flexibility. The Omega series blowers with their three-lobe rotors minimize pulsation and include a wide range of rotary lobe blowers for... [See More]

  • Environment: Clean
  • Air Flow Rate: 5650
  • Product Form: Bare
  • Static Pressure Range: 415
Backward Inclined Single Width Class 1-3 Fan
from New York Blower Company (The)

New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]

  • Environment: Clean; Corrosive; Dirty
  • Air Flow Rate: 0 to 200000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 421
Positive Displacement Blower -- DELTA BLOWER Generation 5
from Aerzen USA Corp.

The Delta Blower Generation 5 blower package features technical innovations that set new standards. [See More]

  • Environment: Clean
  • Air Flow Rate: 35 to 2117
  • Product Form: Packaged
  • Static Pressure Range: -201 to 401
Turbo Blower -- Magnetic bearing Turbo Blower
from Kaeser Compressors, Inc.

State-of-the-art process air with turbo blowers, Kaeser has expanded its product range with the introduction of magnetic bearing turbo blowers. Turbo blowers are used wherever pressures as high as 20 psi are needed, e.g. wastewater treatment, aerobic fermentation, and flue gas desulfurization. For... [See More]

  • Environment: Clean
  • Air Flow Rate: 4700 to 9240
  • Product Form: Packaged
  • Drive Type: Direct
Backward Inclined Single Width Class 4 Fan
from New York Blower Company (The)

New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 170000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 427
Positive Displacement Blower Stages -- Series GM
from Aerzen USA Corp.

For the oil-free conveying and compression of air and gases. Robust 3-lobe blower stage for plant engineering. Suitable for a wide range of applications. Available as standard in 22 sizes (GM 3 S to GM 1080 L). Design. Blower with 3-lobe rotors and two cast-in preinlet channels in the... [See More]

  • Environment: Clean
  • Air Flow Rate: 18 to 38241
  • Product Form: Packaged
  • Static Pressure Range: -201 to 401
BC Pressure Blower
from New York Blower Company (The)

New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]

  • Environment: Clean; Dust
  • Air Flow Rate: 0 to 80000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 517
Positive Displacement Blowers -- Bulk Vehicle Blowers
from Aerzen USA Corp.

Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe designs it is possible to assemble the blower optionally... [See More]

  • Environment: Clean
  • Air Flow Rate: 353 to 1324
  • Product Form: Packaged
  • Static Pressure Range: -201 to 502
Centrifugal Fan -- AF-30
from New York Blower Company (The)

New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 123000
Process Gas Blowers -- GQ Series
from Aerzen USA Corp.

Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and purge oil supply systems. Conveying chamber by single-acting oil-purged mechanical seals in combination... [See More]

  • Environment: Clean
  • Air Flow Rate: 1176 to 58800
  • Product Form: Packaged
  • Static Pressure Range: 1004 to 2409
Compact Centrifugal Fan
from New York Blower Company (The)

New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 0 to 2200
  • Product Form: Packaged
  • Static Pressure Range: 407 to 421
Process Gas Blowers -- GR Series
from Aerzen USA Corp.

Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and purge oil supply systems. Conveying chamber by single-acting oil-purged mechanical seals in combination... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 1176 to 58800
  • Product Form: Packaged
  • Static Pressure Range: 1004 to 2409
Compact Pressure Blower
from New York Blower Company (The)

New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]

  • Environment: Clean; Dirty; Dust
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 4000
Screw Blower -- Delta Hybrid
from Aerzen USA Corp.

Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and unique 3+4 compressor profile, which is specially designed for low pressure applications up... [See More]

  • Environment: Clean
  • Air Flow Rate: 59 to 5297
  • Product Form: Packaged
  • Static Pressure Range: 120 to 602
Forward Curved Centifugal Fan -- Junior FC
from New York Blower Company (The)

New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 4640
  • Product Form: Packaged
  • Static Pressure Range: 407 to 409
Screw Blower -- Delta Hybrid direct driven
from Aerzen USA Corp.

The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has just begun thanks to a super efficient newly designed stage with 3+4 rotors profile and a new drive concept for low pressure applications, a reduced footprint with side by side... [See More]

  • Environment: Clean
  • Air Flow Rate: 235 to 2825
  • Product Form: Packaged
  • Static Pressure Range: 120 to 502
FRP Pressure Blower
from New York Blower Company (The)

New York Blower FRP Pressure Blowers are designed for use in applications with corrosive gas streams that require pressures beyond conventional backward inclined wheel designs. [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 0 to 5000
  • Product Form: Packaged
  • Static Pressure Range: 407 to 443
Turbo Blowers -- Aerzen Turbo Generation 5
from Aerzen USA Corp.

Designed to handle unsolved energy problems. This is the key unit in the most efficient combination design – and the power behind every municipal or industrial waste disposal facility: the Aerzen Turbo Generation 5. Unbeatable, AERZEN ’s mix of blower, hybrid and turbo technology. [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 706 to 9531
Industrial General Purpose Fan
from New York Blower Company (The)

New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 0 to 26500
  • Product Form: Packaged
  • Static Pressure Range: 407 to 415
Backward Curved High Pressure Fan -- BCN
from Twin City Fan & Blower

Application. The BCN is a lower volume, higher pressure fan which utilizes a high efficiency, backward curved, non-overloading blade design. The BCN offers a lower specific speed design featuring single thickness blades, suitable for industrial processes involving clean to light particulate-laden... [See More]

  • Environment: Clean
  • Static Pressure Range: 507
  • Air Flow Rate: 700 to 75000
  • Fan / Blower Diameter: 27.0 to 73.0
Blower Package -- Qube™ 400
from Tuthill Corporation / Vacuum & Blower Systems

With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 145 to 1600
Customized Regenerative Blowers
from GENERON

GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available. Regenerative blower... [See More]

  • Environment: Clean; Pneumatic Conveying & Vacuum Applications
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 10 to 1400
Electra-Kool™ Blower fan -- Model 150C-1-2MM
from Wayne Products Inc.

Electra-Kool ™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners... [See More]

  • Environment: Clean; Dust
  • Air Flow Rate: 150
  • Product Form: Packaged
  • Drive Type: Direct
Brushless Blowers
from Ametek Dynamic Fluid Solutions

AMETEK Dynamic Fluid Solutions' Windjammer family of blowers (MICROjammer, MINIjammer, and Windjammer) offer variable output for a wide range of vacuum or pressure applications. Standard blower designs offer brushless DC motor drives coupled to high efficiency fan systems in compact, cost effective... [See More]

  • Environment: Clean
  • Air Flow Rate: 7 to 268
  • Product Form: Packaged
  • Static Pressure Range: 16 to 169
FRP Centrifugal Fan -- FTB series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up to 50" WC) The bearing system uses oil-lubricated bearing which prevents an... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 50 to 20000
  • Product Form: Packaged
  • Static Pressure Range: 8 to 50
Design 38 Cast Aluminum Pressure Blowers
from Chicago Blower Corporation

Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since aluminum is non-magnetic and non-toxic, Chicago's pressure... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 4000
  • Product Form: Packaged
  • Static Pressure Range: 427
Backward Curved Fan
from AirPro Fan & Blower Co.

The AirPro backward curved centrifugal fan (BCHS) is designed to handle high air volumes at high static pressures. Used to move mostly clean air, our BCHS industrial fan can be used as a forced draft or induced draft fan for a wide range of industrial applications. Whether standard or custom, AirPro... [See More]

  • Environment: Clean; Corrosive; Dirty; Smoke
  • Air Flow Rate: 300000
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Static Pressure Range: 40
Radial Turbo Compressor -- CT-NG-2000.GB
from Celeroton AG

With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]

  • Environment: Clean; Corrosive
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 247
Engineered Heavy Duty Fans -- T Range Single and Double Stage Centrifugal Blowers
from Howden

T Range Single and Double Stage Centrifugal Blowers. The T range centrifugal blowers are equipped with backward-curved blades (made from single steel sheet) and a parallel side plate. Thanks to their sturdiness, specific design and high efficiency performances, they are suitable for use in many... [See More]

  • Environment: Clean
  • Air Flow Rate: 31783
  • Product Form: Packaged
  • Static Pressure Range: 161 to 321
Duct Blowers / Cabinet Fans -- DB, TDB, DBX, TDBX, SDB
from Loren Cook Company

Duct Blower product line provides maximum performance and durability in a belt drive duct fan. The product line consists of the DB, TDB, DBX, TDBX and SDB. These four products provide AMCA certified performance in a wide variety of applications. [See More]

  • Environment: Clean
  • Air Flow Rate: 400 to 15500
  • Product Form: Packaged
  • Design: Centrifugal
Commercial and Industrial Centrifugal Fans
from Greenheck

Commercial and Industrial Centrifugal Fans. The Industrial Duty Centrifugal Fans, series 41, are designed for heavy duty air movement applications. Series 41 construction includes both backward inclined and airfoil centrifugal wheels fans and features heavy gauge, fully welded steel housings on all... [See More]

  • Environment: Clean
  • Design: Centrifugal
  • Product Form: Packaged
  • Fan / Blower Type: Backward Inclined Centrifugal
AIRPACK High Pressure Blower
from Leister USA

High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]

  • Environment: Clean; Dirty; Dust; Smoke
  • Air Flow Rate: 124 to 159
  • Draft: Forced Draft
  • Static Pressure Range: ? to 117
Centrifugal Blower -- ABC-101/100
from Atlantic Blowers

Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]

  • Environment: Clean; Dust; Smoke
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 79 to 121
Cast Aluminum Centrifugal Blowers -- Model PB
from Cincinnati Fan

Cincinnati Fan manufactures eight sizes of cast aluminum pressure blowers. Multiple wheels and inlet sizes are offered to provide extensive direct drive performance ratings. Belt driven arrangements are available for even more flexibility. Features: Cast aluminum centrifugal blower housings and... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 427
  • Air Flow Rate: 4500
  • Temperature Range: 400
Airfoil (AF)
from IB International

High Flow, Low Pressure [See More]

  • Environment: Clean
  • Air Flow Rate: 5000 to 180000
  • Product Form: Packaged
  • Static Pressure Range: 417 to 432
Fabricated Blowers -- PS-100
from Hoffman-Lamson

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 25-300 CFM. Pressure:... [See More]

  • Environment: Clean; Dirty; Biofuels
  • Air Flow Rate: 25 to 300
  • Product Form: Packaged
  • Static Pressure Range: 14 to 69
Cast Aluminum Pressure Blower, Belt Driven -- TPB
from Twin City Fan & Blower

Application. The TPB Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPB is available in seven housing sizes that can be fitted with multiple wheel and inlet... [See More]

  • Environment: Clean
  • Static Pressure Range: 429
  • Air Flow Rate: 50 to 2400
  • Fan / Blower Diameter: 8.0 to 18.0
Blower Package -- Qube™ 800 and 1600
from Tuthill Corporation / Vacuum & Blower Systems

Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 85 to 950
Customized Rotary Lobe Blowers
from GENERON

GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working pressures up to 100... [See More]

  • Environment: Clean; Dirty; Pneumatic Conveying, Bio/Landfill Gas, Wastewater Treatment, Sulphur Recovery, Vacuum Hold down, Gas Gathering
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 10 to 30000
Combustion Blowers
from Ametek Dynamic Fluid Solutions

Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of applications,... [See More]

  • Environment: Clean
  • Air Flow Rate: 121 to 1040
  • Product Form: Packaged
  • Static Pressure Range: 9 to 47
FRP Centrifugal Fan -- FTF series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FTF series FRP (Fiberglass Reinforced Plastic) centrifugal blowers / fans utilize a backward curved vinyl ester impeller. The FTF series can move corrosive gas efficiently with low noise characteristics. The bearing system uses an oil-lubricated bearing which minimizes oil leakage and... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 100 to 130000
  • Product Form: Packaged
  • Static Pressure Range: 1 to 18
Design 53 Single Stage Pressure Blowers
from Chicago Blower Corporation

An extremely wide performance range is provided by 70 wheel/housing combinations. The Design 53 is available in four arrangements and eight discharge positions to suit most every application. In addition to direct drive, the Design 53 is also available in belt drive. [See More]

  • Environment: Clean; Dirty
  • Air Flow Rate: 18000
  • Product Form: Packaged
  • Static Pressure Range: 498
Backward Inclined Fan
from AirPro Fan & Blower Co.

The AirPro backward inclined fan (BIHS) is used for clean-air applications to move high volumes of air at a variety of static pressures, such as in dust-collection systems. The AirPro BIHS centrifugal fan is offered in belt-driven, direct-driven, and direct-coupled arrangements along with various... [See More]

  • Environment: Clean; Dirty; Dust; Smoke
  • Static Pressure Range: 25
  • Air Flow Rate: 350000
  • Temperature Range: 1000
Ultra-high-speed Turbo Compressor -- CT-25-10000.GB
from Celeroton AG

Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 0 to 159
Engineered Heavy Duty Fans -- Technopal® Fans
from Howden

Technopal ® Fans. Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits. Centrifugal fan product range. Tailor made design. Heavy duty applications. Continuous... [See More]

  • Environment: Clean; Dirty
  • Air Flow Rate: 2100000
  • Product Form: Packaged
  • Static Pressure Range: 400
Square Centrifugal Inline Blowers -- SQI
from Loren Cook Company

Square Centrifugal Inline fans provide maximum performance and durability in a rugged inline design. The SQI is suitable for a wide variety of commercial and industrial air moving applications. Applications include general ventilation, dishwasher exhaust, spark resistant ventilation and outdoor... [See More]

  • Environment: Clean
  • Air Flow Rate: 63 to 33130
  • Product Form: Packaged
  • Design: Centrifugal
MONO High Pressure Blower
from Leister USA

High Pressure Blower MONO Compact with high performance [See More]

  • Environment: Clean; Dirty; Smoke
  • Air Flow Rate: ? to 32
  • Draft: Forced Draft
  • Static Pressure Range: ? to 20
Centrifugal Pressure Blowers -- Model HP-I
from Cincinnati Fan

Cincinnati Fan manufactures five models of HP-Series I, High Pressure Radial Blowers, each available with multiple wheel sizes. These fans feature continuously welded heavy gauge steel housings with removable inlet and drive side plates. The HP-I blowers include spark resistant, cast aluminum or... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 437
  • Air Flow Rate: 1200
  • Temperature Range: 400
Fabricated Blowers -- T1A Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 60-480 CFM. Pressure:... [See More]

  • Environment: Clean; Dirty; Biofuels
  • Air Flow Rate: 60 to 480
  • Product Form: Packaged
  • Static Pressure Range: 7 to 133
Cast Aluminum Pressure Blower, Direct Drive -- TPD
from Twin City Fan & Blower

Application. The TPD Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPD is available in seven housing sizes that can be fitted with multiple wheel and inlet... [See More]

  • Environment: Clean
  • Static Pressure Range: 427
  • Air Flow Rate: 130 to 2800
  • Fan / Blower Diameter: 8.0 to 18.0
Blower Packages -- PneuPak 13
from Tuthill Corporation / Vacuum & Blower Systems

Based on the dependable COMPETITOR PLUS ™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16 ” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 6 to 1494
Roots® Centrifugal Blowers
from GENERON

GENERON represents a complete line of Roots ® centrifugal blower packages. Centrifugal blowers deliver high efficiencies while handling a wide range in turndown. Adjustable inlet guide vanes and diffuser vanes can be controlled to enhance unit performance. API Standard Centrifugal Blowers are... [See More]

  • Environment: Clean; Dirty; Landfill, Wastewater, Gas Separation, Process Gas, Petrochemical, Vapor Recovery
  • Draft: Forced Draft
  • Product Form: Packaged
  • Air Flow Rate: 4000 to 300000
FRP Centrifugal Fan -- NSF series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses oil-lubricated bearing system. [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 4000 to 20000
  • Product Form: Packaged
  • Static Pressure Range: 0 to 4
High Pressure Radial Open Blower
from AirPro Fan & Blower Co.

The AirPro high pressure radial open industrial blower (HPRL) is designed for low-to-medium air volumes at high static pressures. With its surgeless design, this high pressure fan provides consistent performance through variable air flow at or near a constant pressure. AirPro radial open centrifugal... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Static Pressure Range: 140
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Temperature Range: 1200
Engineered Industrial Fans -- Alphair Cyclone Series
from Howden

Alphair Cyclone Series. The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Air Flow Rate: 1000000
  • Product Form: Packaged
  • Static Pressure Range: 130
Square Inline Fans with Multi-Directional Discharge -- SQN
from Loren Cook Company

Square Inline Fan - is the most versatile fan in the industry. The SQN has the shortest depth of any available square inline fan. Standard universal mounting feet allows the customer to have total control of the fan's installation without the need to purchase any mounting accessories. Three access... [See More]

  • Environment: Clean
  • Air Flow Rate: 50 to 27000
  • Product Form: Packaged
  • Design: Centrifugal
ROBUST High Pressure Blower -- ROBUST
from Leister USA

High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]

  • Environment: Clean; Dirty; Dust; Smoke
  • Air Flow Rate: 42 to 46
  • Draft: Forced Draft
  • Static Pressure Range: 32 to 42
Centrifugal Pressure Blowers -- Model HP-II
from Cincinnati Fan

Cincinnati Fan manufactures HP-Series II High Static Pressure Radial Blowers in twelve models, each available with multiple wheel sizes. The HP-II fans include continuously welded heavy gauge steel housings with removable inlet plates and housings, Teflon shaft seals, and flanged inlets and outlets. [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 485
  • Air Flow Rate: 7000
  • Temperature Range: 750
Fabricated Blowers -- T2B Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 205-800 CFM. Pressure:... [See More]

  • Environment: Clean; Dirty; Biofuels
  • Air Flow Rate: 205 to 800
  • Product Form: Packaged
  • Static Pressure Range: 14 to 205
Cast Iron Blower -- CIW
from Twin City Fan & Blower

Application. CIW Cast Iron Pressure Blowers are the perfect choice for providing low volume, high pressure air for cooling, ventilating, and exhaust systems that handle dust, materials or corrosive fumes. These direct and belt driven blowers, with heavy duty cast iron housing and cast aluminum... [See More]

  • Environment: Clean
  • Static Pressure Range: 419
  • Air Flow Rate: 30 to 2000
  • Fan / Blower Diameter: 6.8 to 14.0
Positive Displacement Blowers
from Tuthill Corporation / Vacuum & Blower Systems

Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 18 to 850
FRPP Centrifugal Fan -- CES series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FRPP CES series centrifugal blower / fan has compact forward curved impeller made of an injected FRPP (Fiber reinforced polypropylene) mold with standardized central discharge. This series is ideal for moderate capacities at low to medium pressures. The blower is corrosion resistant,... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: 10 to 4000
  • Product Form: Packaged
  • Static Pressure Range: 0 to 3
High Pressure Radial Shrouded Blower
from AirPro Fan & Blower Co.

The AirPro high pressure radial shrouded centrifugal blower (HPSL) has been designed to move low-to-medium volumes of air at high static pressures. With its surgeless design, this fan provides consistent performance through variable air flow at or near a constant pressure. Two different wheel types... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Static Pressure Range: 140
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Temperature Range: 1200
Engineered Industrial Fans -- Centripal® EU
from Howden

Centripal ® EU. The Centripal ® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature. Key Benefits. [See More]

  • Environment: Clean; Dirty
  • Air Flow Rate: 133500
  • Product Form: Packaged
  • Static Pressure Range: 80
Fabricated Steel Centrifugal Blowers -- Model PBS
from Cincinnati Fan

Cincinnati Fan manufactures seven models of the PBS fabricated steel pressure blowers. All models are welded 10 gauge steel housings and wheels. Multiple steel alloys available. Cast aluminum wheels are also available. Four models available with multiple inlet sizes for a wide range in performance. [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 427
  • Air Flow Rate: 4462
  • Temperature Range: 750
Fabricated Blowers -- T3A Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 290-1,250 CFM. [See More]

  • Environment: Clean; Dirty; Biofuels
  • Air Flow Rate: 290 to 1250
  • Product Form: Packaged
  • Static Pressure Range: 11 to 227
Forward Curved Inline Duct Blowers -- DBS
from Twin City Fan & Blower

Application. The DBS Inline Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet operation in a compact design that can be mounted in bottom horizontal or top horizontal... [See More]

  • Environment: Clean
  • Static Pressure Range: 410
  • Air Flow Rate: 400 to 18500
  • Fan / Blower Diameter: 8.0 to 20.0
Positive Displacement Blowers
from Tuthill Corporation / Vacuum & Blower Systems

Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to prevent internal... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 18 to 3200
Two Stage Dual Impeller FRP Fan -- FTW series
from Texel-Seikow USA, Inc.

TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high static pressure requirements. (Up... [See More]

  • Environment: Clean; Corrosive
  • Air Flow Rate: ? to 5500
  • Product Form: Packaged
  • Static Pressure Range: 90
High Temperature Plug Fan
from AirPro Fan & Blower Co.

A plug fan, typically utilizing a forward curved impeller, is used when the fan must mount to an enclosure to circulate air in a clean, contaminated, or high temperature environment. A high temperature fan requires no ductwork, as the wheel is directly inserted into the enclosure. The motor,... [See More]

  • Environment: Clean; Dirty; Smoke
  • Design: Centrifugal
  • Temperature Range: 1700
  • Fan / Blower Type: Forward Curved Centrifugal
Engineered Industrial Fans -- Covent Type A - Airfoil pressure blower fans
from Howden

Covent Type A - Airfoil pressure blower fans. The Covent A series is designed for relatively clean gas applications, and it offers high efficiency, low noise performance at minimum cost. Key benefits. Hollow airfoil blade design. Up to 90% peak efficiency. Low capital and running cost. Low noise,... [See More]

  • Environment: Clean
  • Temperature Range: ? to 801
  • Product Form: Packaged
  • Design: Centrifugal
Forward Curve Cast Aluminum Centrifugal Blowers -- Model LM & LMF
from Cincinnati Fan

Cincinnati Fan manufactures 7 models of cast aluminum volume blowers. 4 models are available with cast on discharge flanges. All models have forward curve wheels (also known as squirrel cage fan wheels) that produce a large volume of air at low noise levels and low horsepower. Multiple wheel sizes... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 411
  • Air Flow Rate: 2000
  • Temperature Range: 300
Hoffman™ Revolution™ -- Model R03
from Hoffman-Lamson

The Hoffman ™ Revolution ™ is a high speed centrifugal blower, designed as the world ’s most advanced blower energy management system. It is the first high speed centrifugal in its class designed, built, and tested in the Unites States. The Revolution ™ is truly breakthrough... [See More]

  • Environment: Clean; Dirty
  • Air Flow Rate: 5100
  • Product Form: Packaged
  • Static Pressure Range: 609
Forward Curved Inline Twin Duct Blowers -- DBT
from Twin City Fan & Blower

Application. The DBT Inline Twin Duct Blower is specifically designed for duct applications handling relatively clean air, including supply, exhaust and return air systems. The unit provides high efficiency and quiet operation in a compact design that can be mounted in bottom horizontal or top... [See More]

  • Environment: Clean
  • Static Pressure Range: 410
  • Air Flow Rate: 800 to 31500
  • Fan / Blower Diameter: 8.0 to 20.0
Positive Displacement Blowers -- Qx™ 3200 Series
from Tuthill Corporation / Vacuum & Blower Systems

Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 17 to 410
Industrial Air Handling Exhaust Fan
from AirPro Fan & Blower Co.

The IEAH model is AirPro ’s air-handling industrial exhaust fan. Functioning in clean-air and light dust-loading applications, this fan features a streamlined, heavy-duty design with a focus on performing with high operating efficiencies. The wheel blades of this IEAH fan are... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 80000
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Static Pressure Range: 45
Engineered Industrial Fans -- Covent Type C - Backward curved blower fans
from Howden

Covent Type C - Backward curved blower fans. Howden Covent Type C Fans. Fifteen rotor designs to cover the full market range of from very low through high flow vs. pressure at optimum efficiency. The low flow fans have parallel shrouds for stable performance and the wide fans have taper shrouds for... [See More]

  • Environment: Clean; Dirty
  • Temperature Range: ? to 801
  • Product Form: Packaged
  • Design: Centrifugal
Stamped Steel Centrifugal Blowers -- Model SPB
from Cincinnati Fan

Cincinnati Fan manufactures three models of "SPB" pressure blowers. All models are standard with rugged die formed steel housings. Multiple wheel and inlet sizes available on all models to provide extensive performance ratings. Available in both direct and belt driven arrangements. Features: The... [See More]

  • Environment: Clean; Dust
  • Static Pressure Range: 425
  • Air Flow Rate: 4075
  • Temperature Range: 400
Multistage Blowers -- Hoffman 42 Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-1,548 CFM. [See More]

  • Environment: Clean; Dirty; Biofuels, Flux Recovery
  • Air Flow Rate: 100 to 1548
  • Product Form: Packaged
  • Static Pressure Range: 21 to 421
Heavy Duty Pressure Blower, Backplate Radial -- MBW
from Twin City Fan & Blower

Application. Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBW 's wheel is ideal for the handling of long, stringy, or fibrous materials. Applications include material conveying, product drying, air... [See More]

  • Environment: Clean
  • Static Pressure Range: 567
  • Air Flow Rate: 300 to 20000
  • Fan / Blower Diameter: 19.6 to 58.9
Positive Displacement Blowers -- Qx™ 4600 Series
from Tuthill Corporation / Vacuum & Blower Systems

Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 118 to 893
Industrial Exhauster Paddle Wheel
from AirPro Fan & Blower Co.

AirPro ’s industrial material-handling fan (IEPW) moves not only air but also material at medium-to-high static pressures. With its rugged design, this heavy-duty industrial exhaust fan is able to move heavy, sticky, and abrasive materials through the airstream without compromising the... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 80000
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Static Pressure Range: 45
Multistage Blowers -- Hoffman 671 Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 5,250-23,031 CFM. [See More]

  • Environment: Clean; Dirty; Biofuels, Flux Recovery
  • Air Flow Rate: 5250 to 23031
  • Product Form: Packaged
  • Static Pressure Range: 42 to 534
Heavy Duty Pressure Blower, Open Radial -- MBO
from Twin City Fan & Blower

Application. Specifically designed to handle relatively low flow and high static pressure industrial applications without having to reduce wheel widths. The MBO 's wheel design offers maximum strength and reliability for handling hot, sticky, and abrasive airstreams. Applications include... [See More]

  • Environment: Clean
  • Static Pressure Range: 577
  • Air Flow Rate: 400 to 18000
  • Fan / Blower Diameter: 19.6 to 58.9
Rotary Positive Displacement Blower -- CP Series
from Tuthill Corporation / Vacuum & Blower Systems

COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16 ” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning. Dairy Milking. Mosquito Fogging. Wastewater Aeration. [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 6 to 2300
Industrial Exhauster Radial Shrouded
from AirPro Fan & Blower Co.

The AirPro industrial exhaust fan radial shrouded (IERS) is a true radial blade design with higher efficiency than the other radial options that fit into the Industrial Exhauster family of housings. The impeller design is preferred for process air that is particle laden. Ideal for mineral processing... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 150000
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Static Pressure Range: 60
Multistage Blowers -- Hoffman 732 Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 600-3,059 CFM. [See More]

  • Environment: Clean; Dirty; Biofuels, Flux Recovery
  • Air Flow Rate: 600 to 3059
  • Product Form: Packaged
  • Static Pressure Range: 14 to 537
Turbo Pressure Blower, Air Handling Wheel -- TBA
from Twin City Fan & Blower

Application. The TBA Turbo Pressure Blower is used for applications requiring lower volumes and higher air pressures. This unit is used primarily for handling air, gas, and fumes relatively free of dust and materials. Typical applications include combustion air, glass blowing, furnace blowers,... [See More]

  • Environment: Clean
  • Static Pressure Range: 477
  • Air Flow Rate: 360 to 28700
  • Fan / Blower Diameter: 11.2 to 32.1
Vacuum Booster -- 3200, 4200, 5400, 7300
from Tuthill Corporation / Vacuum & Blower Systems

Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals, petrochemicals,... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 800 to 7400
Industrial Exhauster Trim Handling
from AirPro Fan & Blower Co.

AirPro ’s industrial exhaust fan trim handling applications are designed for edge trim removal of materials, such as paper, cardboard, and various metals. AirPro ’s trim-handling industrial exhaust fan can be provided with one of two standard wheel designs – IETW or IETX (extra... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust
  • Static Pressure Range: 45
  • Air Flow Rate: 80000
  • Temperature Range: 1200
Multistage Blowers -- Hoffman 741 Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,100-4,045 CFM. [See More]

  • Environment: Clean; Dirty; Biofuels, Flux Recovery
  • Air Flow Rate: 1100 to 4045
  • Product Form: Packaged
  • Static Pressure Range: 28 to 534
Turbo Pressure Blower, Aluminum Wheel -- TBNA
from Twin City Fan & Blower

Application. The TBNA Turbo Pressure Blower is used for applications requiring lower volumes and higher air pressures. This unit is constructed with an aluminum radial air handling wheel and is designed to handle clean air applications for temperatures up to 200 °F. [See More]

  • Environment: Clean
  • Static Pressure Range: 464
  • Air Flow Rate: 0 to 5400
  • Fan / Blower Diameter: 14.5 to 26.5
Vacuum Booster -- 4000, 6500, 7900, 8000, 10000
from Tuthill Corporation / Vacuum & Blower Systems

Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals, petrochemicals,... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 890 to 10000
Radial Tipped Fan
from AirPro Fan & Blower Co.

AirPro ’s heavy-duty, radial tipped fan (RTHS) is designed to move high volumes of air at moderate-to-high pressures and are able to handle both clean and dirty airstreams. The AirPro centrifugal radial tipped fan provides consistent, reliable service with oxidizers, dryers, baghouses,... [See More]

  • Environment: Clean; Corrosive; Dirty; Dust; Smoke
  • Air Flow Rate: 250000
  • Draft: Forced Draft (optional feature); Induced Draft (optional feature)
  • Static Pressure Range: 36
Multistage Blowers -- Hoffman 742 Frame
from Hoffman-Lamson

A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,250-5,372 CFM. [See More]

  • Environment: Clean; Dirty; Biofuels, Flux Recovery
  • Air Flow Rate: 1250 to 5372
  • Product Form: Packaged
  • Static Pressure Range: 21 to 617
Vacuum Booster -- 540, 720
from Tuthill Corporation / Vacuum & Blower Systems

Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals, petrochemicals,... [See More]

  • Environment: Clean
  • Draft: Forced Draft
  • Product Form: Bare
  • Air Flow Rate: 170 to 720
Regenerative Blowers -- TurboTron™ TurboPak™ C
from Hoffman-Lamson

A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 32-900 CFM. Pressure:... [See More]

  • Environment: Clean; Dirty; Biofuels
  • Air Flow Rate: 32 to 900
  • Product Form: Packaged
  • Static Pressure Range: 25 to 360