Class I Pressure Blowers and Fans
2 Results
Custom Fans and Blowers
from Cincinnati Fan
from Cincinnati Fan
Custom builds, no problem. We can design and build to meet any required specification. Below are just some of the many custom fan specials Cincinnati Fan has designed and manufactured to meet their customers exact specifications. If you have special requirements that cannot be met with standard fans... [See More]
- AMCA Class: ClassI; ClassII; ClassIII
- Design: Axial; Centrifugal
- Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Smoke (optional feature)
- Fan / Blower Type: Forward Curved Centrifugal; Airfoil; Backward Inclined Centrifugal; Radial Blade; Propeller
Centrifugal Fan -- CLUB
from Verantis
from Verantis
Capacities from 50 CFM to 150,000 CFM. at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for. direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved,. and forward-curve radial tip. [See More]
- AMCA Class: ClassI
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Corrosive; Dirty