Direct Drive Pressure Blowers and Fans
from New York Blower Company (The)
New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 0 to 300000
from Fuji Electric Corp. of America
Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. This blower is... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 406
from Aerzen USA Corp.
Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals. The driving shaft can be sealed gas tightly. Vertical direction of flow. Drive via narrow... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 353 to 1323
from Kaeser Compressors, Inc.
State-of-the-art process air with turbo blowers, Kaeser has expanded its product range with the introduction of magnetic bearing turbo blowers. Turbo blowers are used wherever pressures as high as 20 psi are needed, e.g. wastewater treatment, aerobic fermentation, and flue gas desulfurization. For... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 4700 to 9240
from New York Blower Company (The)
New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Air Flow Rate: 0 to 350000
from Aerzen USA Corp.
The direct-drive GM-HP blowers from AERZEN are high-performance machines. 1 or 2 stage design, with separate pressurised oil lubrication for the oil-free transport and compression of air, neutral gases, and gas mixtures. The advantages AERZEN Gas booster at a glance: Combination of oil-purged... [See More]
- Drive Type: Direct
- Environment: Process gas
- Product Form: Packaged
- Air Flow Rate: 29 to 22367
from New York Blower Company (The)
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty
- Product Form: Packaged
- Air Flow Rate: 0 to 200000
from Aerzen USA Corp.
The GMD series, made by AERZEN, is the universal gastight booster solution for the low pressure range. Equipped with a magnetic coupling, it ensures a maintenance-free sealing concept. Locking systems for sealing the drive shaft are completely eliminated and allow a low-maintenance machine concept. [See More]
- Drive Type: Direct
- Environment: Process gas
- Product Form: Packaged
- Air Flow Rate: 18 to 6475
from New York Blower Company (The)
New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 170000
from Aerzen USA Corp.
For conveying air. Proven 2- or 3-lobe blower technology for plant engineering for forced conveyance at extreme negative pressure up to 80% vacuum. Oil-free and extremely robust. Belt or direct drive version. For stationary and vehicle application. DESIGN. Housing with additional third socket on... [See More]
- Drive Type: Direct
- Air Flow Rate: 35 to 26487
- Environment: Clean
- Static Pressure Range: -321 to 0
from New York Blower Company (The)
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 80000
from Aerzen USA Corp.
The Delta Blower Generation 5 blower package features technical innovations that set new standards. [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 35 to 2117
from New York Blower Company (The)
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]
- Drive Type: Direct; Belt
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
from Aerzen USA Corp.
For the oil-free conveying and compression of air and gases. Robust 3-lobe blower stage for plant engineering. Suitable for a wide range of applications. Available as standard in 22 sizes (GM 3 S to GM 1080 L). Design. Blower with 3-lobe rotors and two cast-in preinlet channels in the... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 18 to 38241
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Product Form: Packaged
- Air Flow Rate: 0 to 2200
from Aerzen USA Corp.
Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe designs it is possible to assemble the blower optionally... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 353 to 1324
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Drive Type: Direct
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 4640
from Aerzen USA Corp.
Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and purge oil supply systems. Conveying chamber by single-acting oil-purged mechanical seals in combination... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 1176 to 58800
from New York Blower Company (The)
New York Blower FRP Pressure Blowers are designed for use in applications with corrosive gas streams that require pressures beyond conventional backward inclined wheel designs. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 0 to 5000
from Aerzen USA Corp.
Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and purge oil supply systems. Conveying chamber by single-acting oil-purged mechanical seals in combination... [See More]
- Drive Type: Direct
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: 1176 to 58800
from New York Blower Company (The)
New York Blower General Purpose Fans combine heavy-gauge, industrial construction with the convenience and economy of a package design. General Purpose Fans are designed for industrial-plant ventilation and process-air applications as well as commercial-ventilation service. [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 26500
from Aerzen USA Corp.
The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has just begun thanks to a super efficient newly designed stage with 3+4 rotors profile and a new drive concept for low pressure applications, a reduced footprint with side by side... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 235 to 2825
from New York Blower Company (The)
New York Blower Pressure Blowers lead the industry in efficient, stable performance and overall customer value. Pressure Blowers are used in a variety of process and environmental applications where low volumes and high pressures are required. Examples include pneumatic-conveying, soil remediation,... [See More]
- Drive Type: Direct; Belt
- Environment: Clean; Corrosive; Dirty; Dust
- Product Form: Packaged
- Air Flow Rate: 0 to 5200
from Aerzen USA Corp.
AERZEN blowers with canned drive are designed for the conveyance of neutral and aggressive gases and are especially used in the industrial high-vacuum technology. The direction of flow is vertical from top to bottom and the drive is effected through a narrow V-belt or a direct coupling. The... [See More]
- Drive Type: Direct
- Environment: Clean; Corrosive; Air, Neutral Gases, Aggressive Gases
- Product Form: Bare
- Air Flow Rate: 147 to 35905
from Texel-Seikow USA, Inc.
TEXEL titanium blowers FTB-CL were developed for moving high concentration gaseous chlorine where other corrosion resistant fans have failed. The titanium fans consist of a titanium impeller and housing. The blowers also have an optional FRP housing with titanium impeller. Even in environments where... [See More]
- Drive Type: Direct
- Environment: Corrosive
- Product Form: Packaged
- Design: Centrifugal
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean; Dust; Smoke
from Airflow/Y.S. Tech, Inc.
YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total... [See More]
- Drive Type: Direct
- Static Pressure Range: 0 to 2
- Air Flow Rate: 23 to 48
- Fan / Blower Diameter: 4.7
from Leister USA
High pressure blower (side channel compressor). High pressure and surprisingly high air-flow. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 124 to 159
from Magnatex Pumps, Inc.
Features: Highly corrosion resistant FRP fiberglass construction. High performance compared to our competition. Same great features as our FTF range except close coupled design, which eliminates belt drive maintenance and consumables. Maximum space saving design. Back pull-out system facilitates... [See More]
- Drive Type: Direct
- Environment: Corrosive
- Product Form: Packaged
- Design: Centrifugal
from Celeroton AG
With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean; Corrosive
from Ametek Dynamic Fluid Solutions
AMETEK Dynamic Fluid Solutions' Windjammer family of blowers (MICROjammer, MINIjammer, and Windjammer) offer variable output for a wide range of vacuum or pressure applications. Standard blower designs offer brushless DC motor drives coupled to high efficiency fan systems in compact, cost effective... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 7 to 268
from Greenheck
Fabricated Pressure Blower. Fabricated pressure blowers are suitable for air exhaust or supply applications. Typical applications include cabinet or room pressurization, blow-off systems for moisture removal, combustion air for burners, parts cooling, and fume exhaust. Model FPB. Model FPB radial... [See More]
- Drive Type: Direct
- Air Flow Rate: 200 to 2500
- Product Form: Packaged
- Static Pressure Range: 10
from IB International
Medium Flow, Medium Pressure [See More]
- Drive Type: Direct
- Environment: Clean (optional feature); Corrosive (optional feature); Dust (optional feature); Harsh Environments, dirty gas streams
- Product Form: Packaged
- Air Flow Rate: 4000 to 120000
from Twin City Fan & Blower
Application. The TPD Cast Aluminum Pressure Blower is designed to provide low volume, high pressure air for cooling, ventilating and exhaust systems that handle dust, materials or corrosive fumes. The TPD is available in seven housing sizes that can be fitted with multiple wheel and inlet... [See More]
- Drive Type: Direct
- Air Flow Rate: 130 to 2800
- Environment: Clean
- Static Pressure Range: 427
from Wayne Products Inc.
Electra-Kool ™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners... [See More]
- Drive Type: Direct
- Environment: Clean; Dust
- Product Form: Packaged
- Air Flow Rate: 150
from Tuthill Corporation / Vacuum & Blower Systems
Designed to be interchangeable with equivalent models from competing manufacturers, EQUALIZER DF rotary blowers offer many distinct advantages such as higher pressure capability (18 PSIG on most models), true, drop-in replacement even to the point of matching the port connector bolt patterns, and... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 25-300 CFM. Pressure:... [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Air Flow Rate: 25 to 300
from Loren Cook Company
Duct Blower product line provides maximum performance and durability in a belt drive duct fan. The product line consists of the DB, TDB, DBX, TDBX and SDB. These four products provide AMCA certified performance in a wide variety of applications. [See More]
- Drive Type: Direct; Belt (optional feature)
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 400 to 15500
from Enervex, Inc.
The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high static pressure requirements. (Up... [See More]
- Drive Type: Direct
- Environment: Clean; Corrosive
- Product Form: Packaged
- Air Flow Rate: ? to 5500
from Airflow/Y.S. Tech, Inc.
YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total... [See More]
- Drive Type: Direct
- Static Pressure Range: 0 to 1
- Air Flow Rate: 4 to 6
- Fan / Blower Diameter: 2.0
from Leister USA
High pressure blower (side channel compressor). Despite small dimensions a true muscle man. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 42 to 46
from Magnatex Pumps, Inc.
Features: High efficiency blowers custom engineered for trouble free operation in electrolytic soda plants. Blowers are constructed with titanium impellers and FRP/titanium castings. [See More]
- Drive Type: Direct
- Environment: Corrosive
- Product Form: Packaged
- Design: Centrifugal
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Clean
from Ametek Dynamic Fluid Solutions
Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of applications,... [See More]
- Drive Type: Direct
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 121 to 1040
from Tuthill Corporation / Vacuum & Blower Systems
Designed to be interchangeable with equivalent competing models, EQUALIZER RM rotary positive blowers offer many distinct advantages when compared to other brands, such as helical gearing to reduce noise, rotors with integrally cast shafts, positive, locked-in end clearances to prevent internal... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 60-480 CFM. Pressure:... [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Air Flow Rate: 60 to 480
from Loren Cook Company
The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9 ” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour ® axial-centrifugal hybrid impeller, these mixed-flow fans are... [See More]
- Drive Type: Direct; Belt (optional feature)
- Air Flow Rate: 500 to 119500
- Product Form: Packaged
- Design: Centrifugal
from Enervex, Inc.
The BESB box ventilator is used for bathroom, kitchen and clothes dryer exhaust as well as supply of combustion air/make-up air. In exhaust applications it is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system - or in line. For optimal... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Airflow/Y.S. Tech, Inc.
YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total... [See More]
- Drive Type: Direct
- Static Pressure Range: 1 to 1
- Air Flow Rate: 7 to 8
- Fan / Blower Diameter: 2.4
from Tuthill Corporation / Vacuum & Blower Systems
Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 205-800 CFM. Pressure:... [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Air Flow Rate: 205 to 800
from Loren Cook Company
Square Centrifugal Inline fans provide maximum performance and durability in a rugged inline design. The SQI is suitable for a wide variety of commercial and industrial air moving applications. Applications include general ventilation, dishwasher exhaust, spark resistant ventilation and outdoor... [See More]
- Drive Type: Direct; Belt (optional feature)
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 63 to 33130
from Enervex, Inc.
The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Airflow/Y.S. Tech, Inc.
YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total... [See More]
- Drive Type: Direct
- Static Pressure Range: 0 to 1
- Air Flow Rate: 6 to 11
- Fan / Blower Diameter: 2.4
from Tuthill Corporation / Vacuum & Blower Systems
Qx ™ Blowers are the next generation of blowers from Tuthill. Qx is our high performance, energy efficient blower line that reduces noise while providing long operating life at maximum operating conditions. Applications: Pneumatic Conveying. Bulk Unloading / Loading. Fluidization/Agitation of... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 290-1,250 CFM. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Air Flow Rate: 290 to 1250
from Loren Cook Company
Square Inline Fan - is the most versatile fan in the industry. The SQN has the shortest depth of any available square inline fan. Standard universal mounting feet allows the customer to have total control of the fan's installation without the need to purchase any mounting accessories. Three access... [See More]
- Drive Type: Direct; Belt (optional feature)
- Environment: Clean
- Product Form: Packaged
- Air Flow Rate: 50 to 27000
from Enervex, Inc.
The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Airflow/Y.S. Tech, Inc.
YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total... [See More]
- Drive Type: Direct
- Static Pressure Range: 0 to 1
- Air Flow Rate: 10 to 16
- Fan / Blower Diameter: 3.0
from Tuthill Corporation / Vacuum & Blower Systems
COMPETITOR PLUS rotary blowers are designed to be interchangeable with equivalent sizes of competitive models. They are rated up to 15 PSIG (1.03 bar g) discharge pressure or 16 ” Hg (-540 mbar g) dry vacuum. Applications: Carpet Cleaning. Dairy Milking. Mosquito Fogging. Wastewater Aeration. [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
The Hoffman ™ Revolution ™ is a high speed centrifugal blower, designed as the world ’s most advanced blower energy management system. It is the first high speed centrifugal in its class designed, built, and tested in the Unites States. The Revolution ™ is truly breakthrough... [See More]
- Drive Type: Direct
- Environment: Clean; Dirty
- Product Form: Packaged
- Air Flow Rate: 5100
from Enervex, Inc.
The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty
from Airflow/Y.S. Tech, Inc.
YS Tech USA is your best partner for developing a thermal solution that meets your system needs. With advanced engineering capabilities, we work with our customers to develop effective solutions that provide exceptional performance, acoustics, and reliability for all applications. We are a total... [See More]
- Drive Type: Direct
- Static Pressure Range: 1 to 1
- Air Flow Rate: 26 to 32
- Fan / Blower Diameter: 3.8
from Tuthill Corporation / Vacuum & Blower Systems
Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals, petrochemicals,... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-1,548 CFM. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Air Flow Rate: 100 to 1548
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Drive Type: Direct
- Draft: Induced Draft
- Product Form: Packaged
- Environment: Dirty; Smoke
from Tuthill Corporation / Vacuum & Blower Systems
Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals, petrochemicals,... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 5,250-23,031 CFM. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Air Flow Rate: 5250 to 23031
from Enervex, Inc.
The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Packaged
- Environment: Dirty
from Tuthill Corporation / Vacuum & Blower Systems
Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals, petrochemicals,... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 600-3,059 CFM. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Air Flow Rate: 600 to 3059
from Tuthill Corporation / Vacuum & Blower Systems
Vacuum boosters are used to "supercharge" vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. M-D Pneumatics vacuum boosters from Tuthill Vacuum & Blower Systems are utilized worldwide in the manufacture of chemicals, petrochemicals,... [See More]
- Drive Type: Direct
- Draft: Forced Draft
- Product Form: Bare
- Environment: Clean
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,100-4,045 CFM. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Air Flow Rate: 1100 to 4045
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,250-5,372 CFM. [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Product Form: Packaged
- Air Flow Rate: 1250 to 5372
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 32-900 CFM. Pressure:... [See More]
- Drive Type: Direct
- Environment: Clean; Dirty; Biofuels
- Product Form: Packaged
- Air Flow Rate: 32 to 900