Packaged (Complete System) Pressure Blowers and Fans
from Aerzen USA Corp.
Patented 3-lobe positive displacement blowers type GM. Blowers with 3-lobe pistons and two patented pre-inlet channels for pulsation reduction. The conveying chamber is sealed by 4 piston ring labyrinth seals. The driving shaft can be sealed gas tightly. Vertical direction of flow. Drive via narrow... [See More]
- Product Form: Packaged
- Air Flow Rate: 353 to 1323
- Environment: Clean
- Static Pressure Range: 401
from Kaeser Compressors, Inc.
New models fill critical niche for small to midsize treatment plants. Kaeser Compressors has expanded its award-winning screw blower product line to include the new GBS and HBS packages. This series delivers 777 to 5650 cfm at pressures up to 15 psig. With this expansion, Kaeser now offers our... [See More]
- Product Form: Packaged
- Air Flow Rate: 777 to 1320
- Environment: Clean
from New York Blower Company (The)
New York Blower BC Fans are ideally suited for a wide range of high-pressure, industrial-process applications including: combustion air, solvent recovery, thermal oxidation, fluidizing, combustion, and air recirculation. [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 300000
- Environment: Clean
- Static Pressure Range: 407 to 447
from Paxton Products, an ITW company
The PX-Series Centrifugal Blowers, by Paxton Products, offer ultra-high efficiency solutions for process drying, rinsing, and blow off applications. Compared to other high efficiency centrifugal blowers, including Paxton's own AT-series, the PX-series is 33% more efficient, with blower efficiencies... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Clean
- Drive Type: Belt
from Fuji Electric Corp. of America
Fuji Electric's new EXV500-7W 5HP and EXV1000-7W 10HP explosion proof blowers are a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1, Div.1, Group C, D, with UL certificate, and equipped with a motor suitable for Explosion proof requirements. This blower is... [See More]
- Product Form: Packaged
- Air Flow Rate: 406
- Environment: Clean
- Drive Type: Direct
from Aerzen USA Corp.
The direct-drive GM-HP blowers from AERZEN are high-performance machines. 1 or 2 stage design, with separate pressurised oil lubrication for the oil-free transport and compression of air, neutral gases, and gas mixtures. The advantages AERZEN Gas booster at a glance: Combination of oil-purged... [See More]
- Product Form: Packaged
- Air Flow Rate: 29 to 22367
- Environment: Process gas
- Static Pressure Range: 60 to 803
from Kaeser Compressors, Inc.
More air for your money. Kaeser screw blowers use up to 35 percent less energy than conventional rotary blowers and even achieve significant energy savings compared to currently available screw blowers. The combination of a blower airend with high efficiency Sigma profile rotors, flow-optimized... [See More]
- Product Form: Packaged
- Air Flow Rate: 448 to 2542
- Environment: Clean
- Approvals / Certifications: ISO 1217
from New York Blower Company (The)
New York Blower Double-Width AcoustaFoil® Fans combine the efficiency of airfoil wheels with construction to suit industrial supply and exhaust applications as well as commercial heating, ventilating and air-conditioning systems. [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 350000
- Environment: Clean; Corrosive; Dirty
- Static Pressure Range: 407 to 421
from Fuji Electric Corp. of America
FDC blowers feature direct drive motors from 0.5 HP to 5 HP and are available in voltages of 115 single phase, 230 single phase, 230/460 3-phase (dependent upon motor size). These new models utilize Premium Efficiency motors. Blowers can provide a maximum pressure of 18.60 in. H2O, and a maximum... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Clean
- Approvals / Certifications: UL, RoHS
from Aerzen USA Corp.
The GMD series, made by AERZEN, is the universal gastight booster solution for the low pressure range. Equipped with a magnetic coupling, it ensures a maintenance-free sealing concept. Locking systems for sealing the drive shaft are completely eliminated and allow a low-maintenance machine concept. [See More]
- Product Form: Packaged
- Air Flow Rate: 18 to 6475
- Environment: Process gas
- Static Pressure Range: 60 to 401
from Kaeser Compressors, Inc.
State-of-the-art process air with turbo blowers, Kaeser has expanded its product range with the introduction of magnetic bearing turbo blowers. Turbo blowers are used wherever pressures as high as 20 psi are needed, e.g. wastewater treatment, aerobic fermentation, and flue gas desulfurization. For... [See More]
- Product Form: Packaged
- Air Flow Rate: 4700 to 9240
- Environment: Clean
- Drive Type: Direct
from New York Blower Company (The)
New York Blower Single-Width Fans feature three types of backward inclined wheels for maximum selection flexibility and optimum performance: AcoustaFoil® wheels with airfoil blades for highest efficiency in clean, dry airstreams, PLR wheels with flat, single-thickness blades for best performance in... [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 200000
- Environment: Clean; Corrosive; Dirty
- Static Pressure Range: 407 to 421
from Aerzen USA Corp.
The Delta Blower Generation 5 blower package features technical innovations that set new standards. [See More]
- Product Form: Packaged
- Air Flow Rate: 35 to 2117
- Environment: Clean
- Static Pressure Range: -201 to 401
from New York Blower Company (The)
New York Blower Class IV Fans extend the performance of Single-Width Fans to the higher pressure ranges required by some industrial-process applications. The Class IV features AcoustaFoil® wheels for highly efficient handling of clean and dry gas streams and PLR-wheels for moist or mildly... [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 170000
- Environment: Clean; Corrosive; Dirty; Dust
- Static Pressure Range: 407 to 427
from Aerzen USA Corp.
For the oil-free conveying and compression of air and gases. Robust 3-lobe blower stage for plant engineering. Suitable for a wide range of applications. Available as standard in 22 sizes (GM 3 S to GM 1080 L). Design. Blower with 3-lobe rotors and two cast-in preinlet channels in the... [See More]
- Product Form: Packaged
- Air Flow Rate: 18 to 38241
- Environment: Clean
- Static Pressure Range: -201 to 401
from New York Blower Company (The)
New York Blower BC Pressure Blowers are designed for high-pressure, industrial-process applications. All applications can be handled in either induced-draft or forced-draft configurations. Numerous modifications and accessories make the BC Pressure Blower suitable for a wide range of systems. DESIGN... [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 80000
- Environment: Clean; Dust
- Static Pressure Range: 407 to 517
from Aerzen USA Corp.
Aerzen Bulk Vehicle Blowers are manufactured in two- and three-lobe design. Concerning three-lobe design sound reduction by pulsation reduction in the cast-in pre-inlet channels. Installation position only vertical. Concerning two-lobe designs it is possible to assemble the blower optionally... [See More]
- Product Form: Packaged
- Air Flow Rate: 353 to 1324
- Environment: Clean
- Static Pressure Range: -201 to 502
from New York Blower Company (The)
New York Blower AF-30 Fans extend the pressure capabilities of backward inclined fan designs to the higher pressures found in heavy industrial-process applications such as boiler forced-draft, combustion air, solvent recovery and recirculating air. [See More]
- Product Form: Packaged
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 0 to 123000
from Aerzen USA Corp.
Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and purge oil supply systems. Conveying chamber by single-acting oil-purged mechanical seals in combination... [See More]
- Product Form: Packaged
- Air Flow Rate: 1176 to 58800
- Environment: Clean
- Static Pressure Range: 1004 to 2409
from New York Blower Company (The)
New York Blower Compact GI Fans (General Industrial) are designed for low-capacity, low-pressure industrial processes such as dust collection, grinding-booth exhaust, scrubber exhaust, food, drying ovens and paper-trim systems. Compact GI's feature a choice of aluminum or nickel aluminum bronze cast... [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 2200
- Environment: Clean; Corrosive; Dirty; Dust; Smoke
- Static Pressure Range: 407 to 421
from Aerzen USA Corp.
Housing compression-proof for PN 2,5/PN 6. Cylinder with noise reducing chamber on the discharge side, housing with connections for injection- and water flushing, as well as for lubrication - and purge oil supply systems. Conveying chamber by single-acting oil-purged mechanical seals in combination... [See More]
- Product Form: Packaged
- Air Flow Rate: 1176 to 58800
- Environment: Clean; Corrosive
- Static Pressure Range: 1004 to 2409
from New York Blower Company (The)
New York Blower Compact Pressure Blowers are designed for low-capacity, low-pressure industrial processes such as glove boxes, combustion air, dust collection, fume control,. carbon systems, quench cooling, oven exhaust and conveying. The open radial wheel design makes it ideally suited for both... [See More]
- Product Form: Packaged
- Environment: Clean; Dirty; Dust
- Draft: Forced Draft
- Air Flow Rate: 0 to 4000
from Aerzen USA Corp.
Delta Hybrid is the perfect synthesis of positive displacement blower and screw compressor. Unlike the conventional positive displacement blower (max. 1,000 mbar), the innovative screw blower uses a new and unique 3+4 compressor profile, which is specially designed for low pressure applications up... [See More]
- Product Form: Packaged
- Air Flow Rate: 59 to 5297
- Environment: Clean
- Static Pressure Range: 120 to 602
from New York Blower Company (The)
New York Blower Junior Fans with forward-curve wheels are well suited to ventilation and industrial-process applications where moderate capacities at low pressures are required. Applications include HVAC ventilation, oven and dryer exhaust and process drying and cooling. [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 4640
- Environment: Clean; Corrosive; Dirty; Dust
- Static Pressure Range: 407 to 409
from Aerzen USA Corp.
The new Delta Hybrid direct driven sizes are the technological evolution of the AERZEN screw blower series. The future has just begun thanks to a super efficient newly designed stage with 3+4 rotors profile and a new drive concept for low pressure applications, a reduced footprint with side by side... [See More]
- Product Form: Packaged
- Air Flow Rate: 235 to 2825
- Environment: Clean
- Static Pressure Range: 120 to 502
from New York Blower Company (The)
New York Blower FRP Pressure Blowers are designed for use in applications with corrosive gas streams that require pressures beyond conventional backward inclined wheel designs. [See More]
- Product Form: Packaged
- Air Flow Rate: 0 to 5000
- Environment: Clean; Corrosive
- Static Pressure Range: 407 to 443
from GENERON
GENERON offers a complete line of Regenerative Blower Packages that are used in multiple Pressure and Vacuum applications including Pneumatic Conveying and Wastewater. Custom packages available with: gas tight explosion proof, Atex, belt driven and many more options available. Regenerative blower... [See More]
- Product Form: Packaged
- Environment: Clean; Pneumatic Conveying & Vacuum Applications
- Draft: Forced Draft
- Air Flow Rate: 10 to 1400
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW FTB series FRP (Fiberglass Reinforced Plastic) centrifugal blowers adopted a backward curved design for impeller. The FTB models are corrosion resistance and suitable for high static pressure applications. (Up to 50" WC) The bearing system uses oil-lubricated bearing which prevents an... [See More]
- Product Form: Packaged
- Air Flow Rate: 50 to 20000
- Environment: Clean; Corrosive
- Static Pressure Range: 8 to 50
from Robinson Fans
The RL Pressure Blowers are custom engineered for a complete range of heavy duty combustion air applications. Robinson high-pressure blowers are engineered for a range of volumes from 275 to 23,680 cfm at pressures from 4 to 32 ounces per square inch. All-welded steel construction. Wheel and housing... [See More]
- Product Form: Packaged
- Environment: Combustion Gases
- Draft: Forced Draft; Induced Draft
- Air Flow Rate: 275 to 23680
from Wayne Products Inc.
Electra-Kool ™ FILTER VENTILATOR SYSTEMS cool, ventilate and/or pressurize electrical & electronic control enclosures. They are an aftermarket solution to panels that become overheated, dusty & dirty in the operating environment. Purchase and operating cost is much less than air conditioners... [See More]
- Product Form: Packaged
- Air Flow Rate: 150
- Environment: Clean; Dust
- Drive Type: Direct
from Enervex, Inc.
The RSV Boiler Fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed at the chimney termination point where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. For optimal... [See More]
- Product Form: Packaged
- Environment: Dirty
- Draft: Induced Draft
- Air Flow Rate: 450 to 4000
from Magnatex Pumps, Inc.
Features: Highly corrosion resistant FRP fiberglass construction. High performance compared to our competition. Same great features as our FTF range except close coupled design, which eliminates belt drive maintenance and consumables. Maximum space saving design. Back pull-out system facilitates... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Corrosive
- Drive Type: Direct
from National Fan Company
U Series Portable Smoke Ejector 12 in Blade (1,620 CFM). FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in compact and efficient... [See More]
- Product Form: Packaged
- Air Flow Rate: ? to 1620
- Environment: Smoke
- Features: Portable
from Greenheck
Commercial and Industrial Centrifugal Fans. The Industrial Duty Centrifugal Fans, series 41, are designed for heavy duty air movement applications. Series 41 construction includes both backward inclined and airfoil centrifugal wheels fans and features heavy gauge, fully welded steel housings on all... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Clean
- Fan / Blower Type: Backward Inclined Centrifugal
from Verantis
Capacities from 50 CFM to 150,000 CFM. at static pressures up to 40" WC. Sizes ranging from 6" to 88" diameter. Extremely low vibration down to 0.025 in./sec. for. direct drive and 0.0785 in./sec. for belt drive. Impeller types available: Paddle-wheel, backward-curved,. and forward-curve radial tip. [See More]
- Product Form: Packaged
- Environment: Corrosive; Dirty
- Draft: Induced Draft
- Air Flow Rate: 50 to 150000
from IB International
General Industrial [See More]
- Product Form: Packaged
- Air Flow Rate: 500 to 10000
- Environment: Clean (optional feature); Dust (optional feature); Wet, Particulates
- Static Pressure Range: 421 to 467
from Koger Air Corporation
Koger Air Industrial Material and Air Handling Fans range from sizes 11" to 41" and are fabricated from 3/4" or heavier plate to handle system capacities from 660 to 60,000 cfm of air. Each fan is totally interchangeable to a clockwise or counterclockwise discharge. In addition, the fans are... [See More]
- Product Form: Packaged
- Air Flow Rate: 660 to 4488
- Draft: Induced Draft (optional feature)
- Static Pressure Range: 1 to 18
from Ametek Dynamic Fluid Solutions
AMETEK Dynamic Fluid Solutions' Windjammer family of blowers (MICROjammer, MINIjammer, and Windjammer) offer variable output for a wide range of vacuum or pressure applications. Standard blower designs offer brushless DC motor drives coupled to high efficiency fan systems in compact, cost effective... [See More]
- Product Form: Packaged
- Air Flow Rate: 7 to 268
- Environment: Clean
- Static Pressure Range: 16 to 169
from Howden
T Range Single and Double Stage Centrifugal Blowers. The T range centrifugal blowers are equipped with backward-curved blades (made from single steel sheet) and a parallel side plate. Thanks to their sturdiness, specific design and high efficiency performances, they are suitable for use in many... [See More]
- Product Form: Packaged
- Air Flow Rate: 31783
- Environment: Clean
- Static Pressure Range: 161 to 321
from Tuthill Corporation / Vacuum & Blower Systems
With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube welcome anywhere in the world. Applications: Dairy Milking. Wastewater Aeration. Air Sparging. Pneumatic Conveying. Compost Aeration. Vacuum Cleaning. Dust Collection. Features: Maintenance friendly noise... [See More]
- Product Form: Packaged
- Environment: Clean
- Draft: Forced Draft
- Air Flow Rate: 145 to 1600
from Celeroton AG
With the launch of the turbo compressor series CT-NG, Celeroton is further extending its product portfolio of ultra-high-speed, gas bearing turbo compressors with a turbo compressor specifically optimized for noble and inert gases. As a first variant of the turbo compressor series, the CT-NG-2000 is... [See More]
- Product Form: Packaged
- Environment: Clean; Corrosive
- Draft: Forced Draft
- Air Flow Rate: 0 to 247
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 25-300 CFM. Pressure:... [See More]
- Product Form: Packaged
- Air Flow Rate: 25 to 300
- Environment: Clean; Dirty; Biofuels
- Static Pressure Range: 14 to 69
from Atlantic Blowers
Unique design allows our blowers to achieve high levels of flow and pressure. Oil-free and low maintenance. Heavy duty cast aluminum housing and cover. Integrated muffler/silencer reduces noise. Specifically designed impeller maintains a constant and steady air flow stream. Exclusive squirrel cage... [See More]
- Product Form: Packaged
- Environment: Clean; Dust; Smoke
- Draft: Forced Draft
- Air Flow Rate: 79 to 121
from Loren Cook Company
Duct Blower product line provides maximum performance and durability in a belt drive duct fan. The product line consists of the DB, TDB, DBX, TDBX and SDB. These four products provide AMCA certified performance in a wide variety of applications. [See More]
- Product Form: Packaged
- Air Flow Rate: 400 to 15500
- Environment: Clean
- Design: Centrifugal
from Chicago Blower Corporation
Chicago castings blend aluminum with high-strength alloys to create strong, corrosion-free housings and wheels ideal for adverse industrial environments. Aluminum also stands up to sub-zero ambients without material deterioration. Since aluminum is non-magnetic and non-toxic, Chicago's pressure... [See More]
- Product Form: Packaged
- Air Flow Rate: 4000
- Environment: Clean; Corrosive
- Static Pressure Range: 427
from GENERON
GENERON provides a complete line of single stage and two stage Pressure and Vacuum blower packages with all required accessories for Gas Gathering and Pneumatic Conveying applications. Standard and custom systems are available and fabricated, from your design or ours, for working pressures up to 100... [See More]
- Product Form: Packaged
- Environment: Clean; Dirty; Pneumatic Conveying, Bio/Landfill Gas, Wastewater Treatment, Sulphur Recovery, Vacuum Hold down, Gas Gathering
- Draft: Forced Draft
- Air Flow Rate: 10 to 30000
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW FTF series FRP (Fiberglass Reinforced Plastic) centrifugal blowers / fans utilize a backward curved vinyl ester impeller. The FTF series can move corrosive gas efficiently with low noise characteristics. The bearing system uses an oil-lubricated bearing which minimizes oil leakage and... [See More]
- Product Form: Packaged
- Air Flow Rate: 100 to 130000
- Environment: Clean; Corrosive
- Static Pressure Range: 1 to 18
from Enervex, Inc.
The BESB box ventilator is used for bathroom, kitchen and clothes dryer exhaust as well as supply of combustion air/make-up air. In exhaust applications it is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system - or in line. For optimal... [See More]
- Product Form: Packaged
- Environment: Dirty
- Draft: Induced Draft
- Air Flow Rate: 250 to 5500
from Magnatex Pumps, Inc.
Features: Oil lubricated bearings are vastly superior to grease lubricated units. Exclusive / proprietary molding method has become the standard for low volume, high pressure turbo blowers. Extremely easy maintenance. Leak proof shaft seal prevents contamination from external sources. Oil lubricated... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Corrosive
- Drive Type: Belt
from National Fan Company
U Series Portable Smoke Ejector 16 in Blade (3,151 CFM). FANTRAXX smoke ejectors have been desgined to meet fire service needs. The units are available in various configurations and sizes to satisfy almost any application. FANTRAXX smoke ejectors produce high volumes of air in compact and efficient... [See More]
- Product Form: Packaged
- Air Flow Rate: ? to 3151
- Environment: Smoke
- Features: Portable
from Greenheck
Fabricated Pressure Blower. Fabricated pressure blowers are suitable for air exhaust or supply applications. Typical applications include cabinet or room pressurization, blow-off systems for moisture removal, combustion air for burners, parts cooling, and fume exhaust. Model FPB. Model FPB radial... [See More]
- Product Form: Packaged
- Static Pressure Range: 10
- Air Flow Rate: 200 to 2500
- Design: Centrifugal
from Verantis
Capacities from 200 CFM to 75,000 CFM at static. pressures up to 8" WC. 7 sizes available from 18" to 66" diameter. [See More]
- Product Form: Packaged
- Environment: Corrosive; Dirty
- Draft: Induced Draft
- Air Flow Rate: 200 to 75000
from Ametek Dynamic Fluid Solutions
Nautilair variable speed brushless DC blowers have been engineered to deliver a measured air/fuel mixture in gas-fired burner systems for optimized combustion and reduced nitrous oxide and carbon monoxide emissions. These pre-mix blowers offer practical solutions for a wide range of applications,... [See More]
- Product Form: Packaged
- Air Flow Rate: 121 to 1040
- Environment: Clean
- Static Pressure Range: 9 to 47
from Howden
Technopal ® Fans. Designed and manufactured in accordance with customer specifications, large installed base, proven technical performance and reliable design, expert product support team. Key Benefits. Centrifugal fan product range. Tailor made design. Heavy duty applications. Continuous... [See More]
- Product Form: Packaged
- Air Flow Rate: 2100000
- Environment: Clean; Dirty
- Static Pressure Range: 400
from Tuthill Corporation / Vacuum & Blower Systems
Featuring the new Qx blower, Qube ™ is the perfect low cost, quick delivery, quiet solution for major industries including pneumatic conveying, wastewater aeration, plastics, cement and more. With OSHA, CE, ATEX compliance, ANSI or DIN connections, and NEMA or IEC motor frames make Qube... [See More]
- Product Form: Packaged
- Environment: Clean
- Draft: Forced Draft
- Air Flow Rate: 85 to 950
from Celeroton AG
Celeroton presents the new CT-25-10000 turbo compressor with air bearings in order to meet the increased market demand for higher mass flow and pressure ratios. The CT-25-10000 consumes the lowest available space, offers a long lifetime, oil-free operation, lowest weight and an optimized cost on the... [See More]
- Product Form: Packaged
- Environment: Clean
- Draft: Forced Draft
- Air Flow Rate: 0 to 159
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 60-480 CFM. Pressure:... [See More]
- Product Form: Packaged
- Air Flow Rate: 60 to 480
- Environment: Clean; Dirty; Biofuels
- Static Pressure Range: 7 to 133
from Loren Cook Company
The QMX and QMX-HP are designed for supply, exhaust, or return air applications. Performance ranges from 500 to 119,500 CFM with static pressures to 9 ” w.g. The QMX is offered in 18 sizes from 90 to 600. With the Cook Contour ® axial-centrifugal hybrid impeller, these mixed-flow fans are... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Air Flow Rate: 500 to 119500
- Drive Type: Direct; Belt (optional feature)
from Chicago Blower Corporation
An extremely wide performance range is provided by 70 wheel/housing combinations. The Design 53 is available in four arrangements and eight discharge positions to suit most every application. In addition to direct drive, the Design 53 is also available in belt drive. [See More]
- Product Form: Packaged
- Air Flow Rate: 18000
- Environment: Clean; Dirty
- Static Pressure Range: 498
from GENERON
GENERON represents a complete line of Roots ® centrifugal blower packages. Centrifugal blowers deliver high efficiencies while handling a wide range in turndown. Adjustable inlet guide vanes and diffuser vanes can be controlled to enhance unit performance. API Standard Centrifugal Blowers are... [See More]
- Product Form: Packaged
- Environment: Clean; Dirty; Landfill, Wastewater, Gas Separation, Process Gas, Petrochemical, Vapor Recovery
- Draft: Forced Draft
- Air Flow Rate: 4000 to 300000
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW NSF series centrifugal blower / fan has a forward curved FRP (Fiberglass Reinforced Plastics) impeller. The NSF series is corrosion resistant and best suited for low static pressure / high gas volume applications. The NSF series is belt driven and uses oil-lubricated bearing system. [See More]
- Product Form: Packaged
- Air Flow Rate: 4000 to 20000
- Environment: Clean; Corrosive
- Static Pressure Range: 0 to 4
from Enervex, Inc.
The BESF Box Ventilator is used for bathrooms, kitchens and specialty exhaust and supply applications. For exhaust applications it is installed inl line in the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be... [See More]
- Product Form: Packaged
- Environment: Dirty
- Draft: Induced Draft
- Air Flow Rate: 250 to 1000
from Magnatex Pumps, Inc.
Features: Highly corrosion resistant FRP (fiberglass) construction. High performance compared to our competitors. Oil lubricated bearing system. Belt driven with completely enclosed belt guard. FRP (fiberglass) molded casing. Easy maintenance. Applications: Corrosive gas scrubbing in process plants:... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Corrosive
- Drive Type: Belt
from Howden
Alphair Cyclone Series. The comprehensive line of ALPHAIR Cyclone custom engineered centrifugal fans from Howden are perfectly suited to applications that require moving air at higher pressures or volume, or air that is comprised of hot gases (up to 1000F/540C), corrosive gases or abrasive... [See More]
- Product Form: Packaged
- Air Flow Rate: 1000000
- Environment: Clean; Corrosive; Dirty; Dust
- Static Pressure Range: 130
from Tuthill Corporation / Vacuum & Blower Systems
Based on the dependable COMPETITOR PLUS ™ rotary positive blower, PneuPak is a dependable and economical low pressure (up to 15 PSIG [1.03 bar g] or 16 ” Hg [-540 mbar g] vacuum) air source for many industrial and municipal applications such as pneumatic conveying of bulk powder or seed,... [See More]
- Product Form: Packaged
- Environment: Clean
- Draft: Forced Draft
- Air Flow Rate: 6 to 1494
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 205-800 CFM. Pressure:... [See More]
- Product Form: Packaged
- Air Flow Rate: 205 to 800
- Environment: Clean; Dirty; Biofuels
- Static Pressure Range: 14 to 205
from Loren Cook Company
Square Centrifugal Inline fans provide maximum performance and durability in a rugged inline design. The SQI is suitable for a wide variety of commercial and industrial air moving applications. Applications include general ventilation, dishwasher exhaust, spark resistant ventilation and outdoor... [See More]
- Product Form: Packaged
- Air Flow Rate: 63 to 33130
- Environment: Clean
- Design: Centrifugal
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW FRPP CES series centrifugal blower / fan has compact forward curved impeller made of an injected FRPP (Fiber reinforced polypropylene) mold with standardized central discharge. This series is ideal for moderate capacities at low to medium pressures. The blower is corrosion resistant,... [See More]
- Product Form: Packaged
- Air Flow Rate: 10 to 4000
- Environment: Clean; Corrosive
- Static Pressure Range: 0 to 3
from Enervex, Inc.
The EFV Exhaust Fan is used for bathroom, kitchen and clothes dryer exhaust. It is installed at the exhaust duct termination point where it ensures a negative pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating pressure control (MEC 18). The... [See More]
- Product Form: Packaged
- Environment: Dirty
- Draft: Induced Draft
- Air Flow Rate: 450 to 4000
from Magnatex Pumps, Inc.
Features: Clockwise rotation with centerline exhaust. Round flange for easy connection to standard ducting. Easy removal of suction cone for ease of maintenance. Highly efficient production system facilitates rapid order fulfillment. Innovative design and special engineered plastics construction... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Corrosive
- Drive Type: Belt
from Howden
Centripal ® EU. The Centripal ® EU has various impeller options, plus direct and belt drive versions. The product is available in both fully welded and bolted construction and is suitable for clean and dusty air applications, up to 350 °C continuous as a standard feature. Key Benefits. [See More]
- Product Form: Packaged
- Air Flow Rate: 133500
- Environment: Clean; Dirty
- Static Pressure Range: 80
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 290-1,250 CFM. [See More]
- Product Form: Packaged
- Air Flow Rate: 290 to 1250
- Environment: Clean; Dirty; Biofuels
- Static Pressure Range: 11 to 227
from Loren Cook Company
Square Inline Fan - is the most versatile fan in the industry. The SQN has the shortest depth of any available square inline fan. Standard universal mounting feet allows the customer to have total control of the fan's installation without the need to purchase any mounting accessories. Three access... [See More]
- Product Form: Packaged
- Air Flow Rate: 50 to 27000
- Environment: Clean
- Design: Centrifugal
from Texel-Seikow USA, Inc.
TEXEL titanium blowers FTB-CL were developed for moving high concentration gaseous chlorine where other corrosion resistant fans have failed. The titanium fans consist of a titanium impeller and housing. The blowers also have an optional FRP housing with titanium impeller. Even in environments where... [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Corrosive
- Drive Type: Direct
from Enervex, Inc.
The IPVB inline boiler exhaust fan is a mechanical draft fan that is used in conjunction with condensing and non-condensing gas-fired boilers and water heaters. It is installed in the chimney flue system where it ensures a mechanical draft (negative pressure) in the entire chimney or stack system. [See More]
- Product Form: Packaged
- Environment: Dirty
- Draft: Induced Draft
- Air Flow Rate: 500 to 6000
from Magnatex Pumps, Inc.
Features: High efficiency blowers custom engineered for trouble free operation in electrolytic soda plants. Blowers are constructed with titanium impellers and FRP/titanium castings. [See More]
- Product Form: Packaged
- Design: Centrifugal
- Environment: Corrosive
- Drive Type: Direct
from Howden
Covent Type A - Airfoil pressure blower fans. The Covent A series is designed for relatively clean gas applications, and it offers high efficiency, low noise performance at minimum cost. Key benefits. Hollow airfoil blade design. Up to 90% peak efficiency. Low capital and running cost. Low noise,... [See More]
- Product Form: Packaged
- Temperature Range: ? to 801
- Environment: Clean
- Design: Centrifugal
from Hoffman-Lamson
The Hoffman ™ Revolution ™ is a high speed centrifugal blower, designed as the world ’s most advanced blower energy management system. It is the first high speed centrifugal in its class designed, built, and tested in the Unites States. The Revolution ™ is truly breakthrough... [See More]
- Product Form: Packaged
- Air Flow Rate: 5100
- Environment: Clean; Dirty
- Static Pressure Range: 609
from Texel-Seikow USA, Inc.
TEXEL-SEIKOW FTW series dual stage blowers are used in industrial applications to meet the need for high pressure in moderate capacities. The FTW is a dual stage centrifugal corrosion resistant FRP (Fiberglass Reinforced Plastic) blower with two impellers for high static pressure requirements. (Up... [See More]
- Product Form: Packaged
- Air Flow Rate: ? to 5500
- Environment: Clean; Corrosive
- Static Pressure Range: 90
from Enervex, Inc.
The RS Chimney and Fireplace Fan is the guaranteed solution to stop smoking fireplaces. The extremely quiet and reliable chimney fan maintains the perfect draft to ensure a smoke free environment. The fan is easy to use and virtually maintenance free. It can be used with wood or gas fireplaces as... [See More]
- Product Form: Packaged
- Environment: Dirty; Smoke
- Draft: Induced Draft
- Air Flow Rate: 450
from Howden
Covent Type C - Backward curved blower fans. Howden Covent Type C Fans. Fifteen rotor designs to cover the full market range of from very low through high flow vs. pressure at optimum efficiency. The low flow fans have parallel shrouds for stable performance and the wide fans have taper shrouds for... [See More]
- Product Form: Packaged
- Temperature Range: ? to 801
- Environment: Clean; Dirty
- Design: Centrifugal
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 100-1,548 CFM. [See More]
- Product Form: Packaged
- Air Flow Rate: 100 to 1548
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Static Pressure Range: 21 to 421
from Enervex, Inc.
The SFTA supply fan is used to supply combustion air/make-up air to mechanical rooms and laundry facilities. In supply applications it is installed inline where it ca maintain a constant pressure in the entire duct system. For optimal performance the fan speed can be controlled by a modulating... [See More]
- Product Form: Packaged
- Environment: Dirty
- Draft: Forced Draft
- Air Flow Rate: 2000 to 30000
from Howden
Factory standard packages. Howden offers several range of factory standard units each with a specific set of benefits to the customer. • Easy to install, with small footprint. • Electrical access through the floor or rear panel gives you added flexibility. • Automatic belt-tensioning... [See More]
- Product Form: Packaged
- Design: Lobal
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 5,250-23,031 CFM. [See More]
- Product Form: Packaged
- Air Flow Rate: 5250 to 23031
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Static Pressure Range: 42 to 534
from Howden
Rotary lobe PD blowers. All Howden Roots blowers are of a compact, sturdy design engineered for continuous duty and maximum reliability. These blowers have a time tested lubrication system and an exclusive “figure-8 ” gearbox design improves oil distribution to the timing gears and... [See More]
- Product Form: Packaged
- Design: Lobal
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 600-3,059 CFM. [See More]
- Product Form: Packaged
- Air Flow Rate: 600 to 3059
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Static Pressure Range: 14 to 537
from Howden
Truck mounted blowers. The Roots TRI-NADO ™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest technology for reduced noise and vibration. The Roots TRI-NADO ™ TM Truck-Mount, Tri-Lobe Vacuum Blowers have been redesigned to incorporate the latest... [See More]
- Product Form: Packaged
- Design: Lobal
from Hoffman-Lamson
A Hoffman original. Hoffman established in 1905, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 1,100-4,045 CFM. [See More]
- Product Form: Packaged
- Air Flow Rate: 1100 to 4045
- Environment: Clean; Dirty; Biofuels, Flux Recovery
- Static Pressure Range: 28 to 534
from Hoffman-Lamson
A Lamson original. Lamson established in 1880, offers the brand that others measure themselves against, with over 100 years of experience. This all cast centrifugal, is built with the highest quality materials and workmanship, while offering superior performance. Flow Range: 32-900 CFM. Pressure:... [See More]
- Product Form: Packaged
- Air Flow Rate: 32 to 900
- Environment: Clean; Dirty; Biofuels
- Static Pressure Range: 25 to 360