Pulp and Paper Water Filters

29 Results
ASME Code Multi-Cartridge Filter Housing -- USB Series
from Shelco Filters - Division of Tinny Corp.

Shelco Filter ’s USB and USF filter housings are ASME Code certified. This new certification allows for worldwide distribution and follows globally accepted engineering standards, which ensures integrity, quality and durability in production and performance. 304L or 316L stainless steel filter... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet: - 2" Flanges (USB) - 3" Flanges (2USB) - 4" Flanges (3USB, 4USB) - 6" Flanges (5USB, 6USB)
Platinum 500 Cartridges -- PS-520-P-241
from Rosedale Products, Inc.

8 pounds capacity, flow rates to 50 GPM, 85 sq. ft of surface area [See More]

  • Application / Industry: Food or Beverage Processing; Paper and Pulp Processing; Paints & Coatings, Cosmetics
  • Flow Rate (Liquids): 50.0
  • Configuration: Element
  • Filtration Grade: 0.50
Duplex Integral Head Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]

  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Type: Duplex
  • Configuration: Housing Only
  • Additional Features: Reusable; Disposable
12 and 22 Multi-Cartridge Filter Housings - 12FOS and 22FOS Series
from ISC Sales, Inc.

Our twelve and twenty-two round cartridge models are designed for flow rates up to 600 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel housings with band clamp or swing bolt closure. Designed to opperate at 150 psi (10 bar) @ 300 º F (149... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Flow Rate (Liquids): 168.0 to 616.0
Bag Filter Housing -- BF Series (Single Bag Housing)
from Shelco Filters - Division of Tinny Corp.

Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
Simplex & Duplex Liquid Strainer Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Type: Duplex
  • Configuration: Housing Only
  • Additional Features: Reusable; Disposable
36 and 52 Multi-Cartridge Filter Housings - 36FOS and 52FOS Series
from ISC Sales, Inc.

Our thirty six and fifty-two round models are designed for flow rates up to 1040 GPM. Housings accept double-open-end style cartridges. Options include 304L or 316L stainless steel with swing bolt closure and lifting davit. Designed to opeerate at 150 psi (10 bar) @ 300° F (149° C). [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Flow Rate (Liquids): 540.0 to 1040.0
Bag Filter Housing -- BFS Series (Multi-Bag Housing)
from Shelco Filters - Division of Tinny Corp.

Multi-Cavity Bag Filter Housings 2 thru 6 Round. Heavy-duty 304L or 316L Stainless Steel construction. 2 to 6 bags capacity accommodates a wide range of flow rates and special parameters. Maximum operating pressure: 150 PSI (10 bar) @ 300 °F (149 °C). 2BFS clamp closure filter housing offers... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet: - 3" RF Flanges (2BFS) - 4" RF Flanges (3BFS, 4BFS) - 6" RF Flanges (5BFS and 6BFS)Optional: RF Flanges or Sanitary Ferrules
Simplex Liquid Bag Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Additional Features: Reusable; Disposable
  • Configuration: Housing Only
4 and 5 Multi-Cartridge Filter Housings - 4FOS and 5FOS Series
from ISC Sales, Inc.

We manufacture a complete line of four and five round models to accommodate a wide range of flow rates. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to handle pressure up to 150psi (10bar) @ 300 ºF (149 ºC). These cartridge filter housings... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Flow Rate (Liquids): 28.0 to 112.0
High Flow Filter Housing -- 1HF & 1UHF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter housings are designed for flow rates up to 500 gallons per minute in a single element configuration. We offer the multi-round configurations in 2 through 12 round, providing flows up to 3,500 GPM, in horizontal or vertical configurations. The horizontal design... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination, Sea Water ( 134W or 135 coating required), Pre RO Systems
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet/Outlet: 2F, 3F, 4FOptional: NPT, TC, BSP, DIN consult with factory
Simplex Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Additional Features: Reusable; Disposable
  • Configuration: Housing Only
7 Universal Multi-Cartridge Filter Housings - 7FOS Series
from ISC Sales, Inc.

Our seven round models are designed for flow rates to 200 GPM. "Universal" housings accept DOE, 222 fin or flat cartridges. Options include 304L or 316L stainless steel with band clamp, or swing bolt closure. Designed to operate at 150psi (10bar) @ 300 ºF (149 ºC) for all industrial and... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Flow Rate (Liquids): 49.0 to 196.0
Jumbo Cartridge Housing -- SJCH
from Shelco Filters - Division of Tinny Corp.

Shelco ’s Jumbo Cartridge Housings accept a single pleated cartridge that can handle flow rates of up to 150 GPM. Available in either band clamp or swing bolt closure, these high flow filter housings are easy to use and offer a superior leak-proof seal. With all stainless steel internals and a... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet: Standard - 2" MNPTOptional: MNPT, FNPT or BSP fittings; RF Flanges, Sanitary Ferrules or Grooved Fittings
TurboFlo Duplex Liquid Filter
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]

  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Type: Duplex
  • Configuration: Housing Only
  • Additional Features: Reusable; Disposable
Single Bag Housings | BF Series
from ISC Sales, Inc.

ISC's range of single bag housings are manufactured of 304L or 316L stainless steel and carbon steel, heavy duty construction for maximum durability. Engineered for a wide variety of industrial and commercial filtration applications. These housings have been specifically designed to meet the many... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Paper and Pulp Processing
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Flow Rate (Liquids): 30.0 to 180.0
MicroVantage™ High Purity & Sanitary Housing -- HPI Series
from Shelco Filters - Division of Tinny Corp.

High Purity Industrial Multi-Cartridge Housings. Premium quality industrial filter housing loaded with standard features for high purity applications – competitively priced for exceptional value. Holds four (4) through fifty (50) cartridges to service a wide range of flow rates. Heavy duty... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing; Desalination
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Housing Material: Steel - Stainless
Single Cartridge Filter Housings with Bolt & Nut Closure for Air & Gases - FAS, FAC Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in 304L Stainless Steel or Cast Iron Head with a Steel body, the FA series is perfect for almost any application. The maximum design working pressure is 250 PSI (17 bar) @ 275 °F (135 °C). ISC's... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Paper and Pulp Processing
  • Maximum Pressure: 125 to 250
  • Configuration: Housing Only
  • Maximum Temperature: 200 to 275
Multi-Cartridge Filter Housing -- 12FOS & 22FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Housings for Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds twelve (12) or twenty-two (22) cartridges to service a wide range of flow rates. [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet: 3" (12FOS) and 4" (22FOS) RF Flanges
Single Cartridge Filter Housings with Ring Nut Closure - RHS, RHB Series
from ISC Sales, Inc.

Our proven single shell design has been a standard in the industry for over 30 years. Available in either 316L Stainless Steel or Brass Head with a 304L body, the RH series is perfect for almost any application.ISC filter vessels are expertly engineered for reliability and ease of use, you'll find... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Paper and Pulp Processing
  • Maximum Pressure: 300
  • Configuration: Housing Only
  • Flow Rate (Liquids): 7.0 to 21.0
Multi-Cartridge Filter Housing -- 36FOS & 52FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Filter Housings for High Flow Industrial Applications. Stainless steel filters constructed using heavy-duty 304L or 316L Stainless Steel with Swing Bolt Closure and Lifting Davit for maximum durability and ease of operation. Holds thirty-six (36) or fifty-two (52) cartridges to... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet: 6" RF Flange
Single Jumbo Cartridge Filter Housings - SJCH Series
from ISC Sales, Inc.

Single Jumbo Cartridge Filter Housings are designed to accept a single cartridges for easy installation and replacement. Options include 304L or 316L stainless steel, band clamp or swing bolt closures. Designed operateing pressure is 150 psi (10 bar) @ 300 º F (149 º C).Standard inlet and... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; Power Generation; Paper and Pulp Processing; Residential, Commercial, and Industrial
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Flow Rate (Liquids): 150.0
Multi-Cartridge Filter Housing -- 4FOS & 5FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Filter Housings for Light Commercial Applications. Features heavy duty 304L or 316L Stainless Steel housing construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds four (4) or five (5) pleated (?)cartridges to service a wide range of flow rates. Accepts... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet: 2" MNPT
Multi-Cartridge Filter Housing -- 7FOS Series
from Shelco Filters - Division of Tinny Corp.

Multi-Cartridge Filter Housings for Commercial / Light Industrial Applications. Stainless steel filters constructed using heavy duty 304L or 316L Stainless Steel construction with Band Clamp or Swing Bolt Closure for maximum durability. Holds seven (7) cartridges to service a wide range of flow... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Power Generation; Paper and Pulp Processing; Desalination
  • Maximum Pressure: 150
  • Configuration: Housing Only
  • Port Description: Inlet /Outlet: 2" MNPT
Single Cartridge Filter Housing -- CSF Series
from Shelco Filters - Division of Tinny Corp.

Single Cartridge Filter Housings with Ring Nut Closure for Single Open-Ended Cartridges. Ideal for High Purity commercial and industrial applications. Accepts Single Open-Ended cartridges with 222 or 226 style connectors. Stainless Steel Filters feature heavy duty 316L stainless steel construction... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Maximum Pressure: 300
  • Configuration: Housing Only
  • Port Description: Available with 3/4", and 1" in-line connections
Single Cartridge Filter Housing -- FAS & FAC Series
from Shelco Filters - Division of Tinny Corp.

Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Air and Gas Applications. Heavy duty construction for durability: 304L or 316L Stainless Steel housing, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; Desalination
  • Maximum Pressure: 250
  • Configuration: Housing Only
  • Port Description: Available with 1/4", 3/8", 1/2", 3/4", and 1" connections
Single Cartridge Filter Housing -- RH Series
from Shelco Filters - Division of Tinny Corp.

Single Cartridge Filter Housings with Ring Nut Closure for Double Open Ended Cartridges. Heavy duty filter housing constructed of 304L, 316L stainless steel or brass head with a 304L stainless steel body for high durability. Maximum operating pressure is 300 PSI (20 bar) @ 200 °F (93 °C). [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing
  • Maximum Pressure: 300
  • Configuration: Housing Only
  • Port Description: Available with 1/2", 3/4" and 1" in-line connections
Single Cartridge Filter Housing -- SPH Series
from Shelco Filters - Division of Tinny Corp.

Plastic Filter Housings for Economical Applications. Economical alternative to metallic housings for lower pressure and cold water filter applications. Ideal industrial liquid filter for corrosive or sensitive fluids. High quality FDA Grade Polypropylene (opaque sumps) and Styrene Acrylonitrile... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; DI Water
  • Maximum Pressure: 125
  • Configuration: Housing Only
  • Port Description: Standard: 1/2" or 3/4" FNPT
Single Cartridge Filter Housing -- VPH Series
from Shelco Filters - Division of Tinny Corp.

Virgin Polypropylene Filter Housings for High Purity Applications. Economical alternative to stainless steel filter housings for high purity applications. 100% Natural Polypropylene construction with Viton O-ring for minimal extractables. Available in standard single (10 ″) and double (20... [See More]

  • Application / Industry: Electronics; Food or Beverage Processing; WaterSupply; Paper and Pulp Processing; DI Water
  • Maximum Pressure: 125
  • Configuration: Housing Only
  • Port Description: Standard – 3/4" FNPT