Semiconductor Processing Water Filters

5 Results
FiberFlo Hollow Fiber Filter Capsules
from Mar Cor Purification

The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
  • Filtration Grade: 0.03 to 0.45
  • Configuration: Element
  • Filter Medium Material: Polypropylene (optional feature); Polysulfone (optional feature)
DOW FILMTEC™ Specialty 8" Elements -- SG30-400/34i
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Application / Industry: Electronics; Semiconductor
  • Maximum Pressure: 600
  • Configuration: Element
  • Flow Rate (Liquids): 7.1
FiberFlo Hollow Fiber Filter Cartridges
from Mar Cor Purification

The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]

  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Industrial
  • Flow Rate (Liquids): 2.5 to 5.0
  • Configuration: Element
  • Filtration Grade: 0.05 to 0.45
DOW FILMTEC™ Specialty 8" Elements -- SG30LE-440i
from Dupont Water Solutions

Ultrapure water specifications and analytical measurement capabilities have advanced to meet the exacting needs of microprocessor, semiconductor and other silicon based device manufacturers. DOW ™ FILMTEC ™ SG30LE-440i reverse osmosis elements have been developed to meet the requirements... [See More]

  • Application / Industry: Semiconductor
  • Maximum Pressure: 595
  • Configuration: Element
  • Flow Rate (Liquids): 6.9
High Efficiency USP High Purity Water System -- BioPure LSX
from Mar Cor Purification

Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]

  • Application / Industry: Biopharmaceutical; Semiconductor
  • Flow Rate (Liquids): 2.5 to 20.0
  • Configuration: System