Polypropylene (PP) Water Filters
from Harbory Filtration
130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area and wide... [See More]
- Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
- Maximum Pressure: 35 to 58
- Configuration: Element
- Flow Rate (Liquids): 52.8
from Harbory Filtration
83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and wide... [See More]
- Filter Medium Material: Polyethersulfone; Polypropylene; PTFE
- Maximum Pressure: 35 to 58
- Configuration: Element
- Flow Rate (Liquids): 26.4
from Harbory Filtration
OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]
- Filter Medium Material: Polypropylene; PTFE
- Maximum Pressure: 29 to 58
- Configuration: Element
- Filtration Grade: 0.10 to 0.45
from Harbory Filtration
HMBC-S melt blown filter cartridge is made of pure polypropylene fiber. The dua-layer fiber structure that is dense inside and sparse outside with gradual-ly different pore size, allowing the particles of different sizes blocked by different layers. It features high strength, high dirt resistance,... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 35 to 58
- Configuration: Element
- Filtration Grade: 1.00 to 150.00
from Rosedale Products, Inc.
Contain as many as 26 layers of high efficiency microfiber material [See More]
- Filter Medium Material: Polypropylene
- Flow Rate (Liquids): 10.0
- Configuration: Element
- Filtration Grade: 3.00
from ISC Sales, Inc.
With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated polypropylene media and has... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 0.20 to 50.00
- Configuration: Element
- Maximum Temperature: 160
from Hilliard Corporation (The)
Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]
- Filter Medium Material: Polypropylene
- Element Size: 3-7" OD, 10-18" L
- Configuration: Element
- Type: Duplex (optional feature)
from Hayward Flow Control
Offered in the revolutionary Platinum GFPP with FPM seals only. Units are Simplex, Duplex, Triplex and Quadplex. True union end connections in sizes 1-1/4 in. to 4 in. Features. Platinum Glass Filled Polypropylene. One-Piece Injection Molded Construction. Hand Removable, Ergonomic Cover with Liquid... [See More]
- Filter Medium Material: Polypropylene
- Flow Rate (Liquids): 100.0
- Configuration: Housing Included
- Type: Bag
from Kitz Micro Filter Corporation
POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 58
- Configuration: System
- Filtration Grade: 0.02 to 0.10
from Shelco Filters - Division of Tinny Corp.
Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 0.50 to 70.00
- Configuration: Element
- Maximum Temperature: 140
from Thermon, Inc
AVASAN ™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high purity applications. The fiber matrix of the cartridge has... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: ? to 35
- Configuration: Element
- Filtration Grade: 1.00 to 75.00
from ISC Sales, Inc.
Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges... [See More]
- Filter Medium Material: Polypropylene; Melt Blown Polypropylene, Infused with Hydrocarbon Absorbent Material
- Flow Rate (Liquids): 5.0 to 20.0
- Configuration: Element
- Filtration Grade: 5.00
from Hayward Flow Control
Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits. • Multiple Micron Ratings for High Efficiency... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 60
- Configuration: Element (optional feature); Housing Included
- Filtration Grade: 1.00 to 30.00
from Kitz Micro Filter Corporation
POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (5,20, 50, 100nm= 0.005,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. F50 series has two type connections. One type is tube fitting(1/4 inch... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 58
- Configuration: System
- Filtration Grade: 0.02 to 0.10
from Shelco Filters - Division of Tinny Corp.
Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Filtration Grade: 1.00 to 1500.00
- Configuration: Element
- Maximum Temperature: 180 to 250
from Thermon, Inc
Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond ™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond ™ provides consistent filtration for a wide... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: ? to 100
- Configuration: Element
- Flow Rate (Liquids): ? to 5.0
from ISC Sales, Inc.
Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Filtration Grade: 0.35 to 50.00
- Configuration: Element
- Maximum Temperature: 140
from Kitz Micro Filter Corporation
POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature. Benefit. Made By All Polyolefin (Polyethylene and Polypropylene). High Chemical... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 58
- Configuration: System
- Filtration Grade: 0.01 to 0.10
from Shelco Filters - Division of Tinny Corp.
Nominal Rated Melt-Blown Depth Cartridges. Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate. Thermally bonded microfibers create a stable, self-supporting media. Construction... [See More]
- Filter Medium Material: Polypropylene; 304L or 316L Stainless Steel
- Filtration Grade: 1.00 to 100.00
- Configuration: Element
- Additional Features: FDA; Disposable
from Thermon, Inc
High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond ™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond ™ provides consistent filtration for a wide... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: ? to 40
- Configuration: Element
- Flow Rate (Liquids): ? to 5.0
from ISC Sales, Inc.
The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives or manufacturing... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 1.00 to 100.00
- Configuration: Element
- Maximum Temperature: 140
from Kitz Micro Filter Corporation
POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (5,20, 50, 100nm= 0.005,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. F70 series has two type as 10 inch and 20 inch. [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 58
- Configuration: System
- Filtration Grade: 0.01 to 0.10
from Shelco Filters - Division of Tinny Corp.
Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Filtration Grade: 0.35 to 50.00
- Configuration: Element
- Additional Features: FDA; Disposable
from ISC Sales, Inc.
Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Flow Rate (Liquids): 20.0 to 150.0
- Configuration: Element
- Filtration Grade: 0.35 to 100.00
from Kitz Micro Filter Corporation
POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. FD series has 2 type. One type is 5 inch size(FD05) Another type is 10 inch... [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 58
- Configuration: System
- Filtration Grade: 0.01 to 0.10
from Shelco Filters - Division of Tinny Corp.
Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals. Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter. Acid washed carbon provides high adsorptive capacity and efficiency for reducing chlorine taste and odors and... [See More]
- Filter Medium Material: Bonded Carbon; Polypropylene
- Filtration Grade: 5.00
- Configuration: Element
- Maximum Temperature: 125
from Kitz Micro Filter Corporation
POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. The size of POLYFIX Tube series is compact, it suitable for small scale filtration. [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 58
- Configuration: System
- Filtration Grade: 0.02 to 0.10
from Shelco Filters - Division of Tinny Corp.
Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. Optimized for retention and excellent flow rates. Heavy duty components protect pleated... [See More]
- Filter Medium Material: Polyester; Polypropylene
- Filtration Grade: 0.50 to 50.00
- Configuration: Element
- Maximum Temperature: 176
from Kitz Micro Filter Corporation
Excellent particle removal efficiency, a long service life remove gel-like contaminants. [See More]
- Filter Medium Material: Polypropylene
- Maximum Pressure: 57
- Configuration: System
- Filtration Grade: 0.01
from Shelco Filters - Division of Tinny Corp.
Shelco Filters ’ MicroVantage ™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which offers a wide range of... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 0.20 to 50.00
- Configuration: Element
- Maximum Temperature: 176
from Shelco Filters - Division of Tinny Corp.
Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 5.6 square feet of media surface area designed for optimal throughput and particle retention at a competitive price. 100% polypropylene construction... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 0.20 to 50.00
- Configuration: Element
- Maximum Temperature: 176
from Shelco Filters - Division of Tinny Corp.
High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency. 90% retention efficiency from 0.2 to 50 microns. 5.6 square feet of media for long service life and high dirt holding capacity. 100% polypropylene construction offers wide range of chemical compatibility. Rigid, molded... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 0.20 to 50.00
- Configuration: Element
- Maximum Temperature: 176
from Shelco Filters - Division of Tinny Corp.
Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 7.0 square feet of media surface area designed for maximum throughput and particle retention at the lowest pressure drop. 100%... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 0.20 to 50.00
- Configuration: Element
- Maximum Temperature: 176
from Shelco Filters - Division of Tinny Corp.
Shelco ’s Jumbo Housings & Cartridges are designed to accept a single cartridge filter that can handle flow rates of up to 150 GPM. With filter cartridges made of polyester media that can be cleaned and re-used and 304L or 316L stainless steel housings, this series is at its best against... [See More]
- Filter Medium Material: Polypropylene
- Filtration Grade: 0.00 to 150.00
- Configuration: Element
- Maximum Temperature: 40 to 140