Polysulfone (PSU) Water Filters
from LG Chemical of America Inc.
RO Membranes. LG Chem leads the way in membrane technology. Thin-film membranes are widely used in water treatment processes as a means of removing contaminants and purifying water from a broad range of sources. LG Chem develops and manufactures reverse osmosis (RO) membranes that are widely used in... [See More]
- Filter Medium Material: Polysulfone; Polyamide
- Application / Industry: WaterSupply; Waste Water
- Configuration: Element
from Mar Cor Purification
The unique membrane structure of FiberFlo HF Filters provides consistent and verifiable pyrogen removal that surpasses traditional, absolute-rated membrane filters. High-level endotoxin, bacteria, and spore removal make these point-of-use filters ideal for a variety of water purification or process... [See More]
- Filter Medium Material: Polysulfone
- Flow Rate (Liquids): 2.5 to 5.0
- Configuration: Element
- Filtration Grade: 0.05 to 0.45
from Shelco Filters - Division of Tinny Corp.
Polysulfone Membrane Filter Cartridges for Economical Applications. Highly asymmetrical polysulfone membrane filter. Ideal for water grade applications requiring absolute retention at an economical cost. Membrane ratings from 0.03 to 1.0 microns. Asymmetrical surface enhances flow rates and extends... [See More]
- Filter Medium Material: Polysulfone
- Filtration Grade: 0.03 to 1.00
- Configuration: Element
- Maximum Temperature: 176