System Water Filters

69 Results
Carbon Filter Pretreatment -- TAFC Series, 1"
from Mar Cor Purification

The Biolab TAFC 1 ” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Performa ™ valve with standard controller for simple operation and efficient... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 4.5 to 20.0
  • Maximum Pressure: 20 to 100
  • Maximum Temperature: 35 to 100
UF 3000 High-capacity Ultrafiltration System
from Sanborn Technologies

High-Capacity Ultrafiltration Systems. UF 3000 • UF 4000 • UF 5000 • UF 6000. Sanborn's High-Capacity Ultrafiltration (UF) Systems employ wide-channel (half-inch) tubular membrane technology to separate water from suspended solids and emulsified oils, and reduce wastes by as much... [See More]

  • Configuration: System
  • Maximum Temperature: 50 to 125
  • Flow Rate (Liquids): 2.1
  • Filter Medium Material: Polymeric Membrane
Hollow Fiber Membrane Filter -- Polifix F34
from Kitz Micro Filter Corporation

POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. [See More]

  • Configuration: System
  • Filtration Grade: 0.02 to 0.10
  • Maximum Pressure: 58
  • Maximum Temperature: 41 to 104
Reverse Osmosis System - R-12 Wall-mounted RO System
from ISC Sales, Inc.

If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 10 to 90
  • Maximum Temperature: 40 to 95
Automatic Backwashable Cartridge Filter -- FLOWGUARD™
from Marmon Industrial Water LLC

This backwashing system can deliver sufficient energy and volume to effectively clean the filter elements back to near original installed specifications. This backwashing process can be repeated through many cycles for long term, dependable, high performance service. As an alternative to... [See More]

  • Configuration: Housing Included; System
  • Application / Industry: Food or Beverage Processing; WaterSupply; Power Generation; Waste Water
  • Type: WireMesh
Seawater Reverse Osmosis System -- Sterling Series
from Maxim Watermakers

The Sterling Series Seawater Reverse Osmosis System Commercial Series. MAXIM offers a line of Commercial Marine Reverse Osmosis systems, available in fresh water production capacities ranging from 1,000 gallons per day to 6,000 gallons per day. Custom units are available upon request. Standard... [See More]

  • Configuration: System
  • Application / Industry: Commercial Marine Fresh Water Production
  • Flow Rate (Liquids): 0.7 to 4.2
Reverse Osmosis (RO) Pretreatment Systems -- RO2000-01
from Aqua Solutions, Inc.

Model RO2000-01 High Flow. This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified water at the rate of 1,500 - 2,000 GPD (~1 - 1.4 GPM or 3.8 - 5.3 LPM) and economically removes >95% of the... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8 to 1.1
  • Maximum Pressure: 100
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8'" Tube X 3/8" NPTM fittings included with system)
4 Stage Reverse Osmosis System -- 7100103
from Watts

The Watts 4-Stage Reverse Osmosis System is a tried and true reverse osmosis system! The 4-Stage RO System begins with Stage 1, a 5-micron Sediment filter that traps particulate matter like dirt, rust, sand, silt and sediment that will affect the taste and appearance of your water. Stage 2 is a... [See More]

  • Configuration: System
Carbon Filter Pretreatment -- TAFC Series, 2"
from Mar Cor Purification

The Biolab TAFC 2 ” Series Activated Carbon Filters are designed to eliminate color, odor, and/or toxicity primarily chlorine and chloramines from incoming water. Our complete system series features the Magnum IT ™ valve with standard controller for simple operation and efficient... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 21.0 to 60.0
  • Maximum Pressure: 20 to 100
  • Maximum Temperature: 35 to 100
UFV-200T Tumbling Wastewater Recycling System
from Sanborn Technologies

UFV-200T Tumbling Wastewater Recycling System. For pristine clarification of low solids systems. The UFV is specifically designed with a seal-less vertical pump and 1/2 inch diameter tubular membranes to handle heavy solids loading that would plug conventional membrane systems. This system can... [See More]

  • Configuration: System
  • Maximum Temperature: 130
  • Flow Rate (Liquids): 0.1
  • Filter Medium Material: Polymeric Membrane
Hollow Fiber Membrane Filter -- Polifix F50
from Kitz Micro Filter Corporation

POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (5,20, 50, 100nm= 0.005,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. F50 series has two type connections. One type is tube fitting(1/4 inch... [See More]

  • Configuration: System
  • Filtration Grade: 0.02 to 0.10
  • Maximum Pressure: 58
  • Maximum Temperature: 41 to 104
Reverse Osmosis System - R-13 Compact Wall Mount RO
from ISC Sales, Inc.

If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 10 to 90
  • Maximum Temperature: 40 to 95
Reverse Osmosis Systems -- Oceana
from Marmon Industrial Water LLC

Graver ’s Oceana Reverse Osmosis Systems are pre-engineered to economically reduce total dissolved solids (TDS) by removing dissolved minerals, particles, and organic impurities. Each reverse osmosis system is specifically customized to the needs of your application and are compact with full... [See More]

  • Configuration: System
  • Housing Material: Steel - Stainless
  • Flow Rate (Liquids): 20.0 to 450.0
  • Application / Industry: WaterSupply
Reverse Osmosis (RO) Pretreatment Systems -- RO2000-03
from Aqua Solutions, Inc.

Model RO2000-03 High Flow. This Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. The system produces RO purified water at the rate of 2,000 - 3,000 GPD (~2 - 2.8 GPM or 7.6 - 10.6 LPM) and economically removes >95% of the... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 1.6
  • Maximum Pressure: 100
  • Port Description: User supplied 1/4" or 3/8" NPTF valve
All systems are frame mounted -- Reverse Osmosis LC Series
from Watts

Features & Benefits. • Compact, sturdy design. • Welded powder coated frame. • Liquid filled pre-filter pressure gauge. • Integrated booster pump(s). • Sediment & carbon pre-filtration. • Quick-Connect fittings for easy installation [See More]

  • Configuration: System
Dialysis Water System -- BioPure HX2
from Mar Cor Purification

Mar Cor Purification offers the next generation central RO unit, the BioPure HX2. This direct feed double pass reverse osmosis system is designed specially to meet stringent international hemodialysis water requirements. The BioPure HX2 cental dialysis water system ensures the highest water quality,... [See More]

  • Configuration: System
  • Housing Material: Steel - Stainless
  • Flow Rate (Liquids): 3.0 to 15.0
UFV250T Membrane Filtration System For Small Liquid Volumes
from Sanborn Technologies

UFV250 Ultrafiltration System. Membrane Filtration System for Small Liquid Volumes. The UFV250T is a compact ultrafiltration system for the waste minimization. These systems are ideal for the disposal of oily wastewaters including spent metalworking coolants, mop water and compressor blow-down. The... [See More]

  • Configuration: System
  • Maximum Temperature: 125
  • Flow Rate (Liquids): 0.2
  • Filter Medium Material: Polymeric Membrane
Hollow Fiber Membrane Filter -- Polifix PE
from Kitz Micro Filter Corporation

POLYFIX PE series is a hollow fiber membrane filter made up of all- polyethylene.Filtration accuracy is very fine (5,10,20, 50, 100nm= 0.005,0.01,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. Feature. Benefit. Made By All Polyolefin (Polyethylene and Polypropylene). High Chemical... [See More]

  • Configuration: System
  • Filtration Grade: 0.01 to 0.10
  • Maximum Pressure: 58
  • Maximum Temperature: 41 to 104
Reverse Osmosis System - R4X40 Series Whole House RO
from ISC Sales, Inc.

If your water or chemical process must be extremely clean and Nanofiltration systems are not up to the task then you need one of ISC's reverse osmosis systems. These systems use special membranes to reject metals, salts and organic impurities down to the molecular level. This RO water filtration... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 1.5 to 4.6
  • Maximum Pressure: 90
  • Maximum Temperature: 35 to 95
Reverse Osmosis (RO) Pretreatment Systems -- RO2001
from Aqua Solutions, Inc.

Model RO2001 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 100
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8'" Tube X 3/8" NPTM fittings included with system)
Atmospheric Tank and Pump Packages -- 7100459
from Watts

Ideal for whole house and light commercial applications. Reduce installation labor with these complete tank and pump packages with components pre-installed to save time and money. Features. • Pre-installed float switch. • Polyethylene atmospheric storage tanks with float switch. •... [See More]

  • Configuration: System
Dialysis Water System -- Millenium HX
from Mar Cor Purification

Mar Cor Purification offers the next generation portable water for dialysis system, the Millenium HX. This compact automatic RO represents a quantum leap in reliable water production with the added feature of automatic hot water disinfection. The Millenium HX is designed to meet AAMI grade water... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.5
  • Maximum Pressure: 30 to 75
  • Maximum Temperature: 49 to 90
UFV750T Compact Membrane Filtration System
from Sanborn Technologies

UFV750 Ultrafiltration System. Compact Membrane Filtration System for Processing up to 1500 GPD. The UFV750T is part of Sanborn Technologies line of compact ultrafiltration systems for waste minimization or process water reuse. These systems are ideal for recycling and/or disposal of oily... [See More]

  • Configuration: System
  • Maximum Temperature: 125
  • Flow Rate (Liquids): 0.5
  • Filter Medium Material: Polymeric Membrane
Hollow Fiber Membrane Filter -- Polyfix 70
from Kitz Micro Filter Corporation

POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (5,20, 50, 100nm= 0.005,0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. F70 series has two type as 10 inch and 20 inch. [See More]

  • Configuration: System
  • Filtration Grade: 0.01 to 0.10
  • Maximum Pressure: 58
  • Maximum Temperature: 41 to 122
Reverse Osmosis (RO) Pretreatment Systems -- RO2002
from Aqua Solutions, Inc.

Model RO2002 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 100
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8'" Tube X 3/8" NPTM fittings included with system)
Commercial Reverse Osmosis Systems for the Reduction of Total Dissolved Solids Up to 10,800 Gallons Per Day -- Series R14 RO
from Watts

Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day. Models. R14-02-1131100. R14-03-1131100. R14-04-1131100. R14-05-1131100. R14-06-1131100 [See More]

  • Configuration: System
Dialysis Water System -- WRO 300 H
from Mar Cor Purification

The first 510(k) Portable Reverse Osmosis System with Automated Hot Water Disinfection. The WRO 300 H has been designed to overcome the problem of microbiological build up in portable dialysis water systems that may have extended idle periods. By integrating an automated heat disinfection system... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 20 to 45
  • Maximum Temperature: 41 to 86
Hollow Fiber Membrane Filter -- Polyfix FD
from Kitz Micro Filter Corporation

POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. FD series has 2 type. One type is 5 inch size(FD05) Another type is 10 inch... [See More]

  • Configuration: System
  • Filtration Grade: 0.01 to 0.10
  • Maximum Pressure: 58
  • Maximum Temperature: 41 to 104
Reverse Osmosis (RO) Pretreatment Systems -- RO2003
from Aqua Solutions, Inc.

Model RO2003 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 30-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 100
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8'" Tube X 3/8" NPTM fittings included with system)
Commercial Reverse Osmosis Systems for the Reduction of Total Dissolved Solids Up to 120 Gallons Per Minute -- Series R48 RO
from Watts

Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute. Models. R48-08-3131100. R48-12-3131100. R48-16-3131100. R48-20-3131100. R48-24-3231100 [See More]

  • Configuration: System
Electrodeionization (EDI) Systems
from Mar Cor Purification

The EDI Series Electrodeionization System is a revolution in chemical-free deionization that is cost-effective for all flow rates. No regeneration chemicals are needed. No hazardous waste stream is produced. Operation is simple, continuous, and facility requirements are reduced. The EDI systems have... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.5 to 160.0
  • Maximum Pressure: 45 to 100
  • Application / Industry: Biopharmaceutical; Electronics; Power Generation; Humidification
Hollow Fiber Membrane Filter -- Polyfix FT
from Kitz Micro Filter Corporation

POLYFIX series is a hollow fiber membrane filter made up of all-olefin(Polypropylene and polyethylene).Filtration accuracy is very fine (20, 50, 100nm= 0.02, 0.05, 0.1um). POLYFIX has an excellent capture capability. The size of POLYFIX Tube series is compact, it suitable for small scale filtration. [See More]

  • Configuration: System
  • Filtration Grade: 0.02 to 0.10
  • Maximum Pressure: 58
  • Maximum Temperature: 41 to 104
Reverse Osmosis (RO) Pretreatment Systems -- RO2004
from Aqua Solutions, Inc.

Model RO2004 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 40-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 100
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8'" Tube X 3/8" NPTM fittings included with system)
Commercial Reverse Osmosis Systems for the Reduction of Total Dissolved Solids Up to 15 Gallons Per Minute -- Series R24 RO
from Watts

Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute. Models. R24-08-1131100. R24-10-1131100. R24-12-1131100 [See More]

  • Configuration: System
High Efficiency USP High Purity Water System -- BioPure LSX
from Mar Cor Purification

Mar Cor Purification offers the next generation USP high purity water system, the BioPure LSX. The base system is a compact centralized single pass hot water sanitizable RO-EDI system designed to produce USP purified water. grade. The BioPure LSX system has been designed to minimize energy... [See More]

  • Configuration: System
  • Application / Industry: Biopharmaceutical; Semiconductor
  • Flow Rate (Liquids): 2.5 to 20.0
Industrial Hollow Fiber Membrane Filter
from Kitz Micro Filter Corporation

Excellent particle removal efficiency, a long service life remove gel-like contaminants. [See More]

  • Configuration: System
  • Filtration Grade: 0.01
  • Maximum Pressure: 57
  • Maximum Temperature: 41 to 104
Reverse Osmosis (RO) Pretreatment Systems -- RO2006
from Aqua Solutions, Inc.

Model RO2006 Standard System. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 60-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
  • Maximum Pressure: 100
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8'" Tube X 3/8" NPTM fittings included with system)
Commercial Reverse Osmosis Systems for the Reduction of Total Dissolved Solids Up to 30 Gallons Per Minute -- Series R44 RO
from Watts

Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute. Models. R44-16-1131100. R44-20-1131100. R44-24-1131100 [See More]

  • Configuration: System
High Purity, Single Skid USP Water System -- VPure 4400H
from Mar Cor Purification

The VPure 4400H is a value designed USP grade water system for use in bacteria controlled applications in the Life Science market. The base system is a compact centralized hot water sanitizable RO system and distribution system with an option for Service DI (SDI) or Electrodeionization (EDI) to... [See More]

  • Configuration: System
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
  • Flow Rate (Liquids): 2.5 to 10.0
Reverse Osmosis (RO) Pretreatment Systems -- RO2121
from Aqua Solutions, Inc.

Model RO2121. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 10-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system... [See More]

  • Configuration: System
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8" Tube X 3/8" NPTM fittings included with system)
  • Maximum Pressure: 100
  • Filter Medium Material: Bonded Carbon
Commercial Reverse Osmosis Systems Up to 1,200 Gallons Per Day -- 7100066
from Watts

Flow Rates: Up to 1,200 gallons per day (4,542 lpd). Series PWR2511 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 150 to... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 0.8
High Purity, Single Skid Water Treatment System -- USPure
from Mar Cor Purification

The Mar Cor Purification USPure system is a standard single skid design that includes pretreatment, Reverse Osmosis (RO) & Electrodeionization (EDI) on one integrated skid for fast installation & startup. The validatable system offers a pre-designed space saving layout that is cost effective... [See More]

  • Configuration: System
  • Maximum Temperature: 50 to 80
  • Flow Rate (Liquids): 2.5 to 20.0
  • Application / Industry: Biopharmaceutical; Food or Beverage Processing; Medical; Semiconductor; Cosmetics
Reverse Osmosis (RO) Pretreatment Systems -- RO2122
from Aqua Solutions, Inc.

Model RO2122. This compact Laboratory Reverse Osmosis ("RO") System is for operation on virtually any quality tap water, containing up to 1,000 PPM of TDS. It economically produces 20-Liters/hour of RO purified water by removing >95% of the contaminants in the incoming tap water. The system... [See More]

  • Configuration: System
  • Port Description: User supplied 1/4" or 3/8" NPTF valve (3/8" Tube X 1/4" NPTM & 3/8" Tube X 3/8" NPTM fittings included with system)
  • Maximum Pressure: 100
  • Filter Medium Material: Bonded Carbon
Commercial Reverse Osmosis Systems Up to 10,800 Gallons Per Day -- 7100073
from Watts

Flow Rates: Up to 10,800 gallons per day (40,878 lpd). Series PWR4021 Reverse Osmosis (RO) Systems are commercial grade high-pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 3,600 to... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 7.5
Industrial/Beverage Reverse Osmosis System -- 8400C
from Mar Cor Purification

Mar Cor Purification is a leading provider of water treatment systems and services. The 8400C Series RO ’s are complete, pre-engineered proven designs that produce consistent high quality water in flowrates up to 600 gpm (2271 lpm). The systems feature simple, user-friendly controls; rugged... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 25.0 to 600.0
  • Maximum Pressure: 300
  • Maximum Temperature: 35 to 95
Type I Reagent Grade DI Lab Water Systems -- 2035A
from Aqua Solutions, Inc.

Model 2035A Analytical Grade Type I DI System. This AQUA SOLUTIONS' lab water purification system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/2'" Tube X 1/2" NPTM fitting included with system)
Commercial Reverse Osmosis Systems Up to 120 Gallons Per Minute -- 7100084
from Watts

Flow Rates: Up to 120 gpm (453 lpm). Series PWR8024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 40 to 100 gallons per... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 120.0
Multimedia Filter Pretreatment -- TAFML Series, 1"
from Mar Cor Purification

The Biolab TAFML 1 ” Series Multimedia Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 15 micron from incoming water. Our complete system series features the Performa ™ valve with standard controller for simple operation and efficient... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 7.0 to 20.0
  • Maximum Pressure: 20 to 100
  • Filtration Grade: 15.00
Type I Reagent Grade DI Lab Water Systems -- 2035AL
from Aqua Solutions, Inc.

Model 2035AL Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/2'" Tube X 1/2" NPTM fitting included with system)
Commercial Reverse Osmosis Systems Up to 15 Gallons Per Minute -- 7100078
from Watts

Flow Rate: Up to 15 gpm (56 lpm). Series PWR4022 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 10 to 15 gallons per minute. [See More]

  • Configuration: System
  • Flow Rate (Liquids): 15.0
Multimedia Filter Pretreatment -- TAFML Series, 2"
from Mar Cor Purification

The Biolab TAFML 2 ” Series Multimedia Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 15 micron from incoming water. Our complete system series features the Magnum IT ™ valve with standard controller for simple operation and efficient... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 25.0 to 75.0
  • Maximum Pressure: 20 to 100
  • Filtration Grade: 15.00
Type I Reagent Grade DI Lab Water Systems -- 2035AU
from Aqua Solutions, Inc.

Model 2035AU Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/2'" Tube X 1/2" NPTM fitting included with system)
Commercial Reverse Osmosis Systems Up to 30 Gallons Per Minute -- 7100081
from Watts

Flow Rates: Up to 30 gpm (113 lpm). Series PWR4024 Reverse Osmosis (RO) Systems are commercial grade high pressure RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 20 to 30 gallons per... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 30.0
Pharmaceutical Reverse Osmosis System -- H2Pro
from Mar Cor Purification

20 to 450 USGPM. The H2Pro model of reverse osmosis system sis Mar Cor Purification ’s highest quality water treatment system. These systems are designed to produce pharmaceutical grade product water from any potable source and be fully heat sanitizable to ensure sanitary operating conditions. [See More]

  • Configuration: System
  • Application / Industry: Biopharmaceutical
  • Flow Rate (Liquids): 20.0 to 450.0
Type I Reagent Grade DI Lab Water Systems -- 2035B
from Aqua Solutions, Inc.

Model 2035BL Biological Grade Type I DI System. This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/2'" Tube X 1/2" NPTM fitting included with system)
Commercial Reverse Osmosis Systems Up to 5,400 Gallons Per Day -- 7100070
from Watts

Flow Rates: Up to 5,400 gallons per day (20,439 lpd). Series PWR4011 Reverse Osmosis (RO) Systems are commercial grade low-energy RO units for the reduction of total dissolved solids from water. They are designed to supply reverse osmosis quality water with production rates ranging from 1,800 to... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 3.8
Reverse Osmosis System -- 4400C Series
from Mar Cor Purification

The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards under ISO... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.8 to 17.0
  • Maximum Pressure: 250
  • Maximum Temperature: 35 to 95
Type I Reagent Grade DI Lab Water Systems -- 2035BL
from Aqua Solutions, Inc.

Model 2035BL Biological Grade Type I DI System. This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/2'" Tube X 1/2" NPTM fitting included with system)
Compact, wall-mounted RO Systems Three models for flow rates to 1200 US GPD -- Reverse Osmosis R13 Series
from Watts

Standard features. • Powder coated steel frames. • Inlet solenoid valve. • Pre-filter. • 1/2 HP motor. • Brass pump. • Liquid filled pre-filter pressure gauge. • 2 1/2" liquid filled pump pressure gauge. • Product water & reject water flow meters. [See More]

  • Configuration: System
Reverse Osmosis/EDI Water Systems -- RODI
from Mar Cor Purification

The RODI Reverse Osmosis/Electrodeionization systems are unique water purification systems that combine reverse osmosis and electro deionization in intergrated units. The RODI systems will produce high purity water low in TOC, microorganisms and particles with a resistivity up to 18.2 Megohm cm at... [See More]

  • Configuration: System
  • Application / Industry: Biopharmaceutical; Medical; Power Generation; Humidification
  • Flow Rate (Liquids): 1.5 to 15.0
Type I Reagent Grade DI Lab Water Systems -- 2035BU
from Aqua Solutions, Inc.

Model 2036BU Biological Grade Type I DI System. This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/2'" Tube X 1/2" NPTM fitting included with system)
E-Treat Drinking Water Systems -- Under Counter Quick-Twist (QT) Proprietary Cartridge Drinking Water Systems E-Treat
from Watts

Drinking water systems provide filtration from basic to highlyadvanced levels depending on the application and requirements. Basic systems can provide filtration for sediment and taste/odor reduction while advanced systems provide basic filtration and reduce lead, cyst, and volatile organic... [See More]

  • Configuration: System
Sediment Filter Pretreatment -- TAFMZ Series
from Mar Cor Purification

The Biolab TAFMZ 1 ” Series Sediment Filter is designed to efficiently remove suspended solids and fine turbidity particles down to 5 micron from incoming water. Our complete system series features the Performa ™ valve with standard controller for simple operation and efficient... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 8.0 to 20.0
  • Maximum Pressure: 20 to 100
  • Filtration Grade: 5.00
Type I Reagent Grade DI Lab Water Systems -- 2036AL
from Aqua Solutions, Inc.

Model 2036AL Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/4" Tube X 1/2" NPTM fittings included with system)
Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems -- 7100453
from Watts

Granular Activated Carbon (GAC) Inline Filters for Reverse Osmosis Systems are perfect for residential ice makers as well as refrigerators, drinking fountains, coffee and tea brewers, motor homes and campers. Features. • Final polishing filter. • Reduces bad taste and odor. • GAC... [See More]

  • Configuration: System
  • Filter Medium Material: Bonded Carbon
Type I Reagent Grade DI Lab Water Systems -- 2036AU
from Aqua Solutions, Inc.

Model 2036AU Analytical Grade Type I DI System. This system produces Ultrapure 18.2 Megohm-cm Reagent Grade DI Water at a flow rate of 8-12 LPM. For operation on water that has been pretreated via reverse osmosis, distillation or deionization by a central or point-of-use pretreatment system, and... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/4" Tube X 1/2" NPTM fittings included with system)
Inline Filters for RO systems and Ice Makers -- Inline Coconut Shell GAC Filters
from Watts

Inline Filters for pre and post treatment of RO systems and Ice Makers. AICRO and other popular brands available. Coconut shell activated carbon filters. [See More]

  • Configuration: System
Type I Reagent Grade DI Lab Water Systems -- 2036B
from Aqua Solutions, Inc.

Model 2036B Biological Grade Type I DI System. This system produces 18.2 Megohm-cm type I ultrapure, reagent grade water that is free of Pyrogen, Endotoxin, RNase, and DNase at a flow rate of 8-12 Liters/minute. For operation on pretreated feed water that contains less than 20 PPM of total dissolved... [See More]

  • Configuration: System
  • Flow Rate (Liquids): 2.1 to 3.2
  • Maximum Pressure: 100
  • Port Description: User supplied 1/2" NPTF valve (1/4" Tube X 1/2" NPTM fittings included with system)
Kwik-Change™ Reverse Osmosis Systems -- 7100107
from Watts

Flow Rate: Up to 60 gallons per day (227 lpd). The Kwik-Change ™ Reverse Osmosis System produces up to 60 gallons per day of high-quality water that exceeds the quality of most bottled waters. Features. • Kwik-ChangeTM cartridges are the fastest changeable cartridges on the market. [See More]

  • Configuration: System