Steel Water Filters
from Rosedale Products, Inc.
Rugged and versatile, two wheel hand truck system [See More]
- Housing Material: Steel
- Maximum Pressure: 125
- Configuration: Housing Included
- Flow Rate (Liquids): 38.0
from Thermon, Inc
The BSF Series Fabricated Basket Strainer removes gross particles from a liquid stream. Often used as a pre-filter placed before finishing filtration equipment, the BSF is ideal for removing large amounts of solid matter from liquids such as water, coolants, resins, adhesives, solvents, paints and... [See More]
- Housing Material: Steel
- Maximum Pressure: ? to 150
- Configuration: Housing Included
- Maximum Temperature: -20 to 200
from Shelco Filters - Division of Tinny Corp.
Single Bag Housings: #1, #2, #3 and #4 sizes. #1 and #2 sizes: 304L, 316L or Carbon Steel construction. Band clamp or swing bolt lid closures. Stainless steel compression spring. Standard 2 ” FNPT side inlet and bottom outlet connections. Adjustable stainless steel mounting legs. Stainless... [See More]
- Housing Material: Steel; Steel - Stainless
- Maximum Pressure: 150
- Configuration: Housing Only
- Port Description: Inlet /Outlet:2" FNPT (#1 and #2 Sizes)3/4", 1" and 1 1/2" FNPT (#3 and #4 Sizes) Optional: RF Flanges or Sanitary Ferrules
from ISC Sales, Inc.
Dependable, long-lasting steel and non-metallic housings for removal of dirt, pipe scale and other contaminants from process liquids. Available in sizes to accommodate our broad selection of filter bags. [See More]
- Housing Material: Steel; Non-metallic
- Configuration: Housing Only