Cartridge Water Filters

55 Results
130SHF Series Pleated Filter Cartridge(130SHF)
from Harbory Filtration

130SHF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 200L/min. Liquid filter cartridge features ultra-high throughput, ultra-large filtration area and wide... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 35 to 58
  • Configuration: Element
  • Flow Rate (Liquids): 52.8
83HF Series Pleated Filter Cartridge(83HF)
from Harbory Filtration

83HF series pleated filter cartridge can be made of PP, PES or PTFE membrane under the associated controlled clean environment, without any adhesives or surfactants. The flow rate is up to 100L/min. 83HF liquid filter cartridge features high throughput, high dirt holding resistance and wide... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 35 to 58
  • Configuration: Element
  • Flow Rate (Liquids): 26.4
Activated Carbon Filter Cartridge(HACC)
from Harbory Filtration

Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part ot heavy metal substances. [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 102
  • Configuration: Element
  • Filtration Grade: 0.50 to 10.00
PTFE Series Pleated Filter Cartridge(OPTMC)
from Harbory Filtration

OPTMC series pleated filter cartridge is made of imported modified hydrophobic polytetrafluoroethylene filter membrane through advanced hot melt sealing technology under the associated controlled clean environment without any adhesives or surfactants. The modified hydrophobic PTFE filter cartridge... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 29 to 58
  • Configuration: Element
  • Filtration Grade: 0.10 to 0.45
Standard Melt Blown Filter Cartridge(HMBC-S)
from Harbory Filtration

HMBC-S melt blown filter cartridge is made of pure polypropylene fiber. The dua-layer fiber structure that is dense inside and sparse outside with gradual-ly different pore size, allowing the particles of different sizes blocked by different layers. It features high strength, high dirt resistance,... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 35 to 58
  • Configuration: Element
  • Filtration Grade: 1.00 to 150.00
AVASAN™ Filter Cartridge -- AVS
from Thermon, Inc

AVASAN ™ (AVS) cartridges are manufactured with a proprietary melt blown manufacturing process using a specially formulated polypropylene polymer. This formulation provides a uniquely graded density filter cartridge designed for high purity applications. The fiber matrix of the cartridge has... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: ? to 35
  • Configuration: Element
  • Filtration Grade: 1.00 to 75.00
Water Ultrafiltration Module -- 3M™ Liqui-Flux™ W05-08N
from 3M Separation and Purification Sciences Division

Economy and Reliability in Ultrafiltration!. As an alternative to conventional treatment steps, such as flocculation, sedimentation and multi media filtration, Liqui-Flux ultrafiltration modules reliably help remove turbidity, suspended solids, and pathogens such as bacteria and protozoae from a raw... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 87
  • Configuration: Housing Included
  • Filter Medium Material: Polyurethane
Industrial Filter Cartridge -- High Flow Eco Cartridge Filters
from Shelco Filters - Division of Tinny Corp.

Shelco ’s High Flow filter cartridges are designed for flow rates up to 500 gallons per minute in a single element configuration. The large, single-cartridge pleated High Flow filters provide up to 100 square feet of surface area for increased dirt-holding capacity (and reduced long-term... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.50 to 70.00
  • Configuration: Element
  • Maximum Temperature: 140
Big Bubba Housings & Cartridges
from ISC Sales, Inc.

The Big-Bubba filter housings are made of rugged glass-reinforced polypropylene so they will not chip, rust, or dent. And because all wetted surfaces are non-metallic, they are ideal when chemical compatibility is an issue and for sea water applications. Big-Bubba filter have two outlets on opposite... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 125
  • Configuration: Housing Included
  • Flow Rate (Liquids): 15.0 to 150.0
Cartridge Filters -- CFLV Series
from Hayward Flow Control

Cartridges are for use with single and multiple cartridge CFLVs (single and double length). Available in multiple micron ratings for high efficiency filtration. Nominal micron ratings available are 1, 5, 10 and 30. Key Features and Benefits. • Multiple Micron Ratings for High Efficiency... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 60
  • Configuration: Element (optional feature); Housing Included
  • Filtration Grade: 1.00 to 30.00
Coolant Coalescer and Oily Water Seperator Cartridge
from Hilliard Corporation (The)

Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or water-based fluids. Laboratory... [See More]

  • Additional Features: Disposable
  • Element Size: 3-7" OD, 10-18" L
  • Configuration: Element
  • Type: Duplex (optional feature)
Jumbo Star Sartopure® PP2 Modular Filter Element -- 5594005J*
from Sartorius Lab Instruments GmbH & Co. KG

Jumbo Star Sartopure PP2 modular filter elements can be used for a wide range of prefiltration applications. Retention of hard, non deformable particles and reduction of bioburden from liquids is achieved through fractionated defined depth filtration. Jumbo Star Sartopure PP2 combine multiple layers... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 7 to 58
  • Configuration: Element
  • Filtration Grade: 0.65
Compax® Coreless Filter
from Pentair Oil & Gas Separations

The major innovation in COMPAX is its elegant simplicity. It consists of two parts: the COMPAX coreless filter and the reusable core. The reusable COMPAX core is semi-permanently installed into the existing filter vessel without the need for special tools. After installation of the core, the open... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 75 to 150
  • Configuration: Element
Fulflo® DuraBond™ Cartridge -- DBC
from Thermon, Inc

Economical filtration with high strength thermally bonded depth cartridges. Fulflo® DuraBond ™ cartridges are the most economical high strength filter cartridges available. Featuring an integral rigid thermally bonded construction, the DuraBond ™ provides consistent filtration for a wide... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: ? to 100
  • Configuration: Element
  • Flow Rate (Liquids): ? to 5.0
Industrial Filter Cartridge -- MICROSENTRY™ HTF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]

  • Additional Features: Disposable
  • Filtration Grade: 1.00 to 1500.00
  • Configuration: Element
  • Maximum Temperature: 180 to 250
Extruded Carbon Block Filter - SCB Series
from ISC Sales, Inc.

SCB filters are the most widely used carbon block devices in the world, and provide exceptional performance at the lowest price point. Carbon filters simultaneously remove chlorine taste, odor, and organic chemicals that contribute to taste and odor, while providing particulate filtration and... [See More]

  • Additional Features: FDA; Disposable
  • Maximum Pressure: 250
  • Configuration: Element
  • Filtration Grade: 5.00
Filter Bags -- BAGREPL
from Hayward Flow Control

Bags in PP and Polyester Needle Felt, and PP and Nylon Monofilament Mesh fit industry standard sizes; No. 1, 7 in. x 16 in. and No. 2, 7 in. x 32 in. Sewn and Welded Construction. Features: All Bag Materials Silicone-Free. Sewn Bags Have Sewn-In Cloth Handles. Flanged Bags Have Molded-In Handles... [See More]

  • Additional Features: Disposable
  • Flow Rate (Liquids): 90.0 to 180.0
  • Configuration: Element
  • Maximum Temperature: 200 to 325
Duplex Integral Head Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]

  • Additional Features: Reusable; Disposable
  • Type: Duplex
  • Configuration: Housing Only
  • Application / Industry: Power Generation; Paper and Pulp Processing
SartoScale Sterile Liquid Filters Sartoclean® CA 0.2 µm -- 5625307AS--**--M
from Sartorius Lab Instruments GmbH & Co. KG

SartoScale. Filter Test Disposables for Use in the Biopharmaceutical Industry. SartoScale filter test disposables are designed to perform reliable filterability trials with 47 mm flat filter discs of original filter cartridge material. The use of disposables for filtration trials avoids time... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: 29 to 72
  • Configuration: Element
  • Filtration Grade: 0.20
IntelliSep Filter Aid
from Pentair Oil & Gas Separations

Dependable, Robust and Flexible Filter Aid Media Cartridge Intellisep absorbs contaminants utilizing various filter aids; from clay for jet fuel, Magnesol for bio-diesel, activated carbon for solvents and many more. Many applications for the IntelliSep have been to replace filter presses on batch... [See More]

  • Additional Features: Disposable
  • Filter Medium Material: Bonded Carbon (optional feature); Activated Clay (optional feature); Magnesol
  • Configuration: Element
Fulflo® EcoBond™ Filter Cartridge -- EBC
from Thermon, Inc

High purity filtration with low cost melt blown depth cartridges. Fulflo® EcoBond ™ cartridges are the most economical high purity filter cartridges available. Featuring a graded density matrix of uniform polypropylene fibers, the EcoBond ™ provides consistent filtration for a wide... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: ? to 40
  • Configuration: Element
  • Flow Rate (Liquids): ? to 5.0
Industrial Filter Cartridge -- MICROSENTRY™ MB Series – Melt-Blown Depth Cartridge
from Shelco Filters - Division of Tinny Corp.

Nominal Rated Melt-Blown Depth Cartridges. Constructed of 100% polypropylene, these industrial filter cartridges use no additives or surfactants that will cause foaming or other undesirable effects to the filtrate. Thermally bonded microfibers create a stable, self-supporting media. Construction... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 1.00 to 100.00
  • Configuration: Element
  • Filter Medium Material: Polypropylene; 304L or 316L Stainless Steel
High Efficiency Pleated Cartridges - MicroSentry&153; MH Series
from ISC Sales, Inc.

With the most complete line of pleated filter cartridges Shelco offers the most economical high efficiency pleated elements available. For your most critical throughput, the MH Series is the best solution to your filtration problems. The cartridge is made of pleated polypropylene media and has... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.20 to 50.00
  • Configuration: Element
  • Maximum Temperature: 160
O-ring Sealed 718/736 Cartridges
from Hilliard Corporation (The)

These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]

  • Additional Features: Disposable
  • Filter Medium Material: Glass Fiber; Nylon
  • Configuration: Element
General Cartridges -- 1401 - Fulflo® 1401 Pleated Cartridge
from Thermon, Inc

Fulflo ™ 1401 cartridges are designed to replace similar competitive cartridges in high pressure water injection & disposal, gas streams and fluid processing. The cartridges are available in cellulosic and polypropylene media. Fulflo ™ 1401s are available in absolute ratings of 2.5, 6,... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: ? to 35
  • Configuration: Element
  • Flow Rate (Liquids): ? to 75.0
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.35 to 50.00
  • Configuration: Element
  • Filter Medium Material: Polyester; Polypropylene
Hydro Carbon Filter Cartridges
from ISC Sales, Inc.

Hydro Carbon Filter Cartridges are engineered to remove oil, gasoline, diesel fuel, solvents, sheen, and other hydrocarbons from water in a single pass by permanently bonding them to our absorbent media, without significant pressure drop even when the cartridges have been fully saturated. Cartridges... [See More]

  • Additional Features: Disposable
  • Flow Rate (Liquids): 5.0 to 20.0
  • Configuration: Element
  • Filtration Grade: 5.00
Simplex & Duplex Liquid Strainer Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Additional Features: Reusable; Disposable
  • Type: Duplex
  • Configuration: Housing Only
  • Application / Industry: Power Generation; Paper and Pulp Processing
General Cartridges -- 263 - Clariflow®
from Thermon, Inc

Hydrophilic Polyethersulfone (PES) membrane for aqueous liquid filtration applications. Clariflow® General Grade cartridges are designed for general-purpose use in the filtration of high-purity liquids and aqueous chemicals. The mirrored-anisotropic Polyethersulfone (PES) membrane is inherently... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: ? to 80
  • Configuration: Element
  • Filtration Grade: 0.04 to 0.80
Industrial Filter Cartridge -- MICROSENTRY™ MS Series – String Wound Cartridge
from Shelco Filters - Division of Tinny Corp.

Wound Filter Cartridges. Recognized as the industry standard for high quality wound filters – these filter cartridges last 2-3 times longer than standard melt-blown or spun bond cartridges. Computerized production machinery produces precise geometric patterns to ensure high efficiency,... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.50 to 150.00
  • Configuration: Element
  • Filter Medium Material: Cotton (optional feature); Nylon (optional feature); Polyester (optional feature); Polypropylene (optional feature); RAYON
Machine Coolant Filter - FRS Series
from ISC Sales, Inc.

If you filter your coolant you will get much longer life. In actual tests we see coolant last six months and it is still doing an excellent job. This saves you on coolant costs and the maintenance of sump cleaning and coolant changing. By filtering the coolant through layers of high-purity... [See More]

  • Additional Features: Disposable
  • Filter Medium Material: Copper/Zinc Alloy Wool
  • Configuration: Element
  • Application / Industry: Machine Coolant & Process Water
Simplex Liquid Bag Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Additional Features: Reusable; Disposable
  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Configuration: Housing Only
General Cartridges -- 266 - Clariflow® WS Cartridge
from Thermon, Inc

Hydrophilic Polyethersulfone (PES) membrane for cost-effective purification. Clariflow® WS cartridges are cost-effective alternatives to Clariflow® Electronics and General grade cartridges for the filtration of a variety of aqueous liquids. The Clariflow® WS cartridge is built around a unique... [See More]

  • Additional Features: Disposable
  • Filtration Grade: 0.04 to 0.65
  • Configuration: Element
  • Filter Medium Material: Polyethersulfone
Industrial Filter Cartridge -- MICROSENTRY™ SCB Series – Carbon Block Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Activated Carbon Block Filter for Reducing Chlorine and Organic Chemicals. Sintered carbon filter performs dual function role as activated carbon filter and 5 micron nominal sediment filter. Acid washed carbon provides high adsorptive capacity and efficiency for reducing chlorine taste and odors and... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 5.00
  • Configuration: Element
  • Maximum Temperature: 125
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Additional Features: FDA; Reusable (optional feature); Disposable
  • Filtration Grade: 0.35 to 50.00
  • Configuration: Element
  • Maximum Temperature: 140
Simplex Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Additional Features: Reusable; Disposable
  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Configuration: Housing Only
General Cartridges -- 336 - Fulflo® 336 Pleated Cartridge
from Thermon, Inc

Pleated cartridge construction improves filtration efficiency, dirt holding capacity and flow rates. Fulflo® Pleated 336 size filter cartridges provide highly efficient removal of solid contaminants from a variety of petrochemical, refinery and oilfield applications. Cartridges are manufactured from... [See More]

  • Additional Features: Disposable
  • Maximum Pressure: ? to 10
  • Configuration: Element
  • Flow Rate (Liquids): ? to 33.0
Industrial Filter Cartridge -- MICROSENTRY™ SS Series – Stainless Steel
from Shelco Filters - Division of Tinny Corp.

Stainless Steel Filter Cartridges for Extreme High Temperature Applications. 304L or 316L stainless steel filter media with welded cartridge construction for highest mechanical strength. Available in a cylindrical or pleated filter configuration for longer life and greater dirt holding capacity. [See More]

  • Additional Features: Disposable
  • Filtration Grade: 2.00 to 840.00
  • Configuration: Element
  • Type: WireMesh
Melt Blown Depth Cartridges
from ISC Sales, Inc.

The Watts series of melt blown filter cartridges reduce sediment, dirt, rust and particles. Available in a wide range of lengths and micron ratings are available. Food grade for use with beverages, food, and potable water. Made out of 100% Polypropylene, there are no additives or manufacturing... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 1.00 to 100.00
  • Configuration: Element
  • Maximum Temperature: 140
TurboFlo Duplex Liquid Filter
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]

  • Additional Features: Reusable; Disposable
  • Type: Duplex
  • Configuration: Housing Only
  • Application / Industry: Power Generation; Paper and Pulp Processing
MicroVantage™ High Efficiency Filter Cartridge -- HCE Series
from Shelco Filters - Division of Tinny Corp.

Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. Optimized for retention and excellent flow rates. Heavy duty components protect pleated... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.50 to 50.00
  • Configuration: Element
  • Maximum Temperature: 176
Pleated Jumbo Cartridges
from ISC Sales, Inc.

Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]

  • Additional Features: Reusable (optional feature); Disposable
  • Flow Rate (Liquids): 20.0 to 150.0
  • Configuration: Element
  • Filtration Grade: 0.35 to 100.00
MicroVantage™ High Efficiency Filter Cartridge -- MDP Series
from Shelco Filters - Division of Tinny Corp.

Shelco Filters ’ MicroVantage ™ ultra premium filter cartridges are the premier choice when high purity and absolute retention are prerequisites for the filtration process. These premium performance pleated cartridges are constructed with 100% polypropylene which offers a wide range of... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.20 to 50.00
  • Configuration: Element
  • Maximum Temperature: 176
R Series Resin Bonded Filter Cartridge
from ISC Sales, Inc.

The Shelco R Series Resin Bonded Filter Cartridge has excellent dirt holding capacity and long service life. The ability to control the glass fiber also gives us excellent efficiencies and flow rates. Offered in a broad range of microns .5 to 125 micron and lengths ranging from 9.75" to 40". Each... [See More]

  • Additional Features: Disposable
  • Filtration Grade: 0.50 to 125.00
  • Configuration: Element
  • Maximum Temperature: 150 to 300
MicroVantage™ High Efficiency Filter Cartridge -- MPA Series
from Shelco Filters - Division of Tinny Corp.

Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 5.6 square feet of media surface area designed for optimal throughput and particle retention at a competitive price. 100% polypropylene construction... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.20 to 50.00
  • Configuration: Element
  • Maximum Temperature: 176
Stainless Steel Filter Cartridges
from ISC Sales, Inc.

Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500 ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a broad choice of gasket... [See More]

  • Additional Features: Reusable; Disposable
  • Filtration Grade: 2.00 to 840.00
  • Configuration: Element
  • Maximum Temperature: 500
MicroVantage™ High Efficiency Filter Cartridge -- MPN Series
from Shelco Filters - Division of Tinny Corp.

High Efficiency Polypropylene Pleated Filter Cartridges – 90% Efficiency. 90% retention efficiency from 0.2 to 50 microns. 5.6 square feet of media for long service life and high dirt holding capacity. 100% polypropylene construction offers wide range of chemical compatibility. Rigid, molded... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.20 to 50.00
  • Configuration: Element
  • Maximum Temperature: 176
String Wound Filter Cartridges
from ISC Sales, Inc.

Shelco Filters has created the MicroSentry wound cartridge, setting a higher standard for industries requiring cartridge filtration. Our equipment makes achieving precision patterns a matter of standard procedure. Our state of the art computerized production machinery takes the variables out of... [See More]

  • Additional Features: FDA (optional feature); Disposable
  • Filtration Grade: 0.50 to 150.00
  • Configuration: Element
  • Maximum Temperature: 140 to 750
MicroVantage™ High Efficiency Filter Cartridge -- MPX Series
from Shelco Filters - Division of Tinny Corp.

Extended Life Absolute Rated Polypropylene Pleated Filter Cartridges – 99.98% Efficiency. Absolute Beta 5000 / 99.98% retention ratings from 0.2 to 50 microns. 7.0 square feet of media surface area designed for maximum throughput and particle retention at the lowest pressure drop. 100%... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.20 to 50.00
  • Configuration: Element
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- MAN Series – Nylon 6.6 Membrane
from Shelco Filters - Division of Tinny Corp.

Nylon 6.6 Absolute Rated Membrane Filter Cartridges. Hydrophilic Nylon 6.6 membrane filter cartridges provide lower extractables than other membranes for ultrapure water filter and fine chemical applications. Absolute retention from 0.1 to 0.65 microns. Charged membrane surface attracts smaller than... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.10 to 0.65
  • Configuration: Element
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- MAS Series – PES Membrane – Beverage Grade
from Shelco Filters - Division of Tinny Corp.

Polyethersulfone Absolute Rated Membrane Filter Cartridges for Reduction of Microbiological Contaminants. Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. High surface area polyethersulfone membrane filter cartridges for maximum throughput and service... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.10 to 1.20
  • Configuration: Element
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- MAS Series – PES Membrane – Electronic Grade
from Shelco Filters - Division of Tinny Corp.

Polyethersulfone Absolute Rated Membrane Filter Cartridges for Ultra Pure Water Filter Applications. Polyethersulfone membrane filter cartridges for maximum throughput and service life in microelectronics applications. Absolute retention from 0.03 to 0.65 microns. Low extractables, quick rinse up to... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.03 to 0.65
  • Configuration: Element
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- MAS Series – PES Membrane – General Grade
from Shelco Filters - Division of Tinny Corp.

Polyethersulfone Absolute Rated Membrane Filter Cartridges. Specifically designed for reduction of bacteria and spoilage organisms in beverage applications. Asymmetric, hydrophilic polyethersulfone membrane filter. Absolute retention from 0.1 to 1.2 microns. Manufactured in a Class 10,000 clean room... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.03 to 1.20
  • Configuration: Element
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- WGAS Series – PES Membrane – Water Grade
from Shelco Filters - Division of Tinny Corp.

Polyethersulfone Membrane Filter Cartridges for Economical Applications. Cost-effective Polyethersulfone membrane filter for high purity. Ideal for water grade filter or high purity applications where absolute retention is essential at an economical cost. Absolute rated membranes from 0.03 to 1.0... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.03 to 1.00
  • Configuration: Element
  • Maximum Temperature: 176
MicroVantage™ Membrane Filter Cartridge -- WGPS Series – PS Membrane – Water Grade
from Shelco Filters - Division of Tinny Corp.

Polysulfone Membrane Filter Cartridges for Economical Applications. Highly asymmetrical polysulfone membrane filter. Ideal for water grade applications requiring absolute retention at an economical cost. Membrane ratings from 0.03 to 1.0 microns. Asymmetrical surface enhances flow rates and extends... [See More]

  • Additional Features: FDA; Disposable
  • Filtration Grade: 0.03 to 1.00
  • Configuration: Element
  • Maximum Temperature: 176