Polyester / Fiberglass Water Filters

6 Results
Industrial Filter Cartridge -- MICROSENTRY™ HTF Series
from Shelco Filters - Division of Tinny Corp.

Shelco ’s MicroSentry ™ HTF Series Bags are made using the highest quality filtration media across a complete range of micron ratings, thereby allowing the HTF bags to provide the highest particle retention efficiency and largest solids-loading capacity for your specific industrial... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 1.00 to 1500.00
  • Configuration: Element
  • Maximum Temperature: 180 to 250
ME Series Pleated Cartridges
from ISC Sales, Inc.

Watts ME Series Pleated Cartridges outperform other "depth" type filter elements because of our high surface area. Using pleated cartridges allows for increased flow rates and the use of smaller filter housings to reduce capital equipment costs. Further savings are provided because our 100%... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 50.00
  • Configuration: Element
  • Maximum Temperature: 140
Bag-Sized Cartridges -- PL-PE-35-P1
from Rosedale Products, Inc.

Single layer microfiber material, excellent for polishing applications [See More]

  • Filter Medium Material: Polyester
  • Maximum Temperature: 225
  • Configuration: Element
  • Element Size: 7.0625" Diameter x 11.125" Long
Industrial Filter Cartridge -- MICROSENTRY™ ME Series – Pleated Filter Cartridge
from Shelco Filters - Division of Tinny Corp.

Economical, Nominally Rated Pleated Cartridge Filters. High media surface areas provides lower initial pressure drop. High media surface areas of pleated cartridges provides lower initial pressure drop. Polyester/polypropylene blend media offers best alternative to string wound, resin-bonded, or... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.35 to 50.00
  • Configuration: Element
  • Additional Features: FDA; Disposable
Pleated Jumbo Cartridges
from ISC Sales, Inc.

Because our cartridges are pleated to provide increased surface area and longer life, ISC's pleated jumbo filter cartridges outperform other filter elements. They can be used to remove suspended solids of approximately five micron and larger for all types of liquid process streams. Designed to... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Flow Rate (Liquids): 20.0 to 150.0
  • Configuration: Element
  • Filtration Grade: 0.35 to 100.00
MicroVantage™ High Efficiency Filter Cartridge -- HCE Series
from Shelco Filters - Division of Tinny Corp.

Pleated Glass Fiber Filter Cartridges. Micron retention ratings from 0.2 to 30 microns. Borosilicate microfiberglass media with polypropylene hardware construction offers wide range of chemical compatibility. Optimized for retention and excellent flow rates. Heavy duty components protect pleated... [See More]

  • Filter Medium Material: Polyester; Polypropylene
  • Filtration Grade: 0.50 to 50.00
  • Configuration: Element
  • Maximum Temperature: 176