Nylon Water Filters
3 Results
O-ring Sealed 718/736 Cartridges
from Hilliard Corporation (The)
from Hilliard Corporation (The)
These cartridges feature a high-capacity deep pleat structure with an O-ring seal design. The O-ring design eliminates potential by-pass leakage. Microglass filter media is sandwiched between two protective layers of Nylon media, then supported with an inner and outer layer of epoxy-coated steel... [See More]
- Filter Medium Material: Glass Fiber; Nylon
- Additional Features: Disposable
- Configuration: Element
Beta Bags® -- BB-1-1-SS
from Rosedale Products, Inc.
from Rosedale Products, Inc.
Filter bags for fine filtration requirements [See More]
- Filter Medium Material: Nylon; Polyester
- Flow Rate (Liquids): 80.0
- Configuration: Element
- Filtration Grade: 1.00
MicroVantage Membrane Filter Cartridge -- MAN Series – Nylon 6.6 Membrane
from Shelco Filters - Division of Tinny Corp.
from Shelco Filters - Division of Tinny Corp.
Nylon 6.6 Absolute Rated Membrane Filter Cartridges. Hydrophilic Nylon 6.6 membrane filter cartridges provide lower extractables than other membranes for ultrapure water filter and fine chemical applications. Absolute retention from 0.1 to 0.65 microns. Charged membrane surface attracts smaller than... [See More]
- Filter Medium Material: Nylon
- Filtration Grade: 0.10 to 0.65
- Configuration: Element
- Maximum Temperature: 176