Reusable / Cleanable Water Filters

21 Results
Micromag Rare Earth Magnet Waterline Filters -- MMREF Series
from DME Company

The RARE EARTH ADVANTAGE. Micromag has numerous advantages:-. • Sub micron filtration efficiency; if the particle is magnetic,. the Micromag will remove it. • No loss of fluid due to changing oil-sodden cartridges. • No pressure drop, even when fully loaded with contamination. due to... [See More]

  • Additional Features: Reusable
  • Type: Magnetic
  • Configuration: Housing Included
  • Filter Medium Material: Rare Earth High Intensity Magnet
Portable Coolant Filter Cart
from Rosedale Products, Inc.

Rugged and versatile, two wheel hand truck system [See More]

  • Additional Features: Portable Filter Cart; Reusable
  • Maximum Pressure: 125
  • Configuration: Housing Included
  • Flow Rate (Liquids): 38.0
Duplex Integral Head Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Integral Head Duplex designs are available allowing for continuous flow during fluid transfer and cartridge change out. These cost and space saving integral... [See More]

  • Additional Features: Reusable; Disposable
  • Type: Duplex
  • Configuration: Housing Only
  • Application / Industry: Power Generation; Paper and Pulp Processing
DOW FILMTEC™ Brackish Water Reverse Osmosis 8" Elements -- BW30HR-440i
from Dupont Water Solutions

The DOW ™ FILMTEC ™ BW30HR-440i element is a high-performing, high productivity element combining the highest active membrane area available in the industry today with the maximum rejection brackish water reverse osmosis (RO) membrane. It incorporates Dow's innovative BW30HR membrane... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 595
  • Configuration: Element
  • Flow Rate (Liquids): 85.0
180 Series Self-Cleaning Water Filters -- A2-180
from Forsta Filters Inc.

The 180 Series offers a unique configuration of automatic self-cleaning water filters.180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installation. The 180 Series automatic water filter will integrate with any straight pipeline.180 Series industrial... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 200.0
Automatic Self Cleaning Filters - 180 FRP Series
from ISC Sales, Inc.

The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 15.0 to 4500.0
Simplex & Duplex Liquid Strainer Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Additional Features: Reusable; Disposable
  • Type: Duplex
  • Configuration: Housing Only
  • Application / Industry: Power Generation; Paper and Pulp Processing
DOW FILMTEC™ Nanofiltration < 4" Elements -- NF90-2540
from Dupont Water Solutions

Ion exchange (IX) resins are polymers that are capable of exchanging ions with ions in a solution that is passed through them. [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 600
  • Configuration: Media
  • Flow Rate (Liquids): 0.5
180-Frp Series Self-Cleaning Water Filters -- A2-180-FRP
from Forsta Filters Inc.

The 180 Fiberglass Reinforced Plastic (FRP) Series filters offer an ideal solution for corrosion resistance in brackish, brine and seawater filtration applications. All wetted components of the FRP Series self-cleaning filters are constructed from seawater- resistant plastic or other high alloy... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 200.0
Automatic Self Cleaning Filters - 180 Series
from ISC Sales, Inc.

Our 180 Series self cleaning water filters have a parallel flange configuration to accommodate simple installations. These automatic water filters will integrate with any straight pipeline and contains two types of screens. The coarse screen is responsible for straining out large debris from a water... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 15.0 to 7350.0
Simplex Liquid Bag Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Additional Features: Reusable; Disposable
  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Configuration: Housing Only
90 Series Self-Cleaning Water Filters -- A1-90
from Forsta Filters Inc.

The 90 Series offers a unique configuration of self-cleaning irrigation and industrial water filters.90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. A 90 Series automatic water filter is much smaller than its 180 Series counterpart,... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 75.0
Automatic Self Cleaning Filters - 180C Series
from ISC Sales, Inc.

The 180C (clamp-style) filter boasts a more compact and lightweight alternative to the standard 180 series. The 180C series offers a first-stage coarse protection screen, and a second-stage fine screen. The 180C filter line accommodates simple online installation, with the water-saving advantage of... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 15.0 to 1000.0
Simplex Liquid Filter Housing
from Hilliard Corporation (The)

HILCO offers a wide variety of standard simplex filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter... [See More]

  • Additional Features: Reusable; Disposable
  • Application / Industry: Power Generation; Paper and Pulp Processing
  • Configuration: Housing Only
Low Pressure Series Water Filters -- A3-LP0
from Forsta Filters Inc.

The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle.Low Pressure models make self-cleaning filtration possible at lower pressures. They are necessary where the minimum 35 psi system pressure is not available. Motor Run filters... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 15 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 300.0
Automatic Self Cleaning Filters - 90 Series
from ISC Sales, Inc.

The 90 Series self cleaning water filters have a right angle flange configuration that provides a compact filter unit. This series of automatic water filter is much smaller than its 180 Series counterpart, and offers a space-saving alternative.  These filtration systems house a single fine screen,... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 15.0 to 1600.0
TurboFlo Duplex Liquid Filter
from Hilliard Corporation (The)

HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination of... [See More]

  • Additional Features: Reusable; Disposable
  • Type: Duplex
  • Configuration: Housing Only
  • Application / Industry: Power Generation; Paper and Pulp Processing
Zero Series Inline Self-Cleaning Water Filters -- A2-0
from Forsta Filters Inc.

The Zero Series offers a unique configuration of automatic self-cleaning water filters.Zero Series automatic water filters have a straight flange configuration to accommodate simple installation. The Zero Series filter will integrate with any straight pipeline.Zero Series irrigation and industrial... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 200.0
Automatic Self Cleaning Filters - Low Pressure Series
from ISC Sales, Inc.

Low Pressure models make self-cleaning filtration possible at lower pressures. The Low Pressure Series automatic water filters utilize an electric motor to assist cleaning during the backwash cycle. They are necessary where the minimum 35 psi system pressure is not available. Motor powered filters... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 15 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 15.0 to 7350.0
Automatic Self Cleaning Filters - Zero Series
from ISC Sales, Inc.

The zero series automatic water filters have a straight flange configuration to accommodate simple installation with any straight pipeline. These automatic self-cleaning filters are distinguished by a two-stage screening process. Each filter contains a coarse screen and a fine screen. The coarse... [See More]

  • Additional Features: Reusable
  • Maximum Pressure: 35 to 150
  • Configuration: Housing Included
  • Flow Rate (Liquids): 15.0 to 7350.0
Stainless Steel Filter Cartridges
from ISC Sales, Inc.

Shelco Stainless Steel Filter Cartridges are the perfect choice for your high temperature applications up to 500 ºF and high differential pressures up to 60 PSI. Constructed out of 304L or 316L stainless steel producing excellent product compatibility. The SS series has a broad choice of gasket... [See More]

  • Additional Features: Reusable; Disposable
  • Filtration Grade: 2.00 to 840.00
  • Configuration: Element
  • Maximum Temperature: 500