UL Approved Linear Solenoids
from Deltrol Controls/Division of Deltrol Corp.
Electrical Specifications. Insulation Class: Class A Rating - 105 ºC (221 ºF) standard Class F Rating - 155 ºC (311 ºF) optional. Coil Treatment: Encapsulated. Optional Coil Treatment: Tape Wrapped. Termination: .187" quick connect terminals (standard) Wire leads optional with... [See More]
- Maximum Stroke: 20.32
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.5 VA continuous, 12... [See More]
- Maximum Stroke: 7.62
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C5 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.7 VA continuous, 14... [See More]
- Maximum Stroke: 10.16
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power:6.8 VA continuous,... [See More]
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110-220
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 7.8 VA continuous, 21... [See More]
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C8 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 9.5 VA continuous, 25... [See More]
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request). Power: 13.7 VA continuous, 52 VA... [See More]
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 120-240
from Deltrol Controls/Division of Deltrol Corp.
The D11 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 8 Watts continuous, 19... [See More]
- Maximum Stroke: 20.32 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D2 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 29... [See More]
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request). Power: 4.2 Watts continuous, 9.6... [See More]
- Maximum Stroke: 10.16 to 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 5.5 Watts... [See More]
- Maximum Stroke: 19.05 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 8.5 Watts... [See More]
- Maximum Stroke: 12.7 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D3HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 27... [See More]
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11.5 Watts continuous, 47... [See More]
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D4HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 11.5 Watts... [See More]
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 12-240
from Deltrol Controls/Division of Deltrol Corp.
The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 10 Watts... [See More]
- Maximum Stroke: 21.59 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- AC: Rated for AC Operation; 24VAC; 12-240
from Deltrol Controls/Division of Deltrol Corp.
The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 13 Watts... [See More]
- Maximum Stroke: 25.4 to 38.1
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications. Coil Voltages: 6, 12, 24,... [See More]
- Maximum Stroke: 22.86
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 28-115
- Life Cycles: 250000
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The D11ML from Deltrol Controls is a bi-stable D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in one of two positions without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 12, 24 VDC (Other... [See More]
- Life Cycles: 250000
- Intermittent Duty: Rated for Intermittent Duty
- DC: Rated for DC Operation; 12VDC; 24VDC
- Power Rating: 15 to 58
from Deltrol Controls/Division of Deltrol Corp.
The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC
- Life Cycles: 250000
- Intermittent Duty: Rated for Intermittent Duty
from Deltrol Controls/Division of Deltrol Corp.
The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC
- Life Cycles: 250000
- Intermittent Duty: Rated for Intermittent Duty
from Deltrol Controls/Division of Deltrol Corp.
The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Maximum Stroke: 15.24
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
- Life Cycles: 250000
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Maximum Stroke: 10.16
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
- Life Cycles: 250000
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The MED16x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Maximum Stroke: 20.32
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
- Life Cycles: 250000
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The MED19x2.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Maximum Stroke: 35.56
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
- Life Cycles: 250000
- Continuous Duty: Rated for Continuous Duty