115VAC Linear Solenoids
from Eaton Corporation
PULL TYPE. 1 INCH MAX. STROKE. 60 HZ FREQUENCY RATING. 110 V VOLTAGE RATING. WALL MOUNTING. OPEN ENCLOSURE. A DESIGNATED SIZE. 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE. 0.34 AMPERE SEALED CURRENT. 0.55 LB MAGNETIC FORCE AGAINST GRAVITY. 0.9 LB MAGNETIC FORCE WITH GRAVITY. 1.83 AMPERE INRUSH... [See More]
- AC: 115VAC
- Frequency: 60
- Maximum Stroke: 25.4
- Starting Force: 3.2
from Specialty Product Technologies
The EB200 Series Industrial Solenoids are avilable in standard base and side mountings and have stainless steel saddle type retainers. They are available in stacking widths of 1/2, 3/4, 1 and 1-1/4 inches. Standard versions available for 115, 230, 460V and 60 Hz. [See More]
- AC: Rated for AC Operation; 115VAC; 110 V, 115 V, 125 V, 220 V, 240 V, 400 V
- DC: Rated for DC Operation; 48 V, 110 V
- Maximum Stroke: 3.17 to 15.75
- Frequency: 60
from Specialty Product Technologies
The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10 °C to 30 °C with occassional excursions to 40 °C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. [See More]
- AC: Rated for AC Operation; 115VAC; 230 VAC; 460 V
- Frequency: 60
- Maximum Stroke: 25.4
- Construction: Laminate