Push Linear Solenoids

48 Results
Small Push-Pull Solenoid -- Size 110C
from GEEPLUS Inc.

Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for... [See More]

  • Action: Push; Pull
  • Life Cycles: 5.00E6
  • Maximum Stroke: 2
  • DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC
Linear Solenoids -- 1719480
from RS Components, Ltd.

Mecalectro 854AA62 Linear Solenoid [See More]

  • Action: Push
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 4
  • Construction: Push/Pull
Solenoids -- 1144-1313-ND [DSOS-0416-102D from Delta Electronics (Americas)]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.125"" (3.18mm) Stroke 102VDC Chassis Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 102VDC
  • Construction: Open Frame
Tubular Solenoid -- 130-H
from GEEPLUS Inc.

Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm... [See More]

  • Action: Push
  • Life Cycles: 2.00E6 to 1.00E7
  • Maximum Stroke: 12
  • DC: Rated for DC Operation; 3.3- 275 VDC
Linear Solenoids -- 1719519
from RS Components, Ltd.

Mecalectro 855AA62 Linear Solenoid [See More]

  • Action: Push
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 5
  • Construction: Push/Pull
Solenoids -- 1144-1316-ND [DSMS-0730-09 from Delta Electronics (Americas)]
from DigiKey

"Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138"" (3.50mm) Stroke 9VDC Chassis Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 9VDC
  • Construction: Open Frame
Linear Solenoids -- 1719531
from RS Components, Ltd.

Mecalectro 856AA62 Linear Solenoid [See More]

  • Action: Push
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 7
  • Construction: Push/Pull
Solenoids -- 1568-10391-ND [10391 from SparkFun Electronics]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.984"" (25.00mm) Stroke 36VDC Chassis Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation
  • Construction: Open Frame
Linear Solenoids -- 1719553
from RS Components, Ltd.

Mecalectro Z857AA62 Linear Solenoid [See More]

  • Action: Push
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 15
  • Construction: Push/Pull
Solenoids -- 1568-11015-ND [11015 from SparkFun Electronics]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.177"" (4.50mm) Stroke 5VDC Chassis Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 5VDC
  • Construction: Open Frame
Linear Solenoids -- 1719575
from RS Components, Ltd.

Mecalectro Z815AB83 Linear Solenoid [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 15
  • Construction: Push/Pull
Solenoids -- 2024-1033-ND [B12P-254-B-3 from Ledex & Dormeyer Products]
from DigiKey

Duty Solenoid Open Frame (Push) Type Stroke Chassis Mount [See More]

  • Action: Push
  • Mounting: Chassis Mount
  • Construction: Open Frame
Linear Solenoids -- 1719581
from RS Components, Ltd.

Mecalectro Z815DAB83 Linear Solenoid [See More]

  • Action: Push; Pull
  • DC: 230 v ac
  • Maximum Stroke: 15
  • AC: Rated for AC Operation
Solenoids -- 2024-1034-ND [B12P-255-B-3 from Ledex & Dormeyer Products]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.100"" (2.54mm) Stroke 12VDC Chassis Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 12VDC
  • Construction: Open Frame
Linear Solenoids -- 1719597
from RS Components, Ltd.

Mecalectro 810BA83 Linear Solenoid [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 10
  • Construction: Push/Pull
Solenoids -- 2024-1042-ND [B14HDP-254-B-4 from Ledex & Dormeyer Products]
from DigiKey

Duty Solenoid Open Frame (Push) Type Stroke Chassis Mount [See More]

  • Action: Push
  • Mounting: Chassis Mount
  • Construction: Open Frame
Linear Solenoids -- 1719604
from RS Components, Ltd.

Mecalectro 813AB83 Linear Solenoid [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 14
  • Construction: Push/Pull
Solenoids -- 2024-1043-ND [B14HDP-257-B-4 from Ledex & Dormeyer Products]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.500"" (12.70mm) Stroke 12VDC Chassis Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 12VDC
  • Construction: Open Frame
Linear Solenoids -- 1719610
from RS Components, Ltd.

Mecalectro 819AB83 Linear Solenoid [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 16
  • Construction: Push/Pull
Solenoids -- 2024-1044-ND [B14HDP-253-B-4 from Ledex & Dormeyer Products]
from DigiKey

"Continuous Duty Solenoid Open Frame (Push) Type 0.500"" (12.70mm) Stroke 24VDC Chassis Mount" [See More]

  • Action: Push
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 24VDC
  • Construction: Open Frame
Linear Solenoids -- 1719626
from RS Components, Ltd.

Mecalectro D8230185 Linear Solenoid [See More]

  • Action: Push; Pull
  • DC: 230 v ac
  • Maximum Stroke: 25
  • AC: Rated for AC Operation
Solenoids -- 2024-1071-ND [195203-234 from Ledex & Dormeyer Products]
from DigiKey

Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount [See More]

  • Action: Push
  • Mounting: Panel Mount
  • Construction: Tubular
Linear Solenoids -- 1736445 [129450-029 from Johnson Electric Group]
from RS Components, Ltd.

Low Profile Solenoid Size 5SF [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 3.56
  • Construction: Push/Pull
Solenoids -- 2024-1072-ND [195203-231 from Ledex & Dormeyer Products]
from DigiKey

"Intermittent Duty Solenoid Closed Frame (Push), Tubular Type 0.400"" (10.16mm) Stroke 12VDC Panel Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 12VDC
  • Construction: Tubular
Linear Solenoids -- 1736456 [195203-234 from Johnson Electric Group]
from RS Components, Ltd.

STA Tubular Solenoid 1/2" x 1" Push [See More]

  • Action: Push
  • DC: Rated for DC Operation; 12.2 v dc
  • Maximum Stroke: 10.16
  • Construction: Tubular; Push/Pull
Solenoids -- 2024-1073-ND [195203-237 from Ledex & Dormeyer Products]
from DigiKey

"Continuous Duty Solenoid Closed Frame (Push), Tubular Type 0.250"" (6.35mm) Stroke 24VDC Panel Mount" [See More]

  • Action: Push
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 24VDC
  • Construction: Tubular
Linear Solenoids -- 1736462 [195205-230 from Johnson Electric Group]
from RS Components, Ltd.

STA Tubular Solenoid 3/4" x 1-1/2" Push [See More]

  • Action: Push
  • Construction: Tubular; Push/Pull
  • DC: Rated for DC Operation; 12 v dc
Solenoids -- 2024-1077-ND [195205-230 from Ledex & Dormeyer Products]
from DigiKey

Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount [See More]

  • Action: Push
  • Mounting: Panel Mount
  • Construction: Tubular
Linear Solenoids -- 1736486 [123422-030 from Johnson Electric Group]
from RS Components, Ltd.

Low Profile Solenoid Size 0EC [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 8.8 v dc
  • Maximum Stroke: 18
  • Construction: Push/Pull
Solenoids -- 2024-1087-ND [195207-228 from Ledex & Dormeyer Products]
from DigiKey

Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount [See More]

  • Action: Push
  • Mounting: Panel Mount
  • Construction: Tubular
Linear Solenoids -- 1770114
from RS Components, Ltd.

RS PRO SD0630A1P1 Linear Solenoid [See More]

  • Action: Push
  • Construction: Push/Pull
  • DC: 24 v
Solenoids -- 2024-1088-ND [195207-225 from Ledex & Dormeyer Products]
from DigiKey

"Intermittent Duty Solenoid Closed Frame (Push), Tubular Type 0.700"" (17.78mm) Stroke 12VDC Panel Mount" [See More]

  • Action: Push
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 12VDC
  • Construction: Tubular
Linear Solenoids -- 1878761
from RS Components, Ltd.

Mecalectro 8 23 01 85 Linear Solenoid [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 24 v dc
  • Maximum Stroke: 25
  • Construction: Push/Pull
Solenoids -- 2024-154661-224-ND [154661-224 from Ledex & Dormeyer Products]
from DigiKey

Continuous Duty Solenoid Closed Frame (Push), Tubular Type Stroke 12.4VDC Panel Mount [See More]

  • Action: Push
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation
  • Construction: Tubular
Magnetic Latching Solenoid -- D11ML 2-pos
from Deltrol Controls/Division of Deltrol Corp.

The D11ML from Deltrol Controls is a bi-stable D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in one of two positions without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 12, 24 VDC (Other... [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 12VDC; 24VDC
  • Life Cycles: 250000
  • Intermittent Duty: Rated for Intermittent Duty
Tubular Solenoids -- T1130 Series
from Transmotec

Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the... [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
  • Life Cycles: 2.00E6
  • Continuous Duty: Rated for Continuous Duty
AC Frame Push Solenoids
from Kelco Industries

Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard... [See More]

  • Action: Push
  • AC: Rated for AC Operation
  • Maximum Stroke: 12.7
  • Construction: Open Frame
Solenoid -- EB200
from Specialty Product Technologies

The EB200 Series Industrial Solenoids are avilable in standard base and side mountings and have stainless steel saddle type retainers. They are available in stacking widths of 1/2, 3/4, 1 and 1-1/4 inches. Standard versions available for 115, 230, 460V and 60 Hz. [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 48 V, 110 V
  • Maximum Stroke: 3.17 to 15.75
  • AC: Rated for AC Operation; 115VAC; 110 V, 115 V, 125 V, 220 V, 240 V, 400 V
Motor Control Solenoid -- 10370H13
from Eaton Corporation

PUSH TYPE. 1 INCH MAX. STROKE. 60 HZ FREQUENCY RATING. 110 V VOLTAGE RATING. WALL MOUNTING. OPEN ENCLOSURE. A DESIGNATED SIZE. 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE. 0.34 AMPERE SEALED CURRENT. 0.55 LB MAGNETIC FORCE AGAINST GRAVITY. 0.9 LB MAGNETIC FORCE WITH GRAVITY. 1.83 AMPERE INRUSH... [See More]

  • Action: Push
  • AC: 115VAC
  • Maximum Stroke: 25.4
  • Frequency: 60
Tubular Solenoid -- MED 12x1.5
from Deltrol Controls/Division of Deltrol Corp.

The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]

  • Action: Push; Pull
  • Life Cycles: 250000
  • Maximum Stroke: 15.24
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
Tubular Push Solenoids
from Kelco Industries

Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex nut, and lock washer and can... [See More]

  • Action: Push
  • Construction: Tubular
  • Maximum Stroke: 6.35
  • Length: 38.35
Solenoid -- EB450
from Specialty Product Technologies

The EB 450 Series Solenoids are avilable with push and pull force of 7 to 11 pounds and a stroke up to 1 inch. The EB450 Series is rated for continuous duty. Avilable in staking widths of 3/4 and 1 inch. They are designed with stainless steel saddle stops. All models have through holes in stack for... [See More]

  • Action: Push; Pull
  • AC: Rated for AC Operation; 110 V, 120 V, 440 V, 480 V
  • Maximum Stroke: 25.4
  • Frequency: 60
Tubular Solenoid -- MED 16x1.125
from Deltrol Controls/Division of Deltrol Corp.

The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]

  • Action: Push; Pull
  • Life Cycles: 250000
  • Maximum Stroke: 10.16
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
Solenoid -- EB600
from Specialty Product Technologies

The EB 600 Solenoids are avilable in pull or push versions with stacking widths of 1/2, 3/4 and 1. Designed with stainless steel saddle stops and have .5 inch stroke maximum. All models have through holes in stack for mounting. [See More]

  • Action: Push; Pull
  • DC: Rated for DC Operation; 42 V
  • Maximum Stroke: 12.7
  • AC: Rated for AC Operation; 110 V, 120 V, 220 V, 240 V
Tubular Solenoid -- MED 16x2.0
from Deltrol Controls/Division of Deltrol Corp.

The MED16x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]

  • Action: Push; Pull
  • Life Cycles: 250000
  • Maximum Stroke: 20.32
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
Solenoid -- EB710
from Specialty Product Technologies

The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10 °C to 30 °C with occassional excursions to 40 °C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. [See More]

  • Action: Push; Pull
  • AC: Rated for AC Operation; 115VAC; 230 VAC; 460 V
  • Maximum Stroke: 25.4
  • Frequency: 60
Tubular Solenoid -- MED 24x1.7
from Deltrol Controls/Division of Deltrol Corp.

The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]

  • Action: Push; Pull
  • Life Cycles: 250000
  • Maximum Stroke: 20.32
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
Tubular Solenoid -- MED 24x2.4
from Deltrol Controls/Division of Deltrol Corp.

The MED24x2.40 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]

  • Action: Push; Pull
  • Life Cycles: 250000
  • Maximum Stroke: 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110