230VAC Linear Solenoids

2 Results
Motor Control Solenoid -- 10370H2
from Eaton Corporation

PULL TYPE. 1 INCH MAX. STROKE. 60 HZ FREQUENCY RATING. 220 V VOLTAGE RATING. WALL MOUNTING. OPEN ENCLOSURE. A DESIGNATED SIZE. 0.72 LB HORIZONTAL POSITION MAGNETIC FORCE. 0.17 AMPERE SEALED CURRENT. 0.55 LB MAGNETIC FORCE AGAINST GRAVITY. 0.9 LB MAGNETIC FORCE WITH GRAVITY. 0.92 AMPERE INRUSH... [See More]

  • AC: 230 VAC
  • Frequency: 60
  • Maximum Stroke: 25.4
  • Starting Force: 3.2
Solenoid -- EB710
from Specialty Product Technologies

The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10 °C to 30 °C with occassional excursions to 40 °C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. [See More]

  • AC: Rated for AC Operation; 115VAC; 230 VAC; 460 V
  • Frequency: 60
  • Maximum Stroke: 25.4
  • Construction: Laminate