Tubular Linear Solenoids
from GEEPLUS Inc.
Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil. [See More]
- Construction: Tubular
- DC: Rated for DC Operation; 24VDC (optional feature); 15 V
- Maximum Stroke: 0.4000 to 2.3
- Intermittent Duty: Rated for Intermittent Duty
from RS Components, Ltd.
Tubular Solenoid 1-1/2" x 2-1/2" Pull [See More]
- Construction: Tubular; Push/Pull
- Action: Pull
- DC: Rated for DC Operation; 12.4 v dc
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.106"" (2.70mm) Stroke 5.4VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 5.4VDC
- Action: Pull
from GEEPLUS Inc.
The super stroke solenoid is a special implementation of the tubular solenoid design, modifications have been made to the geometry of the pole ‐piece and magnetic return path to produce a device which develops useful force over an exceptionally long stroke, with high efficiency, and with a... [See More]
- Construction: Tubular
- Life Cycles: 2.00E6
- Maximum Stroke: 20 to 35
- DC: Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
from RS Components, Ltd.
STA Tubular Solenoid 1/2" x 1" Pull [See More]
- Construction: Tubular; Push/Pull
- DC: Rated for DC Operation; 6.2 v dc
- Maximum Stroke: 12.7
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.500"" (12.70mm) Stroke 5VDC Chassis Mount" [See More]
- Construction: Tubular
- Intermittent Duty: Rated for Intermittent Duty
- DC: Rated for DC Operation; 5VDC
- Action: Pull
from GEEPLUS Inc.
The 3-position solenoid allows a mechanism to be moved accurately to 3 stable points. For selection mechanism, this permits higher functionality to be achieved withing a restricted space. The most common (standard) configuration is center-neutral type which is described. In the de-energized... [See More]
- Construction: Tubular
- DC: Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
- Life Cycles: 200000
- Continuous Duty: Rated for Continuous Duty
from RS Components, Ltd.
STA Tubular Solenoid 1/2" x 1" Push [See More]
- Construction: Tubular; Push/Pull
- DC: Rated for DC Operation; 12.2 v dc
- Maximum Stroke: 10.16
- Action: Push
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.500"" (12.70mm) Stroke 5VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 5VDC
- Action: Pull
from GEEPLUS Inc.
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm... [See More]
- Construction: Tubular
- Life Cycles: 2.00E6 to 1.00E7
- Maximum Stroke: 3
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC; 1.7- 137 VDC
from RS Components, Ltd.
STA Tubular Solenoid 3/4" x 1-1/2" Push [See More]
- Construction: Tubular; Push/Pull
- Action: Push
- DC: Rated for DC Operation; 12 v dc
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.125"" (3.18mm) Stroke 6VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 6VDC
- Action: Pull
from RS Components, Ltd.
Tubular Solenoid 24v [See More]
- Construction: Tubular; Push/Pull
- Action: Pull
- DC: 24 v
from DigiKey
Continuous Duty Solenoid Closed Frame (Pull), Tubular Type Stroke 6.7VDC Chassis Mount [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from RS Components, Ltd.
Tubular Solenoid 12v [See More]
- Construction: Tubular; Push/Pull
- Action: Pull
- DC: 12 v
from DigiKey
Continuous Duty Solenoid Closed Frame (Pull), Tubular Type Stroke 13.2VDC Chassis Mount [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from RS Components, Ltd.
Tubular Solenoid 24v [See More]
- Construction: Tubular; Push/Pull
- DC: 24 v
- Maximum Stroke: 10
- Action: Pull
from DigiKey
Continuous Duty Solenoid Closed Frame (Pull), Tubular Type Stroke 26VDC Chassis Mount [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from RS Components, Ltd.
Tubular Solenoid 12v [See More]
- Construction: Tubular; Push/Pull
- DC: 12 v
- Maximum Stroke: 10
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.250"" (6.35mm) Stroke 13.2VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from RS Components, Ltd.
Tubular Solenoid 24v [See More]
- Construction: Tubular; Push/Pull
- Action: Pull
- DC: 24 v
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.250"" (6.35mm) Stroke 27VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from RS Components, Ltd.
Tubular Solenoid 24v [See More]
- Construction: Tubular; Push/Pull
- Action: Pull
- DC: 24 v
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.400"" (10.16mm) Stroke 14VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from RS Components, Ltd.
Tubular Solenoid 12v [See More]
- Construction: Tubular; Push/Pull
- Action: Pull
- DC: 12 v
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.400"" (10.16mm) Stroke 28VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.140"" (3.56mm) Stroke 24VDC Chassis Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 24VDC
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.100"" (2.54mm) Stroke 24VDC Panel Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 24VDC
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.100"" (2.54mm) Stroke 24VDC Panel Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 24VDC
- Action: Pull
from DigiKey
"Intermittent Duty Solenoid Closed Frame (Pull), Tubular Type 0.100"" (2.54mm) Stroke 12VDC Panel Mount" [See More]
- Construction: Tubular
- Intermittent Duty: Rated for Intermittent Duty
- DC: Rated for DC Operation; 12VDC
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.100"" (2.54mm) Stroke 10VDC Panel Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation
- Action: Pull
from DigiKey
Duty Solenoid Closed Frame (Pull), Tubular Type Stroke Panel Mount [See More]
- Construction: Tubular
- Mounting: Panel Mount
- Action: Pull
from DigiKey
"Intermittent Duty Solenoid Closed Frame (Pull), Tubular Type 0.400"" (10.16mm) Stroke 12VDC Panel Mount" [See More]
- Construction: Tubular
- Intermittent Duty: Rated for Intermittent Duty
- DC: Rated for DC Operation; 12VDC
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.250"" (6.35mm) Stroke 24VDC Panel Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 24VDC
- Action: Pull
from DigiKey
Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount [See More]
- Construction: Tubular
- Mounting: Panel Mount
- Action: Push
from DigiKey
"Intermittent Duty Solenoid Closed Frame (Push), Tubular Type 0.400"" (10.16mm) Stroke 12VDC Panel Mount" [See More]
- Construction: Tubular
- Intermittent Duty: Rated for Intermittent Duty
- DC: Rated for DC Operation; 12VDC
- Action: Push
from DigiKey
"Continuous Duty Solenoid Closed Frame (Push), Tubular Type 0.250"" (6.35mm) Stroke 24VDC Panel Mount" [See More]
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 24VDC
- Action: Push
from DigiKey
"Intermittent Duty Solenoid Closed Frame (Pull), Tubular Type 0.625"" (15.88mm) Stroke 12VDC Panel Mount" [See More]
- Construction: Tubular
- Intermittent Duty: Rated for Intermittent Duty
- DC: Rated for DC Operation; 12VDC
- Action: Pull
from DigiKey
Duty Solenoid Closed Frame (Push), Tubular Type Stroke Panel Mount [See More]
- Construction: Tubular
- Mounting: Panel Mount
- Action: Push
from Kelco Industries
Kelco Industries ’ Long-life Tubular Solenoids incorporate anti-bottoming features, a stainless steel plunger sleeve, and Teflon-coated plungers to increase mechanical life. The anti-bottoming ring and washers prevent the plunger from hitting the plug, eliminating destructive shock forces. The... [See More]
- Construction: Tubular
- Length: 22.61
- Maximum Stroke: 6.35
- Width or Diameter: 12.7
from Deltrol Controls/Division of Deltrol Corp.
The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Construction: Tubular
- Life Cycles: 250000
- Maximum Stroke: 15.24
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
from Transmotec
Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the... [See More]
- Construction: Tubular
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
- Life Cycles: 2.00E6
- Continuous Duty: Rated for Continuous Duty
from Kelco Industries
Tubular Solenoids from Kelco Industries are used in a broad range of DC power applications wherever a short stroke with high force and low power are specified. Available in both push and pull configurations, our tubular solenoids are supplied with a mounting bracket, hex nut, and lock washer and can... [See More]
- Construction: Tubular
- Action: Pull
- Maximum Stroke: 6.35
- Length: 51.05
from Deltrol Controls/Division of Deltrol Corp.
The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Construction: Tubular
- Life Cycles: 250000
- Maximum Stroke: 10.16
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
from Deltrol Controls/Division of Deltrol Corp.
The MED16x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Construction: Tubular
- Life Cycles: 250000
- Maximum Stroke: 20.32
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
from Deltrol Controls/Division of Deltrol Corp.
The MED19x2.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Construction: Tubular
- Life Cycles: 250000
- Maximum Stroke: 35.56
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
from Deltrol Controls/Division of Deltrol Corp.
The MED24x1.70 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Construction: Tubular
- Life Cycles: 250000
- Maximum Stroke: 20.32
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The MED24x2.40 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Construction: Tubular
- Life Cycles: 250000
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The MED20x2.00 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- Construction: Tubular
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
- Life Cycles: 250000
- Continuous Duty: Rated for Continuous Duty