24VAC Linear Solenoids
from Deltrol Controls/Division of Deltrol Corp.
Electrical Specifications. Insulation Class: Class A Rating - 105 ºC (221 ºF) standard Class F Rating - 155 ºC (311 ºF) optional. Coil Treatment: Encapsulated. Optional Coil Treatment: Tape Wrapped. Termination: .187" quick connect terminals (standard) Wire leads optional with... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 20.32
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.5 VA continuous, 12... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 7.62
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The C5 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.7 VA continuous, 14... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 10.16
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power:6.8 VA continuous,... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110-220
from Deltrol Controls/Division of Deltrol Corp.
The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 7.8 VA continuous, 21... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The C8 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 9.5 VA continuous, 25... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request). Power: 13.7 VA continuous, 52 VA... [See More]
- AC: Rated for AC Operation; 24VAC; 120-240
- Life Cycles: 250000
- Maximum Stroke: 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D11 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 8 Watts continuous, 19... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 20.32 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D2 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 29... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request). Power: 4.2 Watts continuous, 9.6... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 10.16 to 12.7
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 5.5 Watts... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 19.05 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 8.5 Watts... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 12.7 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D3HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 27... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11.5 Watts continuous, 47... [See More]
- AC: Rated for AC Operation; 24VAC; 6-240
- Life Cycles: 250000
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D4HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 11.5 Watts... [See More]
- AC: Rated for AC Operation; 24VAC; 12-240
- Life Cycles: 250000
- Maximum Stroke: 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
from Deltrol Controls/Division of Deltrol Corp.
The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 10 Watts... [See More]
- AC: Rated for AC Operation; 24VAC; 12-240
- Life Cycles: 250000
- Maximum Stroke: 21.59 to 25.4
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110