Open Frame Linear Solenoids

52 Results
Solenoids -- 1144-1299-ND [DSOL-0844-05 from Delta Electronics (Americas)]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 0.500"" (12.70mm) Stroke 5VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Pull
Single Coil Latching Solenoid -- Model SH1LC/F-O524
from GEEPLUS Inc.

Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied. Latching solenoids are... [See More]

  • Construction: Open Frame
  • DC: Rated for DC Operation; 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
  • Life Cycles: 5.00E6
  • Continuous Duty: Rated for Continuous Duty
Solenoids -- 1144-1307-ND [DSOL-1333-36A from Delta Electronics (Americas)]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 0.500"" (12.70mm) Stroke 36VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • AC: Rated for AC Operation
  • Action: Pull
Three Position Solenoid -- C3PF Series
from GEEPLUS Inc.

The 3-position solenoid allows a mechanism to be moved accurately to 3 stable points. For selection mechanism, this permits higher functionality to be achieved withing a restricted space. The most common (standard) configuration is center-neutral type which is described. In the de-energized... [See More]

  • Construction: Open Frame
  • DC: Rated for DC Operation; 3VDC (optional feature); 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
  • Life Cycles: 200000
  • Continuous Duty: Rated for Continuous Duty
Solenoids -- 1144-1309-ND [DSOL-1341-12 from Delta Electronics (Americas)]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Pull) Type 0.787"" (20.00mm) Stroke 12VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • AC: Rated for AC Operation
  • Action: Pull
Solenoids -- 1144-1313-ND [DSOS-0416-102D from Delta Electronics (Americas)]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.125"" (3.18mm) Stroke 102VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 102VDC
  • Action: Push
Solenoids -- 1144-1316-ND [DSMS-0730-09 from Delta Electronics (Americas)]
from DigiKey

"Pulse Duty Solenoid Open Frame Latching (Push) Type 0.138"" (3.50mm) Stroke 9VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 9VDC
  • Action: Push
Solenoids -- 1144-1320-ND [DSML-0224-05 from Delta Electronics (Americas)]
from DigiKey

"Pulse Duty Solenoid Open Frame (Pull) Type 0.200"" (5.08mm) Stroke 5VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Pull
Solenoids -- 1144-1402-ND [DSOL-0630-05C from Delta Electronics (Americas)]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 0.500"" (12.70mm) Stroke 5VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Pull
Solenoids -- 1144-1410-ND [DSML-1153-12C from Delta Electronics (Americas)]
from DigiKey

"Continuous Duty Solenoid Open Frame Latching (Pull) Type 0.750"" (19.05mm) Stroke 12VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 12VDC
  • Action: Pull
Solenoids -- 1144-1419-ND [DSML-0630-12C from Delta Electronics (Americas)]
from DigiKey

"Continuous Duty Solenoid Open Frame Latching (Pull) Type 0.500"" (12.70mm) Stroke 12VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 12VDC
  • Action: Pull
Solenoids -- 1144-DSOL-0830-05C-ND [DSOL-0830-05C from Delta Electronics (Americas)]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 0.500"" (12.70mm) Stroke 5VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Pull
Solenoids -- 1144-DSOL-1151-05C-ND [DSOL-1151-05C from Delta Electronics (Americas)]
from DigiKey

SOLENOID PULL CONTINUOUS 5V [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Pull
Solenoids -- 1144-DSOL-1351-05C-ND [DSOL-1351-05C from Delta Electronics (Americas)]
from DigiKey

SOLENOID PULL CONTINUOUS 5V [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Pull
Solenoids -- 1144-DSOL-1367-05C-ND [DSOL-1367-05C from Delta Electronics (Americas)]
from DigiKey

SOLENOID PULL CONTINUOUS 5V [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Pull
Solenoids -- 1528-1551-ND [412 from Adafruit Industries]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Pull) Type 0.217"" (5.50mm) Stroke 12VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 12VDC
  • Action: Pull
Solenoids -- 1528-1552-ND [413 from Adafruit Industries]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Pull) Type 0.394"" (10.00mm) Stroke 12VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 12VDC
  • Action: Pull
Solenoids -- 1528-2797-ND [3992 from Adafruit Industries]
from DigiKey

"Duty Solenoid Open Frame (Pull) Type 0.394"" (10.00mm) Stroke 5 ~ 6VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Action: Pull
  • DC: Rated for DC Operation
  • Mounting: Chassis Mount
Solenoids -- 1568-10391-ND [10391 from SparkFun Electronics]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.984"" (25.00mm) Stroke 36VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation
  • Action: Push
Solenoids -- 1568-11015-ND [11015 from SparkFun Electronics]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Push) Type 0.177"" (4.50mm) Stroke 5VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 5VDC
  • Action: Push
Solenoids -- 2024-1004-ND [2005-F-34 from Ledex & Dormeyer Products]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 1.000"" (25.40mm) Stroke 120VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • AC: Rated for AC Operation
  • Action: Pull
Solenoids -- 2024-1005-ND [2006-F-34 from Ledex & Dormeyer Products]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 1.000"" (25.40mm) Stroke 240VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • AC: Rated for AC Operation
  • Action: Pull
Solenoids -- 2024-1006-ND [2255-F-34 from Ledex & Dormeyer Products]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Pull) Type 1.000"" (25.40mm) Stroke 120VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • AC: Rated for AC Operation
  • Action: Pull
Solenoids -- 2024-1007-ND [2256-F-34 from Ledex & Dormeyer Products]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Pull) Type 1.000"" (25.40mm) Stroke 240VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • AC: Rated for AC Operation
  • Action: Pull
Solenoids -- 2024-1010-ND [3000-M-1 from Ledex & Dormeyer Products]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 1.250"" (31.75mm) Stroke 120VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • AC: Rated for AC Operation
  • Action: Pull
Solenoids -- 2024-1011-ND [3001-M-1 from Ledex & Dormeyer Products]
from DigiKey

"Continuous Duty Solenoid Open Frame (Pull) Type 1.250"" (31.75mm) Stroke 240VAC Chassis Mount" [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • AC: Rated for AC Operation
  • Action: Pull
Solenoids -- 2024-1027-ND [B11HD-255-B-3 from Ledex & Dormeyer Products]
from DigiKey

"Intermittent Duty Solenoid Open Frame (Pull) Type 0.625"" (15.88mm) Stroke 12VDC Chassis Mount" [See More]

  • Construction: Open Frame
  • Intermittent Duty: Rated for Intermittent Duty
  • DC: Rated for DC Operation; 12VDC
  • Action: Pull
AC Solenoid -- 1575
from Tiny-Clutch | Helander Products, Inc.

We have a variety of solenoids available, they can be purchased with our clutches or separately [See More]

  • Construction: Open Frame
  • Continuous Duty: Rated for Continuous Duty
  • AC: Rated for AC Operation; 120VAC
  • Power Rating: 6.8
AC Frame Pull Solenoids
from Kelco Industries

Frame Solenoids from Kelco Industries are available in AC and DC versions. Available in both push and pull configurations, our C-Frame style is coil-enclosed on one side and our D-Frame is enclosed on two sides. We also offer a heavy duty version which provides increased pulling power over standard... [See More]

  • Construction: Open Frame
  • AC: Rated for AC Operation
  • Maximum Stroke: 12.7
  • Action: Pull
Open Frame Solenoids -- F0415L Series
from Transmotec

Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of... [See More]

  • Construction: Open Frame
  • DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC
  • Life Cycles: 2.00E6
  • Continuous Duty: Rated for Continuous Duty
C-Frame Solenoid -- C-15
from Deltrol Controls/Division of Deltrol Corp.

Electrical Specifications. Insulation Class: Class A Rating - 105 ºC (221 ºF) standard Class F Rating - 155 ºC (311 ºF) optional. Coil Treatment: Encapsulated. Optional Coil Treatment: Tape Wrapped. Termination: .187" quick connect terminals (standard) Wire leads optional with... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 20.32
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
C-Frame Solenoid -- C-4
from Deltrol Controls/Division of Deltrol Corp.

The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.5 VA continuous, 12... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 7.62
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
C-Frame Solenoid -- C-5
from Deltrol Controls/Division of Deltrol Corp.

The C5 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.7 VA continuous, 14... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 10.16
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
C-Frame Solenoid -- C-6
from Deltrol Controls/Division of Deltrol Corp.

The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power:6.8 VA continuous,... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 12.7
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110-220
C-Frame Solenoid -- C-7
from Deltrol Controls/Division of Deltrol Corp.

The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 7.8 VA continuous, 21... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 12.7
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
C-Frame Solenoid -- C-8
from Deltrol Controls/Division of Deltrol Corp.

The C8 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 9.5 VA continuous, 25... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 12.7
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
C-Frame Solenoid -- C-9
from Deltrol Controls/Division of Deltrol Corp.

The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request). Power: 13.7 VA continuous, 52 VA... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 12.7
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-11
from Deltrol Controls/Division of Deltrol Corp.

The D11 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 8 Watts continuous, 19... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 20.32 to 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-2
from Deltrol Controls/Division of Deltrol Corp.

The D2 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 29... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-22
from Deltrol Controls/Division of Deltrol Corp.

The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request). Power: 4.2 Watts continuous, 9.6... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 10.16 to 12.7
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-28
from Deltrol Controls/Division of Deltrol Corp.

The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: ​ 5.5 Watts... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 19.05 to 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-30
from Deltrol Controls/Division of Deltrol Corp.

The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: ​ 8.5 Watts... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 12.7 to 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-3HD
from Deltrol Controls/Division of Deltrol Corp.

The D3HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 27... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-4
from Deltrol Controls/Division of Deltrol Corp.

The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11.5 Watts continuous, 47... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-4HD
from Deltrol Controls/Division of Deltrol Corp.

The D4HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 11.5 Watts... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-50
from Deltrol Controls/Division of Deltrol Corp.

The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: ​ 10 Watts... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 21.59 to 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- D-70
from Deltrol Controls/Division of Deltrol Corp.

The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: ​ 13 Watts... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 25.4 to 38.1
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
D-Frame Solenoid -- PS-75
from Deltrol Controls/Division of Deltrol Corp.

The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications. Coil Voltages: 6, 12, 24,... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 22.86
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 28-115
Magnetic Latching Solenoid -- D11ML 2-pos
from Deltrol Controls/Division of Deltrol Corp.

The D11ML from Deltrol Controls is a bi-stable D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in one of two positions without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 12, 24 VDC (Other... [See More]

  • Construction: Open Frame
  • DC: Rated for DC Operation; 12VDC; 24VDC
  • Life Cycles: 250000
  • Intermittent Duty: Rated for Intermittent Duty
Magnetic Latching Solenoid -- D26-ML
from Deltrol Controls/Division of Deltrol Corp.

The D26ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates an internal permanent magnet to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 12.7
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC
Magnetic Latching Solenoid -- D30-ML
from Deltrol Controls/Division of Deltrol Corp.

The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC
Magnetic Latching Solenoid -- D4-ML
from Deltrol Controls/Division of Deltrol Corp.

The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]

  • Construction: Open Frame
  • Life Cycles: 250000
  • Maximum Stroke: 25.4
  • DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC