3VDC Linear Solenoids
from GEEPLUS Inc.
Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for... [See More]
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC
- Life Cycles: 5.00E6
- Maximum Stroke: 2
- Continuous Duty: Rated for Continuous Duty
from GEEPLUS Inc.
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm... [See More]
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC; 1.7- 137 VDC
- Life Cycles: 2.00E6 to 1.00E7
- Maximum Stroke: 3
- Continuous Duty: Rated for Continuous Duty
from Transmotec
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of... [See More]
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC
- Continuous Duty: Rated for Continuous Duty
- Life Cycles: 2.00E6
- Power Rating: 0.8000