6VDC Linear Solenoids
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.125"" (3.18mm) Stroke 6VDC Chassis Mount" [See More]
- DC: Rated for DC Operation; 6VDC
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- Action: Pull
from GEEPLUS Inc.
Small) "Push-Pull" solenoids are the most robust series of linear solenoids and are therefore the best option for heavy duty applications. Their intelligent magnetic concept allows a very high holding force at a comparably low power input. This makes them ideally suited for applications asking for... [See More]
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC
- Life Cycles: 5.00E6
- Maximum Stroke: 2
- Continuous Duty: Rated for Continuous Duty
from DigiKey
"Intermittent Duty Solenoid Closed Frame (Pull) Type 0.236"" (6.00mm) Stroke 6VDC Chassis Mount" [See More]
- DC: Rated for DC Operation; 6VDC
- Action: Pull
- Intermittent Duty: Rated for Intermittent Duty
- Mounting: Chassis Mount
from GEEPLUS Inc.
Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up to 30mm... [See More]
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC; 1.7- 137 VDC
- Life Cycles: 2.00E6 to 1.00E7
- Maximum Stroke: 3
- Continuous Duty: Rated for Continuous Duty
from DigiKey
"Intermittent Duty Solenoid Open Frame (Pull) Type 0.400"" (10.16mm) Stroke 6VDC Chassis Mount" [See More]
- DC: Rated for DC Operation; 6VDC
- Construction: Open Frame
- Intermittent Duty: Rated for Intermittent Duty
- Action: Pull
from DigiKey
"Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.375"" (9.53mm) Stroke 6VDC Panel Mount" [See More]
- DC: Rated for DC Operation; 6VDC
- Construction: Tubular
- Continuous Duty: Rated for Continuous Duty
- Action: Pull
from Transmotec
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of... [See More]
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC
- Continuous Duty: Rated for Continuous Duty
- Life Cycles: 2.00E6
- Power Rating: 0.8000
from Deltrol Controls/Division of Deltrol Corp.
Electrical Specifications. Insulation Class: Class A Rating - 105 ºC (221 ºF) standard Class F Rating - 155 ºC (311 ºF) optional. Coil Treatment: Encapsulated. Optional Coil Treatment: Tape Wrapped. Termination: .187" quick connect terminals (standard) Wire leads optional with... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 20.32
- AC: Rated for AC Operation; 24VAC; 6-240
from Transmotec
Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
- Continuous Duty: Rated for Continuous Duty
- Life Cycles: 2.00E6
- Power Rating: 4
from Deltrol Controls/Division of Deltrol Corp.
The C4 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.5 VA continuous, 12... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 7.62
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C5 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 4.7 VA continuous, 14... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 10.16
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C6 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power:6.8 VA continuous,... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110-220
- Life Cycles: 250000
- Maximum Stroke: 12.7
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C7 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 7.8 VA continuous, 21... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 12.7
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C8 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 9.5 VA continuous, 25... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 12.7
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request). Power: 13.7 VA continuous, 52 VA... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 12.7
- AC: Rated for AC Operation; 24VAC; 120-240
from Deltrol Controls/Division of Deltrol Corp.
The D11 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 8 Watts continuous, 19... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 20.32 to 25.4
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D2 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 29... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 25.4
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D22 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VAC (Other voltages available upon request). Power: 4.2 Watts continuous, 9.6... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 10.16 to 12.7
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D28 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 5.5 Watts... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 19.05 to 25.4
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D30 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 8.5 Watts... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 12.7 to 25.4
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D3HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11 Watts continuous, 27... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 25.4
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D4 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 11.5 Watts continuous, 47... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 25.4
- AC: Rated for AC Operation; 24VAC; 6-240
from Deltrol Controls/Division of Deltrol Corp.
The D4HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request). Power: 11.5 Watts... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 25.4
- AC: Rated for AC Operation; 24VAC; 12-240
from Deltrol Controls/Division of Deltrol Corp.
The D50 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 10 Watts... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 21.59 to 25.4
- AC: Rated for AC Operation; 24VAC; 12-240
from Deltrol Controls/Division of Deltrol Corp.
The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications. Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request). Power: 13 Watts... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 110
- Life Cycles: 250000
- Maximum Stroke: 25.4 to 38.1
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The PS75 from Deltrol Controls is a dual coil D-frame solenoid that provides high pull-in force and low heat rise in DC voltage applications. The integrated micro switch utilizes the high powered coil for pull-in and the low powered coil for hold. Electrical Specifications. Coil Voltages: 6, 12, 24,... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 28-115
- Life Cycles: 250000
- Maximum Stroke: 22.86
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The D26ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates an internal permanent magnet to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC
- Life Cycles: 250000
- Maximum Stroke: 12.7
- Intermittent Duty: Rated for Intermittent Duty
from Deltrol Controls/Division of Deltrol Corp.
The D30ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class F insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC
- Life Cycles: 250000
- Maximum Stroke: 25.4
- Intermittent Duty: Rated for Intermittent Duty
from Deltrol Controls/Division of Deltrol Corp.
The D4ML from Deltrol Controls is a D-frame magnetic latching solenoid that incorporates internal permanent magnets to hold the plunger in the closed position without power. This solenoid utilizes a UL class B insulation system. Electrical Specifications. Coil Voltages: 6, 12, 24 VDC (Other DC... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC
- Life Cycles: 250000
- Maximum Stroke: 25.4
- Intermittent Duty: Rated for Intermittent Duty
from Deltrol Controls/Division of Deltrol Corp.
The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
- Life Cycles: 250000
- Maximum Stroke: 15.24
- Continuous Duty: Rated for Continuous Duty
from Deltrol Controls/Division of Deltrol Corp.
The MED16x1.125 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options utilize a UL certified... [See More]
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 115
- Life Cycles: 250000
- Maximum Stroke: 10.16
- Continuous Duty: Rated for Continuous Duty