Laminate Linear Solenoids
from Specialty Product Technologies
The EB200 Series Industrial Solenoids are avilable in standard base and side mountings and have stainless steel saddle type retainers. They are available in stacking widths of 1/2, 3/4, 1 and 1-1/4 inches. Standard versions available for 115, 230, 460V and 60 Hz. [See More]
- Construction: Laminate
- DC: Rated for DC Operation; 48 V, 110 V
- Maximum Stroke: 3.17 to 15.75
- AC: Rated for AC Operation; 115VAC; 110 V, 115 V, 125 V, 220 V, 240 V, 400 V
from Kelco Industries
Laminated Solenoids from Kelco Industries are designed for heavy duty applications that combine high force and high efficiency. Available in both push and pull configurations, our laminated solenoids deliver 25% to 50% more pulling power with a longer stroke than a comparable DC solenoid. The... [See More]
- Construction: Laminate
- Action: Pull
- Maximum Stroke: 25.4
- Length: 41.27
from Specialty Product Technologies
The EB 450 Series Solenoids are avilable with push and pull force of 7 to 11 pounds and a stroke up to 1 inch. The EB450 Series is rated for continuous duty. Avilable in staking widths of 3/4 and 1 inch. They are designed with stainless steel saddle stops. All models have through holes in stack for... [See More]
- Construction: Laminate
- AC: Rated for AC Operation; 110 V, 120 V, 440 V, 480 V
- Maximum Stroke: 25.4
- Frequency: 60
from Specialty Product Technologies
The EB 600 Solenoids are avilable in pull or push versions with stacking widths of 1/2, 3/4 and 1. Designed with stainless steel saddle stops and have .5 inch stroke maximum. All models have through holes in stack for mounting. [See More]
- Construction: Laminate
- DC: Rated for DC Operation; 42 V
- Maximum Stroke: 12.7
- AC: Rated for AC Operation; 110 V, 120 V, 220 V, 240 V
from Specialty Product Technologies
The EB710 Series Industrial Solenoids are designed for use in Class B insulation sysems with ambient temperatures ranging from -10 °C to 30 °C with occassional excursions to 40 °C. They are avilable in stacking widths of 1/4, 1, 1-1/4 and 2 inches and feature universal mounting brackets. [See More]
- Construction: Laminate
- AC: Rated for AC Operation; 115VAC; 230 VAC; 460 V
- Maximum Stroke: 25.4
- Frequency: 60