Return Spring Included Linear Solenoids
from GEEPLUS Inc.
Proportional Solenoids are linear actuators with a force proportional to the current in a limited range. With the addition of a return spring in your application you can make the proportional solenoid into a positioning device, where the position is depending on the input current to the coil. [See More]
- Maximum Stroke: 0.4000 to 2.3
- Intermittent Duty: Rated for Intermittent Duty
- DC: Rated for DC Operation; 24VDC (optional feature); 15 V
- Power Rating: 2 to 7.9
from Transmotec
Solenoids open frame type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of... [See More]
- Life Cycles: 2.00E6
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 3VDC; 6VDC; 12VDC; 24VDC
- Power Rating: 0.8000
from Transmotec
Solenoids tubular type for linear motion. Small solenoids with low weight designed for maximal force and performance. Low power losses and low acoustic noise during operation. The plunger force and speed can be increased by applying a higher voltage but with respect to the average duty cycle of the... [See More]
- Life Cycles: 2.00E6
- Continuous Duty: Rated for Continuous Duty
- DC: Rated for DC Operation; 6VDC; 12VDC; 24VDC; 48 Volts
- Power Rating: 4