Hard Drawn Compression Springs

6 Results
Linear Wave Spring
from Zhejiang Lisheng Spring Co., Ltd.

Linear wave spring expanders are Carbon steel or Stainless Steel. Description: A linear wave spring is a continuous wave forming in the shape of a long strip spring. A load-bearing device has roughly the same load and deflection characteristics. Compared with stamping springs, linear springs use... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Hard Drawn
  • Spring Pitch: Constant Pitch
  • Coil Shape: Wave
Compression Spring (stock) -- 1
from W.B. Jones Spring Company

Wide variety of compression springs to meet a diverse range of application needs. In our stock compression springs section, you can search our inventory to find the length, diameter, rate, material, and load strength you require. [See More]

  • Material: Hard Drawn
  • Outer Diameter: 0.3430
  • Base Unit System: English Design
  • Inner Diameter: 0.2610
Compression Springs -- 1
from Century Spring Corp.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]

  • Material: Hard Drawn
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: English Design; Metric Design
Custom Compression Springs -- We can make virtually any design
from Murphy & Read Spring Manufacturing Co.

Murphy & Read has been designing and producing custom compression springs for nearly a century and has built a wealth of experience and expertise in both design and manufacturing. We have provided thousands of solutions for applications ranging from simple household hardware to ultra-precision... [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Spring Pitch: Constant Pitch; Variable pitch
  • Coil Shape: Barrel; Conical; Hourglass; Straight (Die Spring)
  • Base Unit System: English Design; Metric Design
Coiled / Compression Springs
from Economy Spring & Stamping

Economy Spring manufactures custom precision wire forms, metal stampings, coiled springs (or compression springs) torsion springs and product assemblies that are utilized throughout the medical, aerospace and industrial markets. [See More]

  • Material: Stainless Steel; High Carbon Steel; Alloy Steel (Music Wire); Nickey Alloy; Copper Base Alloy; Brass; Hard Drawn
  • Wire diameter: 1.00E-3 to 0.1770
Standard Tapered Springs -- TA-2374
from Century Spring Corp.

Century Spring warehouses the largest inventory of high-grade, straight, cylindrically-shaped compression springs in the world. A compression spring is an open-coil helical spring that offers resistance to a compressive force applied axially. They are usually coiled at a constant diameter, though... [See More]

  • Material: Hard Drawn
  • Spring Pitch: Constant Pitch
  • Coil Shape: Straight
  • Base Unit System: English Design; Metric Design